- Series
- Accessory Type
- Mfr
- Product Status
- For Use With/Related Products
- Colour front ring
- Material front ring
- With front ring
- Construction type lens
- Degree of protection (IP), front side
- Package
- Degree of protection (NEMA)
Attribute column
Manufacturer
Siemens Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Material | Weight | Adjustment range (amperage) | Amperage adjustment range (max.) | Base Product Number | CoilResistance | Colour front ring | Compatible with | Compatible with (details) | Connections | Construction type lens | Contact Materials | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Dimensions | Factory colour | For Use With | For Use With/Related Products | Labelled | Lens Shape | Material front ring | Max. temperature | Mfr | Min. temperature | Mounting | Mounting Styles | MSL | No. of pins | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Range | RoHS | RoHS-compliant | Switching current (max.) | Switching voltage (max.) | Type of accessory/spare part | Type of control element | Voltage, Rating | With front ring | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Gender | Power Rating | Depth | Number of Contacts | Contact Style | Note | Plating | Durability | Accessory Type | Viewing Angle | Forward Current | Contact Current Rating | Contact Form | Illumination Type | Thread Size | Terminal Type | Lens Type | Coil Voltage | Coil Power | Power | Height | Length | Width | Length - Overall |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU10004BP010AA0-ZX90 Siemens | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | Black | - | - | - | Rectangular | - | - | IP67/IP69K | 4X | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Key | - | Yes | Bulk | - | 5 % | Axial | 200 ppm/°C | - | 750 Ω | 235 °C | -55 °C | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10304JL110AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU15011AG301LA0 Siemens | 2450 |
| - | - | - | - | 73g | - | - | 3SU1501 | - | - | - | 3 modules | Screws | - | - | 1pc(s) | - | - | (W x H) 30 mm x 40 mm | - | - | - | 3SU1 Series | - | - | - | +70°C | Siemens | -25°C | - | - | - | - | 0 | 2 | 2 | - | Active | - | - | Yes | 10A | - | - | - | 6 ... 24V | - | - | SIRIUS ACT | - | - | - | 3SU1501-1AG30-1LA0 | - | - | - | - | - | - | - | - | - | - | 10 | Holder | - | - | - | - | LED | - | Screw | - | - | - | - | 40mm | - | 30mm | - | ||
![]() 3SE5112-0AA00 Siemens | 40 |
| - | - | - | Metal | 285g | - | - | 3SE5112 | - | - | - | - | - | - | - | 1pc(s) | - | - | (L x W) 85.7 mm x 40 mm | - | Turquoise | - | - | - | - | - | +85°C | Siemens | -25°C | - | - | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3SE5112-0AA00 | - | - | - | Female | - | 37.3mm | - | Pin | - | - | - | Cover | - | - | - | - | - | - | - | - | - | - | - | - | 85.7mm | 40mm | - | ||
![]() 3SU12510EB700AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | Chrome | - | - | - | Round | - | - | IP67/IP69K | - | - | - | - | - | - | No | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Yes | - | WT10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90 W | - | - | - | - | ||
![]() 3VA99880AA12 Siemens | 29 |
| - | - | - | - | - | 6 A (max) | 6A | - | - Ohm | - | Siemens | - | - | - | - | 1pc(s) | - | - | (W x H x D) 7 x 56 x 30 mm | 35,5x35x7,5mm | - | - | - | - | - | - | - | - | - | - | Side Mount | - | 1-pin | - | - | - | - | - | SENTRON | Yes | Yes | - | 240V AC | Other | - | - | - | - | 11 | - | - | - | Accessory | - | - | - | - | - | 30mm | 3 | - | - | - | - | - | - | - | 6 A | - | - | - | Screw | - | - | - mW | - | 56mm | - | 7mm | - | ||
![]() 3SU10022CF200AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Rectangular | - | - | IP67/IP69K | 4X | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Toggle | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10503BB610AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SB3501-2SA71 Siemens | In Stock | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | Round Standoff | Tin | - | - | - | - | - | - | - | UNC6-32 | - | - | - | - | - | - | - | - | - mm | ||
![]() 3SU10022BP600AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | Rectangular | - | - | IP67/IP69K | 4X | - | - | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | Toggle | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10000AB200AD0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11007AF101QA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10513AB610AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | Chrome | - | - | - | Oval | - | - | IP67/IP69K | - | - | - | - | - | - | No | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10500AB400AA1-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10522BC400AA0-ZX90 Siemens | In Stock | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | n/a | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | n/a | n/a | - | - | - | - | - | n/a | - | - | - | n/a | - | - | - | ||
![]() 3SB3922-0AW Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10510AB300AA1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10500AB600AA1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10503AB420AK0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | Chrome | - | - | - | Oval | - | - | IP67/IP69K | - | - | - | - | - | - | Yes | - | Metal | - | - | - | n/a | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Yes | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | ||
![]() 8UD1900-2WB00 Siemens | 52 |
| - | - | - | - | - | - | - | - | - | - | - | Door handle rotary drive and side wall rotary drive 3VA | - | - | - | - | - | - | - | - | - | Siemens 3VA Series Door Coupling Rotary Mechanism | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | 8UD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Extension Shaft | - | - | - | - | - | - | - | - | - | - | - | - | 600mm | - | - |