- Ambient temperature
- Degree of protection (IP)
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- Compatible with (details)
- Connections
- Content
- Depth
- Dim
- Durability
- Factory colour
Attribute column
Manufacturer
Siemens Cable Pull Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Ambient temperature | Compatible with (details) | Connections | Content | Degree of protection (IP) | Dim | Factory colour | Manufacturer | Max. temperature | Min. temperature | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | RoHS-compliant | Type | Depth | Durability | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SE71201BH00 Siemens | 672 |
| - | Metal,Plastic | 406g | -25 - -25 | Cable lengths up to 5 m. | Screws | 1pc(s) | IP65 | (W x H x D) 52 x 171 x 54 mm | Black,Yellow | Miscellaneous | +70°C | -25°C | 0 | 2 | 1 | Yes | 3SE7120-1BH00 | 54mm | 100000 | 171mm | 52mm | ||
![]() 3SE71501BH04 Siemens | 557 |
| - | - | - | -25 - -25 | - | - | - | IP65 | - | - | - | - | - | 0 | 2 | 1 | - | - | - | - | - | - | ||
![]() 3SE71202DD011AS7 Siemens | 2207 |
| - | - | - | -25 - -25 | - | - | - | IP65 | - | - | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - |