- (Select First, Then Apply Filters) Compatible Series
- Actuator Type
- Illumination
- Mfr
- Panel Cutout Dimensions
- Product Status
- Requires
- Type
- Series
- Package
- Base Product Number
- IP Rating
Attribute column
Manufacturer
Siemens Configurable Switch Components - Body
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | (Ø) | (Select First, Then Apply Filters) Compatible Series | Base Product Number | Casing/button colour | Colour front ring | Construction type lens | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Dim | Factory colour | Illuminated | Material front ring | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Number of Keys | Operation type | Package | Product Status | Recess diameter | RoHS-compliant | Switch position | Switching angle | Type of control element | With front ring | Series | Type | Number of Positions | Depth | Function | Actuator Type | Panel Cutout Dimensions | Durability | Illumination | Mechanical Life | Angle of Throw | Requires | Key Type | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU10004JF110AA0 Siemens | 34 |
| - | Plastic,Metal | Round | 29.5mm | Siemens, 22mm | 3SU1000 | Black,Yellow | - | - | 1pc(s) | - | - | - | (Ø x H) 29.5 mm x 29.5 mm | - | - | - | +70°C | +70°C | Siemens | -25°C | -25°C | 2 | - | - | Active | 22.3mm | Yes | - | 1 x 90 ° | - | - | SIRIUS ACT | Maintained | 2 | - | latch | Keylock | 22.3mm (Round) | 1000000 | Non-Illuminated | 1000000 | 90° | Contact Block(s) | 73033 | IP66, IP67, IP69(IP69K) | 29.5mm | 29.5mm | ||
![]() 3SU10504HL110AA0 Siemens | 2247 |
| - | Metal | Round | 29.5mm | Siemens, 22mm | 3SU1050 | Silver | Other | Rectangular | 1pc(s) | - | IP67/IP69K | 4X | (Ø x H) 29.5 mm x 29.5 mm | - | - | Metal | +70°C | +70°C | Siemens | -25°C | -25°C | 2 | - | - | Active | 22.3mm | Yes | - | 2 x 45 ° | Key | Yes | SIRIUS ACT | Maintained | 3 | - | latch | Keylock | 22.3mm (Round) | 300000 | Non-Illuminated | 300000 | 45° | Contact Block(s) | 73034 | IP66, IP67, IP69(IP69K) | 29.5mm | 29.5mm | ||
![]() 3SU10504FC010AA0 Siemens | 50 |
| - | Metal | Round | 29.5mm | Siemens, 22mm | 3SU1050 | Silver,Red | Other | Rectangular | 1pc(s) | - | IP67/IP69K | 4X | (Ø x H) 29.5 mm x 29.5 mm | - | - | Metal | +70°C | +70°C | Siemens | -25°C | -25°C | 2 | - | - | Active | 22.3mm | Yes | - | 1 x 45 ° | Key | Yes | 3SU1 | Momentary | 2 | - | momentary | Keylock | 22.3mm (Round) | 300000 | Non-Illuminated | 300000 | 45° | Contact Block(s) | 73037 | IP20, IP66, IP67, IP69, IP69K | 29.5mm | 29.5mm | ||
![]() 3SU10622EC100AA0 Siemens | 20 |
| - | - | Knob | 44.8mm | Siemens, 30mm | 3SU1062 | - | Grey | Rectangular | 1pc(s) | - | IP67/IP69K | 4X | (Ø x H) 44.8 mm x 22.1 mm | Black | Yes | Metal | +70°C | - | Siemens | -25°C | - | - | Toggle | Box | Active | 30.5mm | Yes | - | 1 x 45 ° | Toggle | Yes | 3SU1 | Momentary | 2 | 32.1mm | - | Selector | 30.5mm (Round) | 300000 | Non-Illuminated | - | 45° | Contact Block(s) | - | IP66, IP67, IP69K | 22.1mm | 44.8mm | ||
![]() 3SU10622DF100AA0 Siemens | 20 |
| - | - | Knob | 38mm | Siemens, 30mm | 3SU1062 | - | - | - | 1pc(s) | - | - | - | (Ø x H) 38 mm x 22.1 mm | Black | Yes | - | +70°C | - | Siemens | -25°C | - | - | Toggle | Box | Active | 30.5mm | Yes | - | 1 x 90 ° | - | - | 3SU1 | Maintained | 2 | 32.1mm | - | Selector | 30.5mm (Round) | 300000 | Non-Illuminated | - | 90° | Contact Block(s) | - | IP66, IP67, IP69K | 22.1mm | 38mm | ||
![]() 3SU10504GF210AA0 Siemens | 111 |
| - | Metal | Round | 29.5mm | Siemens, 22mm | 3SU1050 | Silver,Blue | - | - | 1pc(s) | - | - | - | (Ø x H) 29.5 mm x 29.5 mm | - | - | - | +70°C | +70°C | Siemens | -25°C | -25°C | 2 | - | Box | Active | 22.3mm | Yes | - | 1 x 90 ° | - | - | 3SU1 | Maintained | 2 | - | latch | Keylock | 22.3mm (Round) | 300000 | Non-Illuminated | 300000 | 90° | Contact Block(s) | 73038 | IP66, IP67, IP69(IP69K) | 29.5mm | 29.5mm | ||
![]() 3SU10004GL110AA0 Siemens | 36 |
| - | Plastic,Metal | Round | 29.5mm | Siemens, 22mm | 3SU1000 | Black,Blue | Black | Rectangular | 1pc(s) | - | IP67/IP69K | 4X | (Ø x H) 29.5 mm x 29.5 mm | - | - | Plastic | +70°C | +70°C | Siemens | -25°C | -25°C | 2 | - | Box | Active | 22.3mm | Yes | - | 2 x 45 ° | Key | Yes | 3SU1 | Maintained | 3 | - | latch | Keylock | 22.3mm (Round) | 1000000 | Non-Illuminated | 1000000 | 45° | Contact Block(s) | 73038 | IP66, IP67, IP69(IP69K) | 29.5mm | 29.5mm | ||
![]() 3SU10004JC010AA0 Siemens | 36 |
| - | Plastic,Metal | Round | 29.5mm | Siemens, 22mm | 3SU1000 | Black,Yellow | Black | Rectangular | 1pc(s) | - | IP67/IP69K | 4X | (Ø x H) 29.5 mm x 29.5 mm | - | - | Plastic | +70°C | +70°C | Siemens | -25°C | -25°C | 2 | - | Box | Active | 22.3mm | Yes | - | 1 x 45 ° | Key | Yes | 3SU1 | Momentary | 2 | - | momentary | Keylock | 22.3mm (Round) | 1000000 | Non-Illuminated | 1000000 | 45° | Contact Block(s) | 73033 | IP66, IP67, IP69(IP69K) | 29.5mm | 29.5mm | ||
![]() 3SU10007BE100AA0 Siemens | 140420271 |
| - | - | - | - | Siemens, 22mm | 3SU1000 | - | Black | - | 1pc(s) | IP65/IP67 | - | 13 | (W x H) 30.5 mm x 30.5 mm | Black | - | Plastic | +70°C | - | Siemens | -25°C | - | - | - | Box | Active | 22.3mm | Yes | 4P | - | - | Yes | 3SU1 | Maintained | - | - | latch | Joystick | 22.3mm (Round) | 100000 | Non-Illuminated | - | - | Contact Block(s) | - | IP65, IP67 | 30.5mm | 30.5mm | ||
![]() 3SU10004GF110AA0 Siemens | 15 |
| - | Plastic,Metal | Round | 29.5mm | Siemens, 22mm | 3SU1000 | Black,Blue | Black | Rectangular | 1pc(s) | - | IP67/IP69K | 4X | (Ø x H) 29.5 mm x 29.5 mm | - | - | Plastic | +70°C | +70°C | Siemens | -25°C | -25°C | 2 | - | Box | Active | 22.3mm | Yes | - | 1 x 90 ° | Key | Yes | 3SU1 | Maintained | 2 | - | latch | Keylock | 22.3mm (Round) | 1000000 | Non-Illuminated | 1000000 | 90° | Contact Block(s) | 73038 | IP66, IP67, IP69(IP69K) | 29.5mm | 29.5mm | ||
![]() 3SU10004JF010AA0 Siemens | 41 |
| - | Plastic,Metal | Round | 29.5mm | Siemens, 22mm | 3SU1000 | Black,Yellow | Black | Rectangular | 1pc(s) | - | IP67/IP69K | 4X | (Ø x H) 29.5 mm x 29.5 mm | - | - | Plastic | +70°C | +70°C | Siemens | -25°C | -25°C | 2 | - | Box | Active | 22.3mm | Yes | - | 1 x 90 ° | Key | Yes | 3SU1 | Maintained | 2 | - | latch | Keylock | 22.3mm (Round) | 1000000 | Non-Illuminated | 1000000 | 90° | Contact Block(s) | 73033 | IP66, IP67, IP69(IP69K) | 29.5mm | 29.5mm | ||
![]() 3SU10007BB100AA0 Siemens | 144504332 |
| - | - | - | - | Siemens, 22mm | 3SU1000 | - | - | - | 1pc(s) | - | - | - | (W x H) 30.5 mm x 30.5 mm | Black | - | - | +70°C | - | Siemens | -25°C | - | - | - | Box | Active | 22.3mm | Yes | 2 | - | - | - | 3SU1 | Maintained | - | - | latch | Joystick | 22.3mm (Round) | 100000 | Non-Illuminated | - | - | Contact Block(s) | - | IP65, IP67 | 30.5mm | 30.5mm | ||
![]() 3SU10504HC010AA0 Siemens | 15 |
| - | Metal | Round | 29.5mm | Siemens, 22mm | 3SU1050 | Silver | Other | Rectangular | 1pc(s) | - | IP67/IP69K | 4X | (Ø x H) 29.5 mm x 29.5 mm | - | - | Metal | +70°C | +70°C | Siemens | -25°C | -25°C | 2 | - | Box | Active | 22.3mm | Yes | - | 1 x 45 ° | Key | Yes | 3SU1 | Momentary | 2 | - | momentary | Keylock | 22.3mm (Round) | 300000 | Non-Illuminated | 300000 | 45° | Contact Block(s) | 73034 | IP20, IP66, IP67, IP69, IP69K | 29.5mm | 29.5mm | ||
![]() 3SU10005JF010AA0 Siemens | 2820 |
| - | - | - | - | Siemens, 22mm | 3SU1000 | - | Black | Rectangular | - | - | IP54 | 4X | - | - | - | Plastic | - | +70°C | Siemens | - | -25°C | 2 | - | Box | Active | - | - | - | - | Key | Yes | 3SU1 | Maintained | 2 | - | - | Keylock | 22.3mm (Round) | - | Non-Illuminated | 1000000 | 90° | Contact Block(s) | SSG10 | IP20, IP66, IP67, IP69, IP69K | - | - | ||
![]() 3SU10504JP310AA0 Siemens | 2747 |
| - | Metal | Round | 29.5mm | Siemens, 22mm | 3SU1050 | Silver,Yellow | - | - | 1pc(s) | - | - | - | (Ø x H) 29.5 mm x 29.5 mm | - | - | - | +70°C | +70°C | Siemens | -25°C | -25°C | 2 | - | Box | Active | 22.3mm | Yes | - | 2 x 45 ° | - | - | 3SU1 | Maintained, Momentary | 3 | - | latch/0/momentary | Keylock | 22.3mm (Round) | 300000 | Non-Illuminated | 300000 | 45° | Contact Block(s) | 73033 | IP66, IP67, IP69(IP69K) | 29.5mm | 29.5mm | ||
![]() 3SU10504HF110AA0 Siemens | 60504316 |
| - | Metal | Round | 29.5mm | Siemens, 22mm | 3SU1050 | Silver | Other | Rectangular | 1pc(s) | - | IP67/IP69K | 4X | (Ø x H) 29.5 mm x 29.5 mm | - | - | Metal | +70°C | +70°C | Siemens | -25°C | -25°C | 2 | - | Box | Active | 22.3mm | Yes | - | 1 x 90 ° | Key | Yes | 3SU1 | Maintained | 2 | - | latch | Keylock | 22.3mm (Round) | 300000 | Non-Illuminated | 300000 | 90° | Contact Block(s) | 73034 | IP66, IP67, IP69(IP69K) | 29.5mm | 29.5mm | ||
![]() 3SU10504HF210AA0 Siemens | 2241 |
| - | Metal | Round | 29.5mm | Siemens, 22mm | 3SU1050 | Silver | - | - | 1pc(s) | - | - | - | (Ø x H) 29.5 mm x 29.5 mm | - | - | - | +70°C | +70°C | Siemens | -25°C | -25°C | 2 | - | Box | Active | 22.3mm | Yes | - | 1 x 90 ° | - | - | 3SU1 | Maintained | 2 | - | latch | Keylock | 22.3mm (Round) | 300000 | Non-Illuminated | 300000 | 90° | Contact Block(s) | 73034 | IP66, IP67, IP69(IP69K) | 29.5mm | 29.5mm | ||
![]() 3SU10004FC010AA0 Siemens | 41 |
| - | Plastic,Metal | Round | 29.5mm | Siemens, 22mm | 3SU1000 | Black,Red | Black | Rectangular | 1pc(s) | - | IP67/IP69K | 4X | (Ø x H) 29.5 mm x 29.5 mm | - | - | Plastic | +70°C | +70°C | Siemens | -25°C | -25°C | 2 | - | Box | Active | 22.3mm | Yes | - | 1 x 45 ° | Key | Yes | 3SU1 | Momentary | 2 | - | momentary | Keylock | 22.3mm (Round) | 1000000 | Non-Illuminated | 1000000 | 45° | Contact Block(s) | 73037 | IP66, IP67, IP69(IP69K) | 29.5mm | 29.5mm | ||
![]() 3SU10004FL010AA0 Siemens | 12 |
| - | Plastic,Metal | Round | 29.5mm | Siemens, 22mm | 3SU1000 | Black,Red | - | - | 1pc(s) | - | - | - | (Ø x H) 29.5 mm x 29.5 mm | - | - | - | +70°C | +70°C | Siemens | -25°C | -25°C | 2 | - | Box | Active | 22.3mm | Yes | - | 2 x 45 ° | - | - | 3SU1 | Maintained | 3 | - | latch | Keylock | 22.3mm (Round) | 1000000 | Non-Illuminated | 1000000 | 45° | Contact Block(s) | 73037 | IP66, IP67, IP69(IP69K) | 29.5mm | 29.5mm | ||
![]() 3SU10004HF210AA0 Siemens | 42 |
| - | Plastic,Metal | Round | 29.5mm | Siemens, 22mm | 3SU1000 | Black,Silver | - | - | 1pc(s) | - | - | - | (Ø x H) 29.5 mm x 29.5 mm | - | - | - | +70°C | +70°C | Siemens | -25°C | -25°C | 2 | - | Box | Active | 22.3mm | Yes | - | 1 x 90 ° | - | - | 3SU1 | Maintained | 2 | - | latch | Keylock | 22.3mm (Round) | 1000000 | Non-Illuminated | 1000000 | 90° | Contact Block(s) | 73034 | IP66, IP67, IP69(IP69K) | 29.5mm | 29.5mm |