- (Select First, Then Apply Filters) Compatible Series
- Actuator Type
- Illumination
- Mfr
- Panel Cutout Dimensions
- Product Status
- Requires
- Type
- Series
- Package
- Base Product Number
- IP Rating
Attribute column
Manufacturer
Siemens Configurable Switch Components - Body
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | (Select First, Then Apply Filters) Compatible Series | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (NEMA) | Material front ring | Mfr | Package | Product Status | With front ring | Series | Part Status | Type | Actuator Type | Panel Cutout Dimensions | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Illumination | Requires | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU10011HB200AA0-ZY11 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Round | IP67/IP69K | 13 | - | - | - | - | No | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | - | - | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 3SU10501BD200AA0-ZY15 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Other | Round | IP67/IP69K | 13 | Metal | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.984 (25.00mm) | 6.25°C/W @ 100 LFM | - | - | -- | -- | -- | 2.362 (60.00mm) | 2.362 (60.00mm) | ||
![]() 3SU10511CA700AA0-ZY19 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Other | Round | IP67/IP69K | 13 | Metal | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.181 (30.00mm) | 2.99°C/W @ 100 LFM | - | - | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 3SU10001BD300AA0-ZY15 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Black | Round | IP67/IP69K | 13 | Plastic | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.181 (30.00mm) | 2.99°C/W @ 100 LFM | - | - | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 3SU10301BD300AA0-ZY19 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Grey | Round | IP67/IP69K | 13 | Metal | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.181 (30.00mm) | 2.99°C/W @ 100 LFM | - | - | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 3SU10511AD400AA0-ZY12 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Other | Round | IP67/IP69K | 13 | Metal | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.181 (30.00mm) | 2.99°C/W @ 100 LFM | - | - | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 3SU10301BD300AA0-ZY15 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Grey | Round | IP67/IP69K | 13 | Metal | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | - | - | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 3SU10511CA200AA0-ZY12 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Other | Round | IP67/IP69K | 13 | Metal | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | - | - | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 3SU10511AA000AA0-ZY15 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Other | Round | IP67/IP69K | 13 | Metal | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.394 (10.00mm) | 7.41°C/W @ 100 LFM | - | - | -- | -- | -- | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 3SU10511AD300AA0-ZY13 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Other | Round | IP67/IP69K | 13 | Metal | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.500 (12.70mm) | 27.08°C/W @ 100 LFM | - | - | -- | -- | -- | 2.126 (54.01mm) | 1.575 (40.00mm) | ||
![]() 3SU10501CD200AA0-ZY10 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Other | Round | IP67/IP69K | 13 | Metal | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.374 (9.50mm) | 26.72°C/W @ 100 LFM | - | - | -- | -- | -- | 2.362 (60.00mm) | 1.575 (40.00mm) | ||
![]() 3SU10301BD100AA0-ZY15 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Grey | Round | IP67/IP69K | 13 | Metal | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.450 (11.43mm) | 21.45°C/W @ 100 LFM | - | - | -- | -- | -- | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() 3SU10011AD500AA0-ZY10 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Black | Round | IP67/IP69K | Other | Plastic | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.450 (11.43mm) | 14.81°C/W @ 100 LFM | - | - | -- | -- | -- | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() 3SU11007BB101NA0-ZY12 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Black | - | IP65/IP67 | Other | Plastic | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.230 (5.84mm) | 25.25°C/W @ 100 LFM | - | - | -- | -- | -- | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() 3SU10007AD100AA0-ZY11 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Black | - | IP65/IP67 | 13 | Plastic | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.230 (5.84mm) | 25.25°C/W @ 100 LFM | - | - | -- | -- | -- | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() 3SU10507AA880AA0-ZX90 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Chrome | - | IP65/IP67 | 13 | Metal | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.900 (22.86mm) | 7.30°C/W @ 100 LFM | - | - | -- | -- | -- | 2.280 (57.90mm) | 2.400 (60.96mm) | ||
![]() 3SU11507BC881NA0-ZX90 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Chrome | - | IP65/IP67 | Other | Metal | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.590 (15.00mm) | 10.62°C/W @ 100 LFM | - | - | -- | -- | -- | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 3SU10307AC100AA0-ZY19 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Other | - | IP65/IP67 | 13 | Other | - | - | - | Yes | pushPIN™ | Active | Top Mount | - | - | Push Pin | 0.984 (25.00mm) | 5.30°C/W @ 100 LFM | - | - | -- | -- | -- | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() A6X30136080 Siemens | 2813 |
| - | - | - | - | - | Siemens, 22mm | - | - | - | - | - | Siemens | Box | Active | - | 3SU1 | - | Momentary | Keylock | 22.3mm (Round) | - | - | - | Non-Illuminated | Contact Block(s) | - | - | - | - | - | ||
![]() A6X30141134 Siemens | 16 |
| - | - | - | - | - | Siemens, 22mm | - | - | - | - | - | Siemens | Box | Active | - | 3SU1 | - | Momentary | Pushbutton, Oval (Dual) | 22.3mm (Round) | - | - | - | Illuminated | Contact Block(s), Illumination Source | - | - | - | - | - |