- (Select First, Then Apply Filters) Compatible Series
- Actuator Type
- Illumination
- Mfr
- Panel Cutout Dimensions
- Product Status
- Requires
- Type
- Series
- Package
- Base Product Number
- IP Rating
Attribute column
Manufacturer
Siemens Configurable Switch Components - Body
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | (Select First, Then Apply Filters) Compatible Series | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (NEMA) | Lead Free Status / RoHS Status | Material front ring | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Capacitance | Actuator Type | Lead Spacing | Panel Cutout Dimensions | Illumination | Requires | Features | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6X30137794 Siemens | In Stock | - | - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Momentary | - | - | Pushbutton, Mushroom | - | 22.3mm (Round) | Non-Illuminated | Contact Block(s) | - | - | - | ||
![]() A6X30136805 Siemens | In Stock | - | - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Maintained | - | - | Keylock | - | 22.3mm (Round) | Non-Illuminated | Contact Block(s) | - | - | - | ||
![]() A6X30136806 Siemens | In Stock | - | - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Maintained | - | - | Keylock | - | 22.3mm (Round) | Non-Illuminated | Contact Block(s) | - | - | - | ||
![]() A6X30138300 Siemens | In Stock | - | - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Maintained | - | - | Keylock | - | 22.3mm (Round) | Non-Illuminated | Contact Block(s) | - | - | - | ||
![]() A6X30136304 Siemens | 36 |
| - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Momentary | - | - | Pushbutton, Round | - | 22.3mm (Round) | Non-Illuminated | Contact Block(s) | - | - | - | ||
![]() A6X30140324 Siemens | 36 |
| - | - | - | - | Siemens, 30mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Maintained | - | - | Selector | - | 30.5mm (Round) | Illuminated | Contact Block(s), Illumination Source | - | - | - | ||
![]() A6X30145798 Siemens | 916 |
| - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Maintained | - | - | Keylock | - | 22.3mm (Round) | Non-Illuminated | Contact Block(s) | - | - | - | ||
![]() A6X30140319 Siemens | 20 |
| - | - | - | - | Siemens, 30mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Maintained | - | - | Selector | - | 30.5mm (Round) | Non-Illuminated | Contact Block(s) | - | - | - | ||
![]() A6X30145811 Siemens | In Stock | - | - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Maintained | - | - | Keylock | - | 22.3mm (Round) | Non-Illuminated | Contact Block(s) | - | - | - | ||
![]() A6X30136305 Siemens | 20 |
| - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Momentary | - | - | Pushbutton, Round | - | 22.3mm (Round) | Non-Illuminated | Contact Block(s) | - | - | - | ||
![]() A6X30136300 Siemens | In Stock | - | - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Momentary | - | - | Keylock | - | 22.3mm (Round) | Non-Illuminated | Contact Block(s) | - | - | - | ||
![]() A6X30141345 Siemens | 36 |
| - | - | - | - | Siemens, 30mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Maintained | - | - | Selector | - | 30.5mm (Round) | Non-Illuminated | Contact Block(s) | - | - | - | ||
![]() A6X30140822 Siemens | 36 |
| - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Maintained | - | - | Keylock | - | 22.3mm (Round) | Non-Illuminated | Contact Block(s) | - | - | - | ||
![]() A6X30137316 Siemens | 20 |
| - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Maintained | - | - | Pushbutton, Mushroom | - | 22.3mm (Round) | Illuminated | Contact Block(s), Illumination Source | - | - | - | ||
![]() A6X30138822 Siemens | 36 |
| - | - | - | - | - | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6X30137321 Siemens | 36 |
| - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Momentary | - | - | Pushbutton, Mushroom | - | 22.3mm (Round) | Illuminated | Contact Block(s), Illumination Source | - | - | - | ||
![]() A6X30140841 Siemens | 2457 |
| - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Maintained | - | - | Keylock | - | 22.3mm (Round) | Non-Illuminated | Contact Block(s) | - | - | - | ||
![]() A6X30136315 Siemens | 36 |
| - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Momentary | - | - | Pushbutton, Round | - | 22.3mm (Round) | Non-Illuminated | Contact Block(s) | - | - | - | ||
![]() 3SU10511CD300AA0-ZY13 Siemens | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | Other | Round | IP67/IP69K | 13 | -- | Metal | - | - | - | 300V | 850V | Yes | -55°C ~ 110°C | Tape & Reel (TR) | MKP385 | 0.689 L x 0.236 W (17.50mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.039µF | - | 0.295 (7.50mm) | - | - | - | -- | 0.551 (14.00mm) | -- | ||
![]() 3SU10501AD200AA0-ZY10 Siemens | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | Other | Round | IP67/IP69K | 13 | -- | Metal | - | - | - | 220V | 630V | Yes | -55°C ~ 105°C | Bulk | MMKP383 | 0.689 L x 0.276 W (17.50mm x 7.00mm) | ±5% | Active | -- | PC Pins | - | High Pulse, DV/DT | 0.068µF | - | 0.591 (15.00mm) | - | - | - | -- | 0.532 (13.50mm) | -- |