- (Select First, Then Apply Filters) Compatible Series
- Actuator Type
- Illumination
- Mfr
- Panel Cutout Dimensions
- Product Status
- Requires
- Type
- Series
- Package
- Base Product Number
- IP Rating
Attribute column
Manufacturer
Siemens Configurable Switch Components - Body
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Insert Material | (Select First, Then Apply Filters) Compatible Series | Approvals | Cable Types | Colour front ring | Construction type lens | Contact Sizes | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Voltage | Mfr | Mounting | Package | Product Status | Side 1 Gender | Side 2 Gender | Type of control element | With front ring | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Current Rating | Shell Finish | Shell Size - Insert | Actuator Type | Housing Color | Panel Cutout Dimensions | Note | Shell Size, MIL | Illumination | Includes | Requires | Connection Type | Features | Operating Voltage | IP Rating | Length | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU10011AA200AA0-ZY10 Siemens | In Stock | - | - | - | - | - | - | - | - | - | CSA, cUL, UL | - | Black | Round | - | IP67/IP69K | - | 13 | - | - | Siemens Building Technologies | 294-06614 | Plastic | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | ||
![]() 3SU10001HK200AA0-ZY01Y19 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | - | - | - | - | - | Stearns | 108705200425 | - | - | - | End Mount | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP54 | - | - | ||
![]() 3SU10007BC100AA0-ZY12 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | IP65/IP67 | - | 13 | - | - | Stearns | 108705100EEF | Plastic | - | - | End Mount | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 VAC | IP23 | - | - | ||
![]() 3SU10022FM600AA0 Siemens | 28 |
| - | - | - | 8 | - | - | - | Siemens, 22mm | - | PUR | Black | Rectangular | - | - | IP67/IP69K | - | Yes | - | Murrelektronik | 7000-51001-7903000 | Plastic | 50 VAC/60 VDC | Siemens | - | Bulk | Active | Male | Male | Toggle | Yes | - | - | 3SU1 | - | - | M12 Straight Male to Straight M12 Male, 8-pole | Momentary | 3 | - | - | - | - | - | 0.5 Amps | - | - | Selector | - | 22mm (Round) | - | - | Illuminated - White | - | Contact Block(s), Illumination Source | - | - | - | IP65/IP67 | 30 Meters | - | ||
![]() 3SU10511AD400AA0-ZY13 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | Round | - | IP67/IP69K | - | Other | - | - | - | - | Metal | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10001AA200AA0-ZY11 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | Round | - | IP67/IP69K | - | 13 | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10007BD100AA0-ZY19 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | IP65/IP67 | - | 13 | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11007BE101QA0-ZY15 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | IP65/IP67 | - | Other | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10007BB100AA0-ZY10 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | IP65/IP67 | - | 13 | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6X30143902 Siemens | In Stock | - | - | - | - | - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | - | - | - | 3SU1 | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | Pushbutton, Round | - | 22.3mm (Round) | - | - | Non-Illuminated | - | Contact Block(s) | - | - | - | - | - | - | ||
![]() 3SU10011BD700AA0-ZY11 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | Round | - | IP67/IP69K | - | 13 | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10011AA300AA0-ZY13 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | Round | - | IP67/IP69K | - | 13 | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10501CD300AA0-ZY13 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | Round | - | IP67/IP69K | - | 13 | - | - | - | - | Metal | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10511CA400AA0-ZY10 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | Round | - | IP67/IP69K | - | 13 | - | - | - | - | Metal | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10001AD100AA0-ZY10 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Black | Round | - | IP67/IP69K | - | 13 | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10501AD300AA0-ZY12 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | Round | - | IP67/IP69K | - | 13 | - | - | - | - | Metal | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10011HB200AA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Round | - | IP67/IP69K | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10511BA400AA0-ZY11 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | Round | - | IP67/IP69K | - | Other | - | - | - | - | Metal | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10511AA500AA0-ZY13 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Other | Round | - | IP67/IP69K | - | 13 | - | - | - | - | Metal | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10001AD400AA0-ZY12 Siemens | In Stock | - | - | Panel Mount | Bulkhead - Front Side Nut | - | Circular | Aluminum Alloy | Plastic | - | - | - | Black | Round | 16 | IP67/IP69K | - | 13 | - | -- | - | - | Plastic | - | - | - | - | - | - | - | - | Yes | -65°C ~ 175°C | Bulk | Military, MIL-DTL-38999 Series I, DJT | Active | -- | Receptacle Housing | For Male Pins | 8 | Bayonet Lock | Crimp | N (Normal) | Shielded | Environment Resistant | - | Chromate over Cadmium | 17-8 | - | Olive Drab | - | Contacts Not Included | -- | - | 3 pcs - 1 Connector, 1 Nut, 1 O-Ring | - | - | -- | - | - | - | -- |