- (Select First, Then Apply Filters) Compatible Series
- Actuator Type
- Illumination
- Mfr
- Panel Cutout Dimensions
- Product Status
- Requires
- Type
- Series
- Package
- Base Product Number
- IP Rating
Attribute column
Manufacturer
Siemens Configurable Switch Components - Body
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Shape | Package Cooled | Material Finish | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (NEMA) | Material front ring | With front ring | Series | Part Status | Type | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU10011AD400AA0-ZY10 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Black | Round | IP67/IP69K | Other | Plastic | Yes | pushPIN™ | Active | Top Mount | Push Pin | 0.374 (9.50mm) | 27.68°C/W @ 100 LFM | -- | -- | -- | 2.126 (54.01mm) | 1.575 (40.00mm) | ||
![]() 3SU10307BC100AA0-ZY12 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | - | IP65/IP67 | 13 | Other | Yes | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 3SU10511GB200AA0-ZY19 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Round | IP67/IP69K | 13 | - | No | pushPIN™ | Active | Top Mount | Push Pin | 0.374 (9.50mm) | 27.78°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 3SU10511BA400AA0-ZY19 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Round | IP67/IP69K | 13 | Metal | Yes | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 3SU10301AD400AA0-ZY11 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Grey | Round | IP67/IP69K | 13 | Metal | Yes | pushPIN™ | Active | Top Mount | Push Pin | 0.374 (9.50mm) | 27.78°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 3SU10501BD100AA0-ZY13 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Round | IP67/IP69K | 13 | Metal | Yes | pushPIN™ | Active | Top Mount | Push Pin | 0.984 (25.00mm) | 8.79°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 3SU10501HB100AA0-ZY15 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Round | IP67/IP69K | 13 | - | No | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 3SU10511AA200AA0-ZY12 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Round | IP67/IP69K | 13 | Metal | Yes | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 3SU10011AD500AA0-ZY19 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Black | Round | IP67/IP69K | 13 | Plastic | Yes | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 2.99°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 3SU10311AA300AA0-ZY15 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Grey | Round | IP67/IP69K | 13 | Metal | Yes | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 2.99°C/W @ 100 LFM | -- | -- | -- | 1.772 (45.00mm) | 1.772 (45.00mm) | ||
![]() 3SU10001AA100AA0-ZY19 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Black | Round | IP67/IP69K | 13 | Plastic | Yes | pushPIN™ | Active | Top Mount | Push Pin | 1.181 (30.00mm) | 7.40°C/W @ 100 LFM | -- | -- | -- | 1.575 (40.00mm) | 1.575 (40.00mm) | ||
![]() 3SU10001BD200AA0-ZY10 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Black | Round | IP67/IP69K | Other | Plastic | Yes | pushPIN™ | Active | Top Mount | Push Pin | 0.450 (11.43mm) | 21.45°C/W @ 100 LFM | -- | -- | -- | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() 3SU10511BA300AA0-ZY12 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Round | IP67/IP69K | 13 | Metal | Yes | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 7.41°C/W @ 100 LFM | -- | -- | -- | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 3SU10501AD100AA0-ZY19 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Round | IP67/IP69K | Other | Metal | Yes | pushPIN™ | Active | Top Mount | Push Pin | 0.500 (12.70mm) | 27.08°C/W @ 100 LFM | -- | -- | -- | 2.126 (54.01mm) | 1.575 (40.00mm) | ||
![]() 3SU10501ED100AA0-ZY19 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | Round | IP67/IP69K | 13 | Metal | Yes | pushPIN™ | Active | Top Mount | Push Pin | 0.450 (11.43mm) | 21.45°C/W @ 100 LFM | -- | -- | -- | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() 3SU10501HB200AA0-ZY13 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Round | IP67/IP69K | 13 | - | No | pushPIN™ | Active | Top Mount | Push Pin | 0.900 (22.86mm) | 14.40°C/W @ 100 LFM | -- | -- | -- | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() 3SU10307AE100AA0-ZY10 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | - | IP65/IP67 | 13 | Other | Yes | pushPIN™ | Active | Top Mount | Push Pin | 0.450 (11.43mm) | 21.54°C/W @ 100 LFM | -- | -- | -- | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() 3SU11307AD101NA0-ZY19 Siemens | In Stock | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | - | IP65/IP67 | Other | Other | Yes | pushPIN™ | Active | Top Mount | Push Pin | 0.230 (5.84mm) | 25.25°C/W @ 100 LFM | -- | -- | -- | 2.280 (57.90mm) | 1.450 (36.83mm) | ||
![]() 3SU10007BB100AA0-ZX90 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Black | - | IP65/IP67 | 13 | Plastic | Yes | pushPIN™ | Active | Top Mount | Push Pin | 0.394 (10.00mm) | 14.19°C/W @ 100 LFM | -- | -- | -- | 2.756 (70.00mm) | 2.756 (70.00mm) | ||
![]() 3SU11307AC101NA0-ZY10 Siemens | In Stock | - | - | Aluminum | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | Other | - | IP65/IP67 | Other | Other | Yes | pushPIN™ | Active | Top Mount | Push Pin | 0.590 (15.00mm) | 4.43°C/W @ 100 LFM | -- | -- | -- | 2.756 (70.00mm) | 2.756 (70.00mm) |