- (Select First, Then Apply Filters) Compatible Series
- Actuator Type
- Illumination
- Mfr
- Panel Cutout Dimensions
- Product Status
- Requires
- Type
- Series
- Package
- Base Product Number
- IP Rating
Attribute column
Manufacturer
Siemens Configurable Switch Components - Body
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | (Select First, Then Apply Filters) Compatible Series | Approvals | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (NEMA) | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material front ring | Mfr | Operation | Package | Product Status | Voltage Rating AC | Voltage Rating DC | With front ring | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Applications | Capacitance | Actuator Type | Lead Spacing | Panel Cutout Dimensions | Illumination | Terminal Type | Depth Behind Panel | Requires | Lamp Type | Features | Contacts | IP Rating | Height Seated (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU10007AE100AA0-ZY11 Siemens | In Stock | - | - | - | - | - | - | - | Black | - | IP65/IP67 | 13 | - | Miscellaneous | - | Plastic | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10307BD100AA0-ZY15 Siemens | In Stock | - | - | - | - | - | - | CSA, IEC, UL | Other | - | IP65/IP67 | 13 | - | ABB | G2MP1-62C02L8 | Other | - | Momentary | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | 1.91 | - | LED | - | 2NC | IP66 | - | - | ||
![]() 3SU10007BC100AA0-ZY15 Siemens | In Stock | - | - | - | - | - | - | - | Black | - | IP65/IP67 | 13 | - | Honeywell | E32-208800-JBAC-SPKIT | Plastic | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11007BF101QA0-ZY11 Siemens | In Stock | - | - | - | - | - | - | - | Black | - | IP65/IP67 | Other | - | NTE Electronics | NTE56071 | Plastic | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11507AB881NA0-ZY19 Siemens | In Stock | - | - | - | - | - | - | CE, CSA, UL | Other | - | IP65/IP67 | Other | - | ABB | G1M3SS5-40R11 | Other | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | Fingersafe Screw | 1.91 | - | - | - | 1NO, 1NC | IP66 | - | - | ||
![]() 3SU10007BB100AA0-ZY12 Siemens | In Stock | - | - | - | - | - | - | - | Black | - | IP65/IP67 | 13 | - | IDEC | LB6K-31ST2B-1H | Plastic | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10511BA700AA0-ZY10 Siemens | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | Other | Round | IP67/IP69K | 13 | -- | - | - | Metal | - | - | - | - | 550V | 1600V (1.6kV) | Yes | -55°C ~ 105°C | Bulk | MMKP383 | 0.689 L x 0.276 W (17.50mm x 7.00mm) | ±5% | Active | -- | PC Pins | - | - | High Pulse, DV/DT | 6800pF | - | 0.591 (15.00mm) | - | - | - | - | - | - | -- | - | - | 0.532 (13.50mm) | -- | ||
![]() 3SU10501LB200AA0-ZY19 Siemens | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | - | Round | IP67/IP69K | Other | -- | - | - | - | - | - | - | - | 500V | 1000V (1kV) | No | -55°C ~ 100°C | Bulk | MKP1840M | 0.689 L x 0.236 W (17.50mm x 6.00mm) | ±10% | Active | -- | PC Pins | - | - | DC Link, DC Filtering; High Frequency, Switching; High Pulse, DV/DT | 0.033µF | - | 0.591 (15.00mm) | - | - | - | - | - | - | -- | - | - | 0.472 (12.00mm) | -- | ||
![]() A6X30143889 Siemens | In Stock | - | - | - | - | - | Siemens, 22mm | - | - | - | - | - | - | - | - | - | Siemens | - | Box | Active | - | - | - | - | - | 3SU1 | - | - | - | - | - | Momentary | - | - | - | Pushbutton, Round | - | 22.3mm (Round) | Non-Illuminated | - | - | Contact Block(s) | - | - | - | - | - | - | ||
![]() 3SU10307BC100AA0-ZY19 Siemens | In Stock | - | - | - | - | - | - | - | Other | - | IP65/IP67 | 13 | - | - | - | Other | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10011AD400AA0-ZY13 Siemens | In Stock | - | - | - | - | - | - | - | Black | Round | IP67/IP69K | 13 | - | - | - | Plastic | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10001JB200AA0-ZY19 Siemens | In Stock | - | - | - | - | - | - | - | - | Round | IP67/IP69K | 13 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10011GB200AA0-ZY15 Siemens | In Stock | - | - | - | - | - | - | - | - | Round | IP67/IP69K | 13 | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10501AD300AA0-ZY11 Siemens | In Stock | - | - | - | - | - | - | - | Other | Round | IP67/IP69K | 13 | - | - | - | Metal | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10007AB100AA0-ZY19 Siemens | In Stock | - | - | - | - | - | - | - | Black | - | IP65/IP67 | 13 | - | - | - | Plastic | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10001BA100AA0-ZY13 Siemens | In Stock | - | - | - | - | - | - | - | Black | Round | IP67/IP69K | 13 | - | - | - | Plastic | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10011AA300AA0-ZY15 Siemens | In Stock | - | - | - | - | - | - | - | Black | Round | IP67/IP69K | 13 | - | - | - | Plastic | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10511AD500AA0-ZY19 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10511ED600AA0-ZY11 Siemens | In Stock | - | - | - | - | - | - | - | Other | Round | IP67/IP69K | 13 | - | - | - | Metal | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU10511AD400AA0-ZY11 Siemens | In Stock | - | - | - | - | - | - | - | Other | Round | IP67/IP69K | 13 | - | - | - | Metal | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |