- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Manufacturer
Siemens Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Series | Type | Power Rating | Depth | Voltage | Current | Number of Poles | Throw Configuration | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3LD9341-2A Siemens | 34 |
| - | - | 3LD9341 | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 3LD | Terminal Cover | - | - | - | - | - | - | - | - | - | - | ||
![]() CFSS10200HN Siemens | 17 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | Switch | - | - | - | 400A | - | - | - | - | - | - | ||
![]() 3LD2122-1TL13 Siemens | 21 |
| - | - | 3LD2122 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 71 x 85.5 mm | Red,Yellow | 25A | - | Siemens | - | 25A | 25A | 690V AC | 0 | 0 | Box | Active | SENTRON | 7.5kW | 25A | - | Toggle | Frame clamp | - | 3LD | Switch | - | 85.5mm | 690V | 25A | 4 | 4P | - | 71mm | - | 49mm | ||
![]() 3LD3254-1TL53 Siemens | 2798 |
| - | - | 3LD3254 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Red,Yellow | 32A | - | Siemens | - | 32A | 32A | 690V AC | 1 | 1 | - | Active | SENTRON | 9.5kW | 32A | - | Short thumb-grip | Frame clamp | - | 3LD3 | Switch | - | 114mm | 690V | 32A | 4 | - | - | 60mm | - | 60mm | ||
![]() 3LD3230-0TK13 Siemens | 2399 |
| - | - | 3LD3230 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 77 mm | Red,Yellow | 32A | - | Siemens | - | 32A | 32A | 690V AC | 0 | 0 | Box | Active | SENTRON | 9.5kW | 32A | - | Toggle | Frame clamp | - | 3LD | Switch | - | 77mm | 690V | 32A | 3 | - | - | 60mm | - | 36mm | ||
![]() 3LD3030-0TK11 Siemens | 48 |
| - | - | 3LD3030 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 77 mm | Black | 16A | - | Siemens | - | 16A | 16A | 690V AC | 0 | 0 | - | Active | SENTRON | 5.5kW | 16A | - | Toggle | Frame clamp | - | 3LD3 | Switch | - | 77mm | 690V | 16A | 3 | - | - | 60mm | - | 36mm | ||
![]() 3LD2044-0TK53 Siemens | 842 |
| - | - | 3LD2044 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 67 x 84 x 451.5 mm | Red,Yellow | - | - | Siemens | - | 16A | 16A | 690V AC | 0 | 0 | - | Active | - | 5.5kW | 16A | Non-Compliant | Short thumb-grip | Frame clamp | - | - | Switch | - | 451.5mm | 400V | 23A | - | - | - | 84mm | - | 67mm | ||
![]() 3LD3354-0TL53 Siemens | 2710 |
| - | - | 3LD3354 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Red,Yellow | 40A | - | Siemens | - | 40A | 40A | 690V AC | 0 | 0 | - | Active | SENTRON | 11.5kW | 40A | - | Short thumb-grip | Frame clamp | - | 3LD3 | Switch | - | 114mm | 690V | 40A | 4 | - | - | 60mm | - | 49mm | ||
![]() 3LD3230-1TK11 Siemens | 2837 |
| - | - | 3LD3230 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 77 mm | Black | 32A | - | Siemens | - | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | - | Toggle | Frame clamp | - | 3LD | Switch | - | 77mm | 690V | 32A | 3 | - | - | 60mm | - | 47mm | ||
![]() 3LD3150-0TL11 Siemens | 2039 |
| - | - | 3LD3150 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Black | 25A | +55°C | Siemens | -25°C | 25A | 25A | 690V AC | 0 | 0 | Box | Active | SENTRON | 7.5kW | 25A | - | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | 690V | 25A | 4 | Single Throw | - | 60mm | - | 49mm | ||
![]() 3LD2704-1TP51 Siemens | 2360 |
| - | Panel Mount | 3LD2704 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 90 x 107 x 112.5 mm | Black | 100A | - | Siemens | - | 100A | 100A | 690V AC | 1 | 1 | - | Active | - | 30kW | 100A | - | Short thumb-grip | Frame clamp | - | - | Switch | 37kW | 112.5mm | 690V | 100A | 3P | - | IP65 | 107mm | - | 90mm | ||
![]() 3LD2022-1TL11 Siemens | 33 |
| - | Panel Mount | 3LD2022 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 66 x 89.5 mm | Black | 16A | +55°C | Siemens | -25°C | 16A | 16A | 690V AC | 0 | 0 | Box | Active | SENTRON | 5.5kW | 16A | - | Toggle | Frame clamp | 690V ac | 3LD | Switch | 7.5kW | 89.5mm | 690V | 16A | 3P+N | - | IP65 | 66mm | 66mm | 49mm | ||
![]() 3LD3054-0TL51 Siemens | 2915 |
| - | - | 3LD3054 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Black | 16A | - | Siemens | - | 16A | 16A | 690V AC | 1 | 0 | Box | Active | SENTRON | 5.5kW | 16A | - | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 114mm | 690V | 16A | 4 | - | - | 60mm | - | 49mm | ||
![]() 3LD2122-1TL11 Siemens | 21 |
| - | - | 3LD2122 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 71 x 85.5 mm | Black | 25A | - | Siemens | - | 25A | 25A | 690V AC | 0 | 0 | - | Active | SENTRON | 7.5kW | 25A | - | Toggle | Frame clamp | - | 3LD | Switch | - | 85.5mm | 690V | 25A | 4 | 4P | - | 71mm | - | 49mm | ||
![]() 3LD3154-0TL51 Siemens | 120420283 |
| - | - | 3LD3154 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Black | 25A | - | Siemens | - | 25A | 25A | 690V AC | 1 | 0 | Box | Active | SENTRON | 7.5kW | 25A | - | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 114mm | 690V | 25A | 4 | - | - | 60mm | - | 49mm | ||
![]() 3LD3130-1TL11 Siemens | 2572 |
| - | - | 3LD3130 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 77 mm | Black | 25A | - | Siemens | - | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | - | Toggle | Frame clamp | - | 3LD | Switch | - | 77mm | 690V | 25A | 4 | - | - | 60mm | - | 60mm | ||
![]() 3LD3240-0TL13 Siemens | 2361 |
| - | - | 3LD3240 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 380 mm | Red,Yellow | 32A | - | Siemens | - | 32A | 32A | 690V AC | 0 | 0 | Box | Active | SENTRON | 9.5kW | 32A | - | Toggle | Frame clamp | - | 3LD | Switch | - | 380mm | 690V | 32A | 4 | - | - | 60mm | - | 49mm | ||
![]() 3LD3150-0TL13 Siemens | 2025 |
| - | - | 3LD3150 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Red,Yellow | 25A | - | Siemens | - | 25A | 25A | 690V AC | 0 | 0 | - | Active | SENTRON | 7.5kW | 25A | - | Toggle | Frame clamp | - | 3LD3 | Switch | - | 114mm | 690V | 25A | 4 | - | - | 60mm | - | 49mm | ||
![]() 3LD3440-0TK11 Siemens | 2085 |
| - | - | 3LD3440 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 380 mm | Black | 63A | +55°C | Siemens | -25°C | 63A | 63A | 690V AC | 0 | 0 | Box | Active | SENTRON | 18.5kW | 63A | - | Toggle | Frame clamp | - | 3LD | Switch | - | 380mm | 690V | 63A | 3 | Single Throw | - | 60mm | - | 36mm | ||
![]() 3LD3050-0TL11 Siemens | 2860 |
| - | - | 3LD3050 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Black | 16A | - | Siemens | - | 16A | 16A | 690V AC | 0 | 0 | - | Active | SENTRON | 5.5kW | 16A | - | Toggle | Frame clamp | - | 3LD3 | Switch | - | 114mm | 690V | 16A | 4 | - | - | 60mm | - | 49mm |