- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Manufacturer
Siemens Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Base Product Number | Compatible with (details) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | For Use With | Lead Free Status / RoHS Status | Maximum Current | Mfr | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Capacitance | Power Rating | Depth | Lead Spacing | Voltage | Current | Accessory Type | Number of Poles | Features | IP Rating | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CFS362JL Siemens | 2550 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | 60A | - | - | - | - | - | - | - | - | - | ||
![]() 3LD2504-3VK51 Siemens | 836 |
| - | Panel Mount | - | - | 3LD2504 | - | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 90 x 106 x 110.5 mm | Black | - | - | 63A | Siemens | 63A | 63A | 690V AC | 0 | 0 | - | Active | - | 18.5kW | 63A | Short thumb-grip | Frame clamp | - | - | - | - | - | - | - | - | - | - | Switch | - | - | 22kW | 110.5mm | - | 690V | 63A | - | 6P | - | IP65 | 106mm | - | - | 90mm | - | ||
![]() 3LD2103-3VK51 Siemens | 2796 |
| - | Panel Mount | - | - | 3LD2103 | - | - | - | - | (W x H x D) 67 x 84 x 92.5 mm | Black | - | - | 25A | Siemens | 25A | 25A | 690V AC | 0 | 0 | Box | Active | - | 7.5kW | 25A | - | - | - | - | - | - | 3LD | - | - | - | - | - | Switch | - | - | 9.5kW | 92.5mm | - | 690V | 25A | - | 6P | - | IP65 | 84mm | - | - | 67mm | - | ||
![]() 3LD9243-1B Siemens | 34 |
| - | - | - | - | 3LD9243 | Main and EMERGENCY-OFF switch 3LD23/24 | - | - | - | - | Black | For Main and Emergency-off switch 3LD23/24 | - | - | Siemens | - | - | - | - | - | - | Active | SENTRON | - | - | - | - | - | - | - | - | 3LD | - | - | - | - | - | Door Handle Kit, Black | - | - | - | - | - | - | 125A | Actuating lever | - | - | IP65 | - | - | 95mm | - | - | ||
![]() 3LD9200-2C Siemens | 2961 |
| - | - | - | - | 3LD9200 | Main and EMERGENCY-OFF switch 3LD2 | - | - | - | (W x H x D) 47.5 x 50 x 12 mm | - | main and emergency switching-off Switch 3LD2 | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | Terminal Block | - | - | - | 12mm | - | - | 16A | Neutral conductor/PE terminal | - | - | - | 50mm | - | - | 47.5mm | - | ||
![]() CFSSB200 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | 200A | - | - | - | - | - | - | - | - | - | ||
![]() L41 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L34 Siemens | 2690 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L32 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFSL400N Siemens | 2767 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | 400A | - | - | - | - | - | - | - | - | - | ||
![]() L30 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L45 Siemens | 2740 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CFSTS400N Siemens | 32 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | 400A | - | - | - | - | - | - | - | - | - | ||
![]() L31 Siemens | 2041 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L33 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L42 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() L43 Siemens | 2949 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VBNFS363 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | 600V | 100A | - | - | - | - | - | - | - | - | - | ||
![]() CFS361CN Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | 30A | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71824CA03 Siemens | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | - | IP00 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | 200V | 400V | -55°C ~ 105°C | Tape & Reel (TR) | MMKP383 | 0.689 L x 0.236 W (17.50mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | High Pulse, DV/DT | 0.075µF | - | - | 0.591 (15.00mm) | - | - | - | - | -- | - | - | 0.472 (12.00mm) | - | - | -- |