- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Manufacturer
Siemens Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Dielectric Material | Base Product Number | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | For Use With | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Current | Mfr | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operating voltage | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Capacitance | Depth | Lead Spacing | Voltage | Current | Accessory Type | Number of Poles | Throw Configuration | Features | IP Rating | Height | Height Seated (Max) | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KA71553CD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Greenlee | 644 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71824CA03 Siemens | In Stock | - | - | Through Hole | Radial | Polypropylene (PP), Metallized | - | IP00 | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | 200V | 400V | -55°C ~ 105°C | Tape & Reel (TR) | MMKP383 | 0.689 L x 0.236 W (17.50mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | High Pulse, DV/DT | 0.075µF | - | 0.591 (15.00mm) | - | - | - | - | - | -- | - | - | 0.472 (12.00mm) | - | -- | ||
![]() 3KD40440PE400 Siemens | 2941 |
| - | Through Hole | Axial | Polypropylene (PP), Metallized | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 242.5 x 164 x 95 mm | - | - | -- | - | - | - | - | 315A | 315A | 690V AC | 6 | 6 | - | - | - | - | - | 315A | None | Flat plug-in connection | 250V | 630V | -55°C ~ 100°C | Tape & Reel (TR) | MKP1839 | 0.217 Dia x 0.551 L (5.50mm x 14.00mm) | ±2.5% | Active | -- | PC Pins | pressure switch | DC Link, DC Filtering; High Pulse, DV/DT | 10000pF | 95mm | -- | - | - | - | - | - | -- | - | 164mm | -- | 242.5mm | -- | ||
![]() 3KA71333CD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD36340NE400 Siemens | 2948 |
| - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 130.3 x 168 x 69.5 mm | - | - | - | - | - | - | - | 200A | 200A | 690V AC | 0 | 0 | - | - | - | - | - | 200A | None | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | pressure switch | - | - | 69.5mm | - | - | - | - | - | - | - | - | 168mm | - | 130.3mm | - | ||
![]() 3KC03400PE000AA0 Siemens | 795 |
| - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 235 x 164 x 197.2 mm | - | - | - | - | - | - | - | 315A | 315A | 415V AC | 12 | 12 | - | - | - | - | - | 315A | None | Rail connection | - | - | - | - | - | - | - | - | - | - | Front wheel drive | - | - | 197.2mm | - | - | - | - | - | - | - | - | 164mm | - | 235mm | - | ||
![]() 3KA71513AE01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71644DD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KC6424-2TA20-0TA3 Siemens | 656 |
| - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 340 x 245 x 73.5 mm | Black | 3KC transfer switching equipment | - | - | - | - | - | 40A | 40A | 415V AC | 0 | 0 | - | - | - | 176 - 288 | - | 40A | Long turning handle | Frame clamp | - | - | - | - | 3KC | - | - | - | - | - | Motor drive | - | - | 73.5mm | - | - | - | Power Switch | - | - | - | IP00, IP20 | 245mm | - | 340mm | - | ||
![]() 3KD30402ME200 Siemens | 2619 |
| - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | 100 | None | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD30302ME200 Siemens | 240504337 |
| - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | - | - | - | - | - | 0 | 0 | - | - | - | - | - | 100 | None | Frame clamp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNFS1AUX2 Siemens | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNFSTS100 Siemens | 36 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3LD5810-0TL11 Siemens | 931 |
| - | - | - | - | 3LD5810 | IP65 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | 160A | Siemens | - | - | - | 0 | 0 | - | Active | SENTRON | - | 75 | 160 | Door coupling rotary drive | Frame clamp | - | - | - | - | 3LD5 | - | - | - | - | - | Switch | - | - | - | - | 690V | 160A | - | 4 | 4P | - | - | - | - | - | - | ||
![]() CNFSL400D Siemens | 2567 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lug Kit | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CNFSH5RP121 Siemens | 24 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3LD5800-0TL13 Siemens | 651 |
| - | - | - | - | 3LD5800 | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | 160A | Siemens | - | - | - | 0 | 0 | - | Active | SENTRON | - | 75 | 160 | Toggle | Frame clamp | - | - | - | - | 3LD5 | - | - | - | - | - | Switch | - | - | - | - | 690V | 160A | - | 3 | 3P | - | - | - | - | - | - | ||
![]() 3LD5820-0TK13 Siemens | 876 |
| - | - | - | - | 3LD5820 | IP65 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | 160A | Siemens | - | - | - | 0 | 0 | - | Active | SENTRON | - | 75 | 160 | Toggle | Frame clamp | - | - | - | - | 3LD5 | - | - | - | - | - | Switch | - | - | - | - | 690V | 160A | - | 3 | 3P | - | - | - | - | - | - | ||
![]() CNFSH5RP41 Siemens | 40 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3LD5210-0TL13 Siemens | 588 |
| - | - | - | - | 3LD5210 | IP65 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | 63A | Siemens | - | - | - | 0 | 0 | Box | Active | SENTRON | - | 30 | 63 | Door coupling rotary drive | Frame clamp | - | - | - | - | 3LD | - | - | - | - | - | Switch | - | - | - | - | 690V | 63A | - | 4 | 4P | - | - | - | - | - | - |