- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Manufacturer
Siemens Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Approvals | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Manufacturer | Manufacturer Part Number | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Operation | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Type | Depth | Output | Terminal Type | Input | Temperature Range | Depth Behind Panel | Lamp Type | Contacts | Electrical Connection | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KA71883AA02 Siemens | In Stock | - | - | CE, cUL, UL | - | - | - | - | Barksdale Control Products | 426H4-10 | - | - | - | - | - | - | - | - | - | General Industrial (Amplified) | - | 1-11 VDC | - | 14-30 VDC | -40-185 °F | - | - | - | DIN 43650 Form C | - | - | - | ||
![]() 3KD28340NE100 Siemens | 160336229 |
| - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 130.3 x 126 x 69.5 mm | NorthStar - Danaher Controls | D61024ZT04MLL | 80A | 80A | 690V AC | 0 | 0 | - | 80A | None | Flat plug-in connection | pressure switch | 69.5mm | - | - | - | - | - | - | - | - | - | 126mm | 130.3mm | ||
![]() 3KA71523DD00 Siemens | In Stock | - | - | CSA, IEC, UL | - | - | - | - | ABB | - | - | - | - | - | - | Momentary | - | - | - | - | - | - | Fingersafe Screw | - | - | 1.91 | LED | 1NC | - | IP66 | - | - | ||
![]() 3KL71424CA00 Siemens | In Stock | - | - | - | IP00 | - | - | - | Mersen, formerly Ferraz Shawmu | 45112-G | - | - | - | - | - | - | 400 | - | Rail connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71553CD00 Siemens | In Stock | - | - | - | - | - | - | - | Greenlee | 644 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD50440RE100 Siemens | 974 |
| - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 484.5 x 310 x 154 mm | - | - | 1000A | 1000A | 690V AC | 8 | 8 | - | 1000A | None | Flat plug-in connection | pressure switch | 154mm | - | - | - | - | - | - | - | - | - | 310mm | 484.5mm | ||
![]() 3KD28302NE100 Siemens | 180378255 |
| - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 121 x 126 x 68 mm | - | - | 80A | 80A | 690V AC | 0 | 0 | - | 80A | None | Frame clamp | pressure switch | 68mm | - | - | - | - | - | - | - | - | - | 126mm | 121mm | ||
![]() 3KL71223BA00 Siemens | In Stock | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | 125 | - | Rail connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD44340PE100 Siemens | 2894 |
| - | - | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | 6 | 6 | - | 400 | None | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71224DA00 Siemens | In Stock | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | 125 | - | Rail connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71114AA00 Siemens | In Stock | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | 32 | - | Rail connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD50400QE100 Siemens | 886 |
| - | - | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | 8 | 8 | - | 800 | None | Flat plug-in connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3VA13401AA320AA0 Siemens | In Stock | - | - | - | IP40 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | - | 400 | Rocker lever | Rail connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD90110C Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71533AE02 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71233AA00 Siemens | In Stock | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | 160 | - | Rail connection | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD48420QE100 Siemens | 516 |
| - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 320 x 235 x 166.5 mm | - | - | 800A | 800A | 690V AC | 8 | 8 | - | 800A | Long turning handle | Flat plug-in connection | pressure switch | 166.5mm | - | - | - | - | - | - | - | - | - | 235mm | 320mm | ||
![]() 3KA71823AA01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71413AE00 Siemens | In Stock | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | 315 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71414AE01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |