- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Manufacturer
Siemens Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Compatible with (details) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | For Use With | Maximum Current | Model | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of accessory/spare part | Type of control element | Type of electric connection | Type of electrical connection of main circuit | Series | Type | Depth | Accessory Type | Number of Poles | Throw Configuration | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5SH3535 Siemens | In Stock | - | - | Busbar system 60 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8HP4314 Siemens | In Stock | - | - | Busbar system | - | - | - | - | - | - | - | - | 225A | 225A | - | - | - | - | - | 255A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KC90008CL10 Siemens | In Stock | - | - | - | - | - | - | (W x H x D) 131.2 x 171.2 x 99 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 99mm | - | - | - | - | 171.2mm | - | 131.2mm | ||
![]() 3KC04480QE000AA0 Siemens | 967 |
| - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 379 x 235 x 232.5 mm | - | - | - | - | 800A | 800A | 415V AC | 16 | 16 | - | - | 800A | - | None | - | Rail connection | - | Front wheel drive | 232.5mm | - | - | - | - | 235mm | - | 379mm | ||
![]() 3KC04500RE000AA0 Siemens | 998 |
| - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 565 x 310 x 311.5 mm | - | - | - | - | 1000A | 1000A | 415V AC | 16 | 16 | - | - | 1000A | - | None | - | Rail connection | - | Front wheel drive | 311.5mm | - | - | - | - | 310mm | - | 565mm | ||
![]() 3LD21150TK53 Siemens | In Stock | - | - | - | - | - | - | (W x H x D) 67 x 79 x 349 mm | Red,Yellow | - | - | - | 25A | 25A | 690V AC | - | - | - | - | - | - | - | - | - | - | Emergency stop switch | 349mm | - | - | - | - | 79mm | - | 67mm | ||
![]() 3NY1422 Siemens | In Stock | - | - | Size NH2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories for 3NP5 fuse switch disconnectors | - | - | - | - | - | - | - | - | ||
![]() 3KC04360PE000AA0 Siemens | 933 |
| - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 279 x 164 x 197.2 mm | - | - | - | - | 200A | 200A | 415V AC | 12 | 12 | - | - | 200A | - | None | - | Rail connection | - | Front wheel drive | 197.2mm | - | - | - | - | 164mm | - | 279mm | ||
![]() 3KD9103-4 Siemens | 144336251 |
| - | - | - | - | - | - | - | 3KD | - | Top mounting | - | - | - | - | - | - | - | - | - | - | Other | - | SENTRON | - | - | Auxiliary Switch Module | - | - | - | - | - | - | ||
![]() 3KF9205-0BA00 Siemens | 225378265 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sentron | - | - | Other | - | - | - | 3KF9 | - | - | - | - | - | - | - | - | - | ||
![]() 3LD2084-2GP21 Siemens | 34 |
| - | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | 3LD | - | - | - | 3 | 3P | - | - | - | - | ||
![]() 3LD2164-1TB51-0AB1 Siemens | 17 |
| - | - | - | - | - | - | - | - | 25A | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | 3LD5 | - | - | - | 3 | 3P | - | - | - | - | ||
![]() 3LD2185-5VD21 Siemens | 2524 |
| - | - | IP65 | Other | Built-in device fixed built-in technique | - | - | - | 25A | - | - | - | - | 1 | 1 | SENTRON | 8 | 25 | - | Toggle | - | Frame clamp | 3LD | - | - | - | 6 | 6P | - | - | - | - | ||
![]() 3LD2285-5VD21 Siemens | 2789 |
| - | - | IP65 | Other | Built-in device fixed built-in technique | - | - | - | 32A | - | - | - | - | 1 | 1 | SENTRON | 10 | 32 | - | Toggle | - | Frame clamp | 3LD | - | - | - | 6 | 6P | - | - | - | - | ||
![]() 3LD2586-5VD21 Siemens | 2228 |
| - | - | IP65 | Other | Built-in device fixed built-in technique | - | - | - | 63A | - | - | - | - | 1 | 1 | SENTRON | 19 | 63 | - | Toggle | - | Frame clamp | 3LD | - | - | - | 6 | 6P | - | - | - | - | ||
![]() 8UD1771-2CD01 Siemens | 156504336 |
| - | 3KD size 1 and 2,3KF size 1 | - | - | - | (W x H x D) 84 x 84 x 80 mm | Grey | 3KD Size 1 And 2, 3KF Size 1 | - | - | - | - | - | - | - | SENTRON | - | - | Other | - | - | - | 8UD | Handle with screen | 80mm | Handle With Masking Frame | - | - | IP65 | 84mm | 45mm | 84mm | ||
![]() 3KA71533CD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71513AE04 Siemens | In Stock | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 630 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71114BA00 Siemens | In Stock | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 | - | - | - | Rail connection | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71234DA00 Siemens | In Stock | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160 | - | - | - | Rail connection | - | - | - | - | - | - | - | - | - | - |