- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Manufacturer
Siemens Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Built-in depth | Cable entry | Compatible with (details) | Content | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Maximum Current | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally open contact | Rated permanent current Iu | RoHS-compliant | Type of control element | Type of electrical connection of main circuit | Voltage type | Series | Type | Depth | Number of Poles | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5TE8218 Siemens | In Stock | - | - | 70mm | - | - | - | Other | - | - | - | (W x H x D) 64 x 90 x 27 mm | Grey | - | 32A | 32A | - | - | - | 3 | - | - | - | - | AC | - | - | 27mm | - | 90mm | - | 64mm | ||
![]() 3NY1910 Siemens | In Stock | - | - | - | - | Handle insert with switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories for 3NP5 fuse switch disconnectors | - | - | - | 1m | - | ||
![]() 5SV89061KK Siemens | In Stock | - | - | - | - | Current transformer 210 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3NP5060-0EB86 Siemens | 651 |
| - | - | Other | - | 1pc(s) | - | IP00 | - | - | (W x H x D) 134 x 196 x 161.5 mm | - | 160A | 160A | 160A | 690V AC | - | - | - | 160A | Yes | Cover grip | Clamp bracket | - | 3NP5 | Auxiliary switch on the switch disconnectors: 1S+1Ö, auxiliary switch on the fuse monitoring: 1S+1Ö | 161.5mm | 3 | 196mm | - | 134mm | ||
![]() 3KL71513AA00 Siemens | In Stock | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | 630 | - | - | Rail connection | - | - | - | - | - | - | - | - | ||
![]() 3KA71424DD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD28342ME400 Siemens | 180378275 |
| - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | - | 80 | - | None | Frame clamp | - | - | - | - | - | - | - | - | ||
![]() 3KL71523AE00 Siemens | In Stock | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD38400NE100 Siemens | 2470 |
| - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | - | 250 | - | None | Flat plug-in connection | - | - | - | - | - | - | - | - | ||
![]() 3KC04520RE000AA0 Siemens | 924 |
| - | - | - | - | - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 565 x 310 x 311.5 mm | - | - | 1250A | 1250A | 415V AC | 16 | 16 | - | 1250A | - | None | Rail connection | - | - | Front wheel drive | 311.5mm | - | 310mm | - | 565mm | ||
![]() 3LD21100TK05 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | (W x H x D) 46 x 72 x 63 mm | - | - | 25A | 25A | 690V AC | - | - | - | - | - | - | - | - | - | pressure switch | 63mm | - | 72mm | - | 46mm | ||
![]() 3LD28480TK53 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | (W x H x D) 71 x 105 x 383 mm | Red,Yellow | - | 125A | 125A | 690V AC | - | - | - | - | - | - | - | - | - | Emergency stop switch | 383mm | - | 105mm | - | 71mm | ||
![]() 3KA71834AA02 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 8UC62106BD-ZA04 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71554AE01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71814AA51 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71813CA51 Siemens | In Stock | - | - | - | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | 630 | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71833AA01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD28442ME100 Siemens | 180378275 |
| - | - | - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | - | 80 | - | None | Frame clamp | - | - | - | - | - | - | - | - | ||
![]() 3KL52401AB01-ZA01 Siemens | In Stock | - | - | - | - | - | - | - | IP00 | - | Built-in device fixed built-in technique | - | - | - | - | - | - | 0 | 0 | - | 125 | - | Other | Other | - | - | - | - | - | - | - | - |