- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Manufacturer
Siemens Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Built-in depth | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Maximum Current | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Number of contacts as normally open contact | Range | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage type | Series | Type | Power Rating | Depth | Number of Poles | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5TE25120 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Grey | - | 63A | 63A | 400V AC | 0 | 2 | - | - | 63.0A | - | - | - | - | Screw connector | - | - | - | - | - | - | ||
![]() 3KC04162ME000AA0 Siemens | 2010 |
| - | - | - | - | - | - | - | (W x H x D) 237.6 x 119 x 84.5 mm | - | - | 16A | 16A | 415V AC | 0 | 0 | - | - | 16A | - | - | - | - | Front wheel drive | - | 84.5mm | - | - | 119mm | 237.6mm | ||
![]() 3KC04222ME000AA0 Siemens | 2184 |
| - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 237.6 x 119 x 84.5 mm | - | - | 32A | 32A | 415V AC | 0 | 0 | - | - | 32A | None | Frame clamp | - | - | Front wheel drive | - | 84.5mm | - | - | 119mm | 237.6mm | ||
![]() 3KC03302NE000AA0 Siemens | 2065 |
| - | - | - | - | - | - | - | (W x H x D) 255.6 x 126 x 84.5 mm | - | - | 100A | 100A | 415V AC | 0 | 0 | - | - | 100A | - | - | - | - | Front wheel drive | - | 84.5mm | - | - | 126mm | 255.6mm | ||
![]() 3LD21150TK51 Siemens | In Stock | - | - | - | - | - | - | - | - | (W x H x D) 67 x 79 x 349 mm | Black | - | 25A | 25A | 690V AC | - | - | - | - | - | - | - | - | - | Step Switches | - | 349mm | - | - | 79mm | 67mm | ||
![]() 3KC04540RE000AA0 Siemens | 743 |
| - | - | - | - | - | - | - | (W x H x D) 565 x 310 x 311.5 mm | - | - | 1600A | 1600A | 415V AC | 16 | 16 | - | - | 1600A | - | - | - | - | Front wheel drive | - | 311.5mm | - | - | 310mm | 565mm | ||
![]() 5TE8114 Siemens | 120420289 |
| - | DIN Rail | 70mm | - | - | - | - | (W x H x D) 18 x 90 x 77 mm | Grey | 20A | 20A | 20A | - | - | - | - | SENTRON | - | - | - | - | 5TE | - | - | 77mm | 1P | - | 90mm | 18mm | ||
![]() 5TE8118 Siemens | 88336257 |
| - | - | 70mm | Other | - | - | - | (W x H x D) 64 x 90 x 27 mm | Grey | 20A | 20A | 20A | - | - | - | 3 | - | - | - | - | AC | Sentron | - | - | 27mm | 3P | - | 90mm | 64mm | ||
![]() 5TE25130 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Grey | - | 63A | 63A | 400V AC | 0 | 3 | - | - | 63.0A | - | - | - | - | Screw connector | - | - | - | - | - | - | ||
![]() 3KD26302ME100 Siemens | 160336258 |
| - | - | - | - | - | - | - | (W x H x D) 94 x 119 x 68 mm | - | - | 63A | 63A | 690V AC | 0 | 0 | - | - | 63A | - | - | - | - | pressure switch | - | 68mm | - | - | 119mm | 94mm | ||
![]() 3KD22342ME100 Siemens | 160336258 |
| - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 103.3 x 119 x 69.5 mm | - | - | 32A | 32A | 690V AC | 0 | 0 | - | - | 32A | None | Frame clamp | - | - | pressure switch | - | 69.5mm | - | - | 119mm | 103.3mm | ||
![]() 5TE5804 Siemens | In Stock | - | - | - | 64mm | - | - | - | - | (W x H) 18 mm x 90 mm | Grey | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 90mm | 18mm | ||
![]() 3KF53630LF11 Siemens | 508 |
| - | - | - | - | - | - | - | (W x H x D) 395 x 270 x 262 mm | - | - | 630A | 630A | 690V AC | - | - | - | - | 630A | - | - | - | - | Switch disconnectors with fuses 3 KF | - | 262mm | - | - | 270mm | 395mm | ||
![]() 3KD38340PE100 Siemens | 2999 |
| - | Surface Mount | - | - | - | - | - | (W x H x D) 198.5 x 164 x 95 mm | - | 250A | 250A | 250A | 690V AC | 6 | 6 | - | SENTRON | 250A | - | - | - | 3KD | pressure switch | 12W | 95mm | 3P | IP00, IP20 | 164mm | 198.5mm | ||
![]() 3KC03460QE000AA0 Siemens | 549 |
| - | - | - | - | - | - | - | (W x H x D) 319 x 235 x 232.5 mm | - | - | 630A | 630A | 415V AC | 16 | 16 | - | - | 630A | - | - | - | - | Front wheel drive | - | 232.5mm | - | - | 235mm | 319mm | ||
![]() 3KD22442ME400 Siemens | 160336258 |
| - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 121.3 x 119 x 69.5 mm | - | - | 32A | 32A | 690V AC | 0 | 0 | - | - | 32A | None | Frame clamp | - | - | pressure switch | - | 69.5mm | - | - | 119mm | 121.3mm | ||
![]() 3KD26322ME100 Siemens | 160336258 |
| - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 94 x 119 x 87 mm | - | - | 63A | 63A | 690V AC | 0 | 0 | - | - | 63A | Long turning handle | Frame clamp | - | - | pressure switch | - | 87mm | - | - | 119mm | 94mm | ||
![]() 3KC04302NE000AA0 Siemens | 2807 |
| - | - | - | - | - | - | - | (W x H x D) 309.6 x 126 x 84.5 mm | - | - | 100A | 100A | 415V AC | 0 | 0 | - | - | 100A | - | - | - | - | Front wheel drive | - | 84.5mm | - | - | 126mm | 309.6mm | ||
![]() 3KC03520RE000AA0 Siemens | 960 |
| - | - | - | - | - | - | - | (W x H x D) 475 x 310 x 311.5 mm | - | - | 1250A | 1250A | 415V AC | 16 | 16 | - | - | 1250A | - | - | - | - | Front wheel drive | - | 311.5mm | - | - | 310mm | 475mm | ||
![]() 3KD16442ME100 Siemens | 160336258 |
| - | - | - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 121.3 x 119 x 69.5 mm | - | - | 16A | 16A | 690V AC | 0 | 0 | - | - | 16A | None | Frame clamp | - | - | pressure switch | - | 69.5mm | - | - | 119mm | 121.3mm |