- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Manufacturer
Siemens Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Compatible with (details) | Content | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | For Use With | Maximum Current | Model | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | RoHS-compliant | Type of accessory/spare part | Type of control element | Type of electrical connection of main circuit | Series | Type | Depth | Accessory Type | Number of Poles | Throw Configuration | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3LD21150TK51 Siemens | In Stock | - | - | - | - | - | - | - | (W x H x D) 67 x 79 x 349 mm | Black | - | - | - | 25A | 25A | 690V AC | - | - | - | - | - | - | - | - | - | - | Step Switches | 349mm | - | - | - | 79mm | - | 67mm | ||
![]() 3LD2184-2GP21 Siemens | 99378257 |
| - | - | - | IP65 | Other | Built-in device fixed built-in technique | - | - | - | 25A | - | - | - | - | 1 | 1 | SENTRON | 8 | 25 | - | - | Toggle | Frame clamp | 3LD | - | - | - | 3 | 3P | - | - | - | ||
![]() 3LD2284-2GP21 Siemens | 99378257 |
| - | - | - | - | - | - | - | - | - | 32A | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | 3LD | - | - | - | 4 | 4P | - | - | - | ||
![]() 5SG7611-0KK06 Siemens | 117378257 |
| - | - | 12pc(s) | - | - | - | (W x H x D) 18 x 70 x 88 mm | - | - | 6A | - | 6A | 6A | 230V | - | - | MINIZED | - | - | Yes | - | - | - | 5SG | - | 88mm | - | 1 | - | 70mm | - | 18mm | ||
![]() 3NJ6940-3BJ13 Siemens | 2334 |
| - | - | 1pc(s) | - | - | - | - | - | - | - | Other | 400A | 400A | - | - | - | SENTRON | - | - | Yes | - | - | - | 3NJ | - | - | - | - | - | - | - | - | ||
![]() 3NJ4123-3BF01 Siemens | 2734 |
| - | - | - | - | - | - | - | - | - | 250A | Fuse switch disconnector | - | - | - | - | - | SENTRON | - | 250 | - | - | - | Screw connection | 3NJ41 | - | - | - | 3 | Single Throw | - | - | - | ||
![]() 5SG7133-8BA50 Siemens | 2117 |
| - | - | 1pc(s) | - | - | - | (W x H x D) 81 x 70 x 90 mm | - | - | 50A | - | 50A | 50A | 400V | - | - | MINIZED | - | - | - | - | - | - | 5SG | - | 90mm | - | 3 | - | 70mm | - | 81mm | ||
![]() 3KC03162ME000AA0 Siemens | 2690 |
| - | - | - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 201.6 x 119 x 84.5 mm | - | - | - | - | 16A | 16A | 415V AC | 0 | 0 | - | - | 16A | - | - | None | Frame clamp | - | Front wheel drive | 84.5mm | - | - | - | 119mm | - | 201.6mm | ||
![]() 5ST3061 Siemens | In Stock | - | - | 5SY (without 5SY compact 1TE) 5SP4,5SL,5TL1,5TE2,5TE8 5SU1 | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 214mm | - | ||
![]() 3KC98336 Siemens | In Stock | - | - | 3KC8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flat connector | 101mm | - | - | - | - | - | - | ||
![]() 3RV29262BA00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3NX2023 Siemens | 59 |
| - | - | - | - | - | - | - | - | LV HRC Base | - | - | - | - | - | - | - | SENTRON | - | - | - | - | - | - | 3NX | - | - | Phase Barrier | - | - | - | - | - | ||
![]() 8UD17310AB15 Siemens | 2771 |
| - | 3VA2 400/630 | - | - | - | - | (W x H x D) 75 x 75 x 76.8 mm | Red,Yellow | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | Handle with screen | 76.8mm | - | - | - | 75mm | - | 75mm | ||
![]() 3NY1103 Siemens | In Stock | - | - | Size NH2 | - | - | - | - | (W x H) 245 mm x 300 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | Blind cover frame | - | - | - | Accessories for 3NP5 fuse switch disconnectors | - | - | - | - | 300mm | - | 245mm | ||
![]() 3NY1212 Siemens | In Stock | - | - | Size NH3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Accessories for 3NP5 fuse switch disconnectors | - | - | - | - | - | - | - | ||
![]() 3KC04460QE000AA0 Siemens | 639 |
| - | - | - | - | - | - | (W x H x D) 379 x 235 x 232.5 mm | - | - | - | - | 630A | 630A | 415V AC | 16 | 16 | - | - | 630A | - | - | - | - | - | Front wheel drive | 232.5mm | - | - | - | 235mm | - | 379mm | ||
![]() 8UD19004DA00 Siemens | 39 |
| - | 3VA1/2 1000 3VA5/6 800 | - | - | - | - | - | - | 3VA1/2 1000 3VA5/6 800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8UD | - | - | Adapter | - | - | - | - | - | ||
![]() 3KC04440QE000AA0 Siemens | 668 |
| - | - | - | IP00 | Other | Built-in device fixed built-in technique | (W x H x D) 379 x 235 x 232.5 mm | - | - | - | - | 500A | 500A | 415V AC | 16 | 16 | - | - | 500A | - | - | None | Rail connection | - | Front wheel drive | 232.5mm | - | - | - | 235mm | - | 379mm | ||
![]() 5TE1330 Siemens | In Stock | - | - | - | - | - | - | - | (W x H x D) 144 x 90 x 92.5 mm | Transparent | - | - | - | 160A | 160A | 690V AC | 0 | 3 | - | - | 160A | - | - | - | - | - | Screw connector | 92.5mm | - | - | - | 90mm | - | 144mm | ||
![]() 3KL71414AE04 Siemens | In Stock | - | - | - | - | IP00 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 315 | - | - | - | - | - | - | - | - | - | - | - | - | - |