- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Manufacturer
Siemens Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Type | Depth | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3KA71833AA03 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KC03262ME000AA0 Siemens | 2867 |
| - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 201.6 x 119 x 84.5 mm | - | 63A | 63A | 415V AC | 0 | 0 | 63A | None | Frame clamp | Front wheel drive | 84.5mm | 119mm | 201.6mm | ||
![]() 3KD04322LG203 Siemens | 104336225 |
| - | IP10 | Other | Built-in device fixed built-in technique | - | - | - | - | - | 2 | 2 | 80 | Short thumb-grip | Frame clamp | - | - | - | - | ||
![]() 3KC03282NE000AA0 Siemens | 2262 |
| - | IP20 | Other | Built-in device fixed built-in technique | (W x H x D) 255.6 x 126 x 84.5 mm | - | 80A | 80A | 415V AC | 0 | 0 | 80A | None | Frame clamp | Front wheel drive | 84.5mm | 126mm | 255.6mm | ||
![]() 5TE24140 Siemens | In Stock | - | - | - | - | - | - | Grey | 40A | 40A | 400V AC | 0 | 4 | 40.0A | - | - | Screw connector | - | - | - | ||
![]() 3KA71333BD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71223BD01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71314AD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71533BD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71533DD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71534CD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71334BD01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71573DD00 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71214BA00 Siemens | In Stock | - | - | IP00 | - | - | - | - | - | - | - | - | - | 100 | - | Rail connection | - | - | - | - | ||
![]() 3KA71844AA01 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KA71843AA03 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KL71823CA01 Siemens | In Stock | - | - | IP00 | - | - | - | - | - | - | - | - | - | 800 | - | - | - | - | - | - | ||
![]() 3KL71834AA01 Siemens | In Stock | - | - | IP00 | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | ||
![]() 3KA71854AA03 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3KD50300QE200 Siemens | 744 |
| - | IP00 | Other | Built-in device fixed built-in technique | - | - | - | - | - | 8 | 8 | 800 | None | Flat plug-in connection | - | - | - | - |