- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Manufacturer
Siemens Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Series | Type | Power Rating | Depth | Voltage | Current | Number of Poles | Throw Configuration | IP Rating | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3LD3040-1TL11 Siemens | 2706 |
| - | - | 3LD3040 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Black | 16A | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | Box | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | 3LD | Switch | - | 380mm | 690V | 16A | 4 | - | - | 60mm | 60mm | ||
![]() 3LD3448-1TK51 Siemens | 2707 |
| - | - | 3LD3448 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Black | - | - | Siemens | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | Short thumb-grip | Frame clamp | 3LD | Switch | - | 380mm | 690V | 63A | - | - | - | 60mm | 47mm | ||
![]() 3LD3448-0TK51 Siemens | 2406 |
| - | - | 3LD3448 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 380 mm | Black | - | - | Siemens | - | 63A | 63A | 690V AC | 0 | 0 | Box | Active | - | 18.5kW | 63A | Short thumb-grip | Frame clamp | 3LD | Switch | - | 380mm | 690V | 63A | - | - | - | 60mm | 36mm | ||
![]() 3LD3454-1TK51 Siemens | 2930 |
| - | - | 3LD3454 | - | - | - | (W x H x D) 47 x 60 x 114 mm | Black | - | - | Siemens | - | 63A | 63A | 690V AC | 1 | 1 | - | Active | - | 18.5kW | 63A | - | - | - | Switch | - | 114mm | 690V | 63A | - | - | - | 60mm | 47mm | ||
![]() 3LD3248-1TK51 Siemens | 2511 |
| - | - | 3LD3248 | - | - | - | (W x H x D) 47 x 60 x 380 mm | Black | 32A | - | Siemens | - | 32A | 32A | 690V AC | 1 | 1 | Box | Active | SENTRON | 9.5kW | 32A | - | - | 3LD | Switch | - | 380mm | 690V | 32A | 3 | - | - | 60mm | 47mm | ||
![]() 3LD3450-0TL11 Siemens | 2010 |
| - | - | 3LD3450 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Black | 63A | +55°C | Siemens | -25°C | 63A | 63A | 690V AC | 0 | 0 | Box | Active | SENTRON | 18.5kW | 63A | Toggle | Frame clamp | 3LD | Switch | - | 114mm | 690V | 63A | 4 | Single Throw | - | 60mm | 49mm | ||
![]() 3LD3350-0TL13 Siemens | 144504332 |
| - | - | 3LD3350 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Red,Yellow | 40A | - | Siemens | - | 40A | 40A | 690V AC | 0 | 0 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD | Switch | - | 114mm | 690V | 40A | 4 | - | - | 60mm | 49mm | ||
![]() 3LD3354-1TL51 Siemens | 168504332 |
| - | - | 3LD3354 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Black | 40A | - | Siemens | - | 40A | 40A | 690V AC | 1 | 1 | Box | Active | SENTRON | 11.5kW | 40A | Short thumb-grip | Frame clamp | 3LD | Switch | - | 114mm | 690V | 40A | 4 | - | - | 60mm | 60mm | ||
![]() 3LD3150-1TL13 Siemens | 2965 |
| - | - | 3LD3150 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Red,Yellow | 25A | - | Siemens | - | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | Toggle | Frame clamp | 3LD | Switch | - | 114mm | 690V | 25A | 4 | - | - | 60mm | 60mm | ||
![]() 3LD3348-0TL53 Siemens | 168504332 |
| - | - | 3LD3348 | - | - | - | (W x H x D) 49 x 60 x 380 mm | Red,Yellow | 40A | - | Siemens | - | 40A | 40A | 690V AC | 0 | 0 | Box | Active | SENTRON | 11.5kW | 40A | - | - | 3LD | Switch | - | 380mm | 690V | 40A | 4 | - | - | 60mm | 49mm | ||
![]() 3LD3354-1TK51 Siemens | 168504332 |
| - | - | 3LD3354 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Black | 40A | - | Siemens | - | 40A | 40A | 690V AC | 1 | 1 | Box | Active | SENTRON | 11.5kW | 40A | Short thumb-grip | Frame clamp | 3LD | Switch | - | 114mm | 690V | 40A | 3 | - | - | 60mm | 47mm | ||
![]() 3LD3050-1TK13 Siemens | 2793 |
| - | - | 3LD3050 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Red,Yellow | 16A | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | - | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | 3LD3 | Switch | - | 114mm | 690V | 16A | 3 | - | - | 60mm | 47mm | ||
![]() 3LD3348-1TK51 Siemens | 2247 |
| - | - | 3LD3348 | - | - | - | (W x H x D) 47 x 60 x 380 mm | Black | 40A | - | Siemens | - | 40A | 40A | 690V AC | 1 | 1 | - | Active | SENTRON | 11.5kW | 40A | - | - | 3LD3 | Switch | - | 380mm | 690V | 40A | 3 | - | - | 60mm | 47mm | ||
![]() 3LD3430-0TL11 Siemens | 2655 |
| - | DIN Rail | 3LD3430 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 77 mm | Black | 63A | +55°C | Siemens | -25°C | 63A | 63A | 690V AC | 0 | 0 | - | Active | SENTRON | 18.5kW | 63A | Toggle | Frame clamp | 3LD | Switch | - | 77mm | 690V | 63A | 4 | Single Throw | - | 60mm | 49mm | ||
![]() 3LD2054-1TL53 Siemens | 50 |
| - | - | 3LD2054 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 67 x 84 x 116.5 mm | Red,Yellow | 16A | +55°C | Siemens | -25°C | 16A | 16A | 690V AC | 0 | 0 | - | Active | SENTRON | 5.5kW | 16A | Short thumb-grip | Frame clamp | 3LD | Switch | - | 116.5mm | 690V | 16A | 4 | - | - | 84mm | 67mm | ||
![]() 3LD3030-1TK11 Siemens | 2231 |
| - | - | 3LD3030 | IP40 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 77 mm | Black | 16A | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | - | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | 3LD3 | Switch | - | 77mm | 690V | 16A | 3 | - | - | 60mm | 47mm | ||
![]() 3LD3440-0TK13 Siemens | In Stock | - | - | - | 3LD3440 | - | - | - | (W x H x D) 36 x 60 x 380 mm | Red,Yellow | - | - | Siemens | - | 63A | 63A | 690V AC | 0 | 0 | - | Active | - | 18.5kW | 63A | - | - | - | Switch | - | 380mm | 690V | 63A | - | - | - | 60mm | 36mm | ||
![]() 3LD3340-1TL13 Siemens | 2309 |
| - | - | 3LD3340 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Red,Yellow | 40A | - | Siemens | - | 40A | 40A | 690V AC | 1 | 1 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD | Switch | - | 380mm | 690V | 40A | 4 | - | - | 60mm | 60mm | ||
![]() 3LD2054-2EP53 Siemens | 21 |
| - | Panel Mount | 3LD2054 | - | - | - | (W x H x D) 67 x 84 x 116.5 mm | Red,Yellow | 16A | - | Siemens | - | 16A | 16A | 690V AC | 1 | 1 | - | Active | - | 5.5kW | 16A | - | - | - | Switch | 7.5kW | 116.5mm | 690V | 16A | 4P | - | IP65 | 84mm | 67mm | ||
![]() 3LD3350-1TL11 Siemens | 2548 |
| - | - | 3LD3350 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Black | 40A | - | Siemens | - | 40A | 40A | 690V AC | 1 | 1 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | 3LD | Switch | - | 114mm | 690V | 40A | 4 | - | - | 60mm | 60mm |