- Current
- Mfr
- Product Status
- Type
- Voltage
- Base Product Number
- Depth
- Dim
- Factory colour
- Height
- Nominal current
- Nominal current - rounded value
Attribute column
Manufacturer
Siemens Disconnect Switch Components
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Degree of protection (IP), front side | Degree of protection (NEMA) | Device construction | Dim | Factory colour | Maximum Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Nominal current | Nominal current - rounded value | Nominal voltage | Number of auxiliary contacts as normally closed contact | Number of auxiliary contacts as normally open contact | Package | Product Status | Range | Rated operation power at AC-3, 400 V | Rated permanent current Iu | Type of control element | Type of electrical connection of main circuit | Voltage, Rating | Series | Type | Power Rating | Depth | Number of Contacts | Voltage | Current | Number of Poles | Throw Configuration | Terminal Type | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3LD3040-1TL11 Siemens | 2706 |
| - | - | 3LD3040 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Black | 16A | - | Siemens | - | - | 16A | 16A | 690V AC | 1 | 1 | Box | Active | SENTRON | 5.5kW | 16A | Toggle | Frame clamp | - | 3LD | Switch | - | 380mm | - | 690V | 16A | 4 | - | - | - | 60mm | - | 60mm | ||
![]() 3LD3354-1TK51 Siemens | 168504332 |
| - | - | 3LD3354 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Black | 40A | - | Siemens | - | - | 40A | 40A | 690V AC | 1 | 1 | Box | Active | SENTRON | 11.5kW | 40A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 114mm | - | 690V | 40A | 3 | - | - | - | 60mm | - | 47mm | ||
![]() 3LD3448-1TK51 Siemens | 2707 |
| - | - | 3LD3448 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 380 mm | Black | - | - | Siemens | - | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 380mm | - | 690V | 63A | - | - | - | - | 60mm | - | 47mm | ||
![]() 3LD3448-0TK51 Siemens | 2406 |
| - | - | 3LD3448 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 380 mm | Black | - | - | Siemens | - | - | 63A | 63A | 690V AC | 0 | 0 | Box | Active | - | 18.5kW | 63A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 380mm | - | 690V | 63A | - | - | - | - | 60mm | - | 36mm | ||
![]() 3LD3350-0TL13 Siemens | 144504332 |
| - | - | 3LD3350 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 49 x 60 x 114 mm | Red,Yellow | 40A | - | Siemens | - | - | 40A | 40A | 690V AC | 0 | 0 | Box | Active | SENTRON | 11.5kW | 40A | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | - | 690V | 40A | 4 | - | - | - | 60mm | - | 49mm | ||
![]() 3LD2405-1TL13 Siemens | 611 |
| - | - | 3LD2405 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 112 x 169 x 94 mm | Red,Yellow | 250A | - | Siemens | - | - | 250A | 250A | 690V AC | 0 | 0 | Box | Active | SENTRON | 110kW | 250A | Toggle | Frame clamp | - | 3LD | Switch | - | 94mm | - | 690V | 250A | 4 | 4P | - | - | 169mm | - | 112mm | ||
![]() 3LD3150-1TL11 Siemens | 2191 |
| - | - | 3LD3150 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Black | 25A | - | Siemens | - | - | 25A | 25A | 690V AC | 1 | 1 | - | Active | SENTRON | 7.5kW | 25A | Toggle | Frame clamp | - | 3LD3 | Switch | - | 114mm | - | 690V | 25A | 4 | - | - | - | 60mm | - | 60mm | ||
![]() 3LD3140-1TL11 Siemens | 2971 |
| - | - | 3LD3140 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 380 mm | Black | 25A | - | Siemens | - | - | 25A | 25A | 690V AC | 1 | 1 | Box | Active | SENTRON | 7.5kW | 25A | Toggle | Frame clamp | - | 3LD | Switch | - | 380mm | - | 690V | 25A | 4 | - | - | - | 60mm | - | 60mm | ||
![]() 3LD2054-2EP53 Siemens | 21 |
| - | Panel Mount | 3LD2054 | - | - | - | (W x H x D) 67 x 84 x 116.5 mm | Red,Yellow | 16A | - | Siemens | - | - | 16A | 16A | 690V AC | 1 | 1 | - | Active | - | 5.5kW | 16A | - | - | - | - | Switch | 7.5kW | 116.5mm | - | 690V | 16A | 4P | - | - | IP65 | 84mm | - | 67mm | ||
![]() 3LD2022-1TL13 Siemens | 56 |
| - | Panel Mount | 3LD2022 | IP65 | Other | Built-in device fixed built-in technique | - | - | 16A | +55°C | Siemens | -25°C | - | - | - | - | 0 | 0 | Box | Active | - | 6 | 16 | Toggle | Frame clamp | 690V ac | 3LD | Switch | 7.5kW | 50mm | - | 690V | 16A | 3P+N | - | Screw | IP65 | - | 49mm | 49mm | ||
![]() 3LD2724-7UK01 Siemens | 839 |
| - | - | 3LD2724 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 141 x 110 x 120.5 mm | Black | 100A | - | Siemens | - | - | 100A | 100A | 690V AC | 0 | 0 | Box | Active | SENTRON | 30kW | 100A | Toggle | Frame clamp | - | 3LD | Switch | - | 120.5mm | - | 690V | 100A | 3 | 3P | - | - | 110mm | - | 141mm | ||
![]() 3LD9340-6B Siemens | 34 |
| - | - | 3LD9340 | - | - | - | - | - | - | - | Siemens | - | Front Mount | - | - | - | - | - | Box | Active | SENTRON | - | - | - | - | - | SENTRON | Auxiliary Contacts | - | - | 2 | - | - | - | - | - | - | - | - | - | ||
![]() 3LD3450-1TK11 Siemens | 2180 |
| - | - | 3LD3450 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Black | - | - | Siemens | - | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | - | 690V | 63A | - | - | - | - | 60mm | - | 47mm | ||
![]() 3LD3450-0TK13 Siemens | 2676 |
| - | - | 3LD3450 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 36 x 60 x 114 mm | Red,Yellow | - | - | Siemens | - | - | 63A | 63A | 690V AC | 0 | 0 | Box | Active | - | 18.5kW | 63A | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | - | 690V | 63A | - | - | - | - | 60mm | - | 36mm | ||
![]() 3LD3450-1TK13 Siemens | 117378269 |
| - | - | 3LD3450 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Red,Yellow | - | - | Siemens | - | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | - | 690V | 63A | - | - | - | - | 60mm | - | 47mm | ||
![]() 3LD3454-1TK53 Siemens | 130420271 |
| - | - | 3LD3454 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 47 x 60 x 114 mm | Red,Yellow | - | - | Siemens | - | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 114mm | - | 690V | 63A | - | - | - | - | 60mm | - | 47mm | ||
![]() 3LD2305-1TL11 Siemens | 622 |
| - | - | 3LD2305 | - | - | - | (W x H x D) 112 x 169 x 94 mm | Black | 160A | +55°C | Siemens | -25°C | - | 160A | 160A | 690V AC | 0 | 0 | Box | Active | SENTRON | 50kW | 160A | - | - | - | 3LD | Switch | - | 94mm | - | 690V | 160A | 4 | - | - | - | 169mm | - | 112mm | ||
![]() 3LD3450-1TL11 Siemens | 2172 |
| - | - | 3LD3450 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Black | - | - | Siemens | - | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | Toggle | Frame clamp | - | 3LD | Switch | - | 114mm | - | 690V | 63A | - | - | - | - | 60mm | - | 60mm | ||
![]() 3LD3454-1TL53 Siemens | 2135 |
| - | - | 3LD3454 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 60 x 60 x 114 mm | Red,Yellow | - | - | Siemens | - | - | 63A | 63A | 690V AC | 1 | 1 | Box | Active | - | 18.5kW | 63A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 114mm | - | 690V | 63A | - | - | - | - | 60mm | - | 60mm | ||
![]() 3LD2514-1TL51 Siemens | 2699 |
| - | - | 3LD2514 | IP65 | Other | Built-in device fixed built-in technique | (W x H x D) 90 x 106 x 468.5 mm | Black | 63A | - | Siemens | - | - | 63A | 63A | 690V AC | 0 | 0 | Box | Active | SENTRON | 18.5kW | 63A | Short thumb-grip | Frame clamp | - | 3LD | Switch | - | 468.5mm | - | 690V | 63A | 3 | 3P | - | - | 106mm | - | 90mm |