- Colour front ring
- Degree of protection (IP)
- Degree of protection (NEMA)
- Material front ring
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- With front ring
- With light source
- Type of control element
- Type of electric connection
- RoHS
Attribute column
Manufacturer
Siemens Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Mounting Feature | Number of Pins | Contact Shape | Shell Material | Housing Material | Insert Material | Brand | Colour front ring | Conductor category | Conductor surface | Contact Materials | Contact Sizes | Core colour | Core identification | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Flame retardant | Lead Free Status / RoHS Status | Low smoke (according to EN 61034-2) | Manufacturer | Material core insulation | Material front ring | Nominal voltage U | Number of Elements | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Outer diameter approx. | Permitted cable outer temperature after assembling without vibration | Rad Hardened | RoHS | Type of control element | Type of electric connection | With front ring | With light source | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Gender | Fastening Type | Subcategory | Contact Type | Pitch | Orientation | Shielding | Ingress Protection | Depth | Shell Finish | Shell Size - Insert | Lead Pitch | Number of Contacts | Housing Color | Note | Shell Size, MIL | Forward Current | Lens Style | Test Current | Forward Voltage | Luminous Intensity | Product Type | Includes | Luminous Flux | Number of LEDs | Features | Contact Mating Length | Product Category | Height | Length | Width | Material Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 54387 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11304BL111NA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | IP67/IP69K | Other | - | - | - | - | - | - | Other | - | - | 0 | 0 | 2 | - | - | - | Non-Compliant | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BL603LA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | IP67/IP69K | Other | - | - | - | - | - | - | Other | - | - | 0 | 2 | 2 | - | - | - | - | Toggle | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BF603BA0-ZX90 Siemens | In Stock | - | - | - | - | Free Hanging (In-Line) | -- | - | Circular | Aluminum Alloy | - | -- | - | Other | - | - | - | 20 | - | - | IP67/IP69K | Other | - | - | -- | - | - | - | Other | - | - | 0 | 0 | 1 | - | - | - | - | Toggle | - | Yes | No | -65°C ~ 150°C | Bulk | Military, MIL-DTL-38999 Series II, JT | Active | -- | - | Plug Housing | For Female Sockets | 26 | - | - | - | - | - | Bayonet Lock | - | Crimp | - | D | Unshielded | Environment Resistant | - | Cadmium over Nickel | 16-26 | - | - | -- | Contacts Not Included | -- | - | - | - | - | - | - | -- | - | - | Coupling Nut | - | - | - | - | - | -- | - | ||
![]() 3SU11502BF601FA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | IP67/IP69K | Other | - | - | - | - | - | - | Other | - | - | 0 | 1 | 1 | - | - | - | - | Toggle | Screw connection | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BM601NA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BL601NA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | IP67/IP69K | Other | - | - | - | - | - | - | Other | - | - | 0 | 0 | 2 | - | - | - | - | Toggle | Screw connection | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BL601LA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11002BM603NA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | IP67/IP69K | Other | - | - | - | - | - | - | Plastic | - | - | 0 | 0 | 2 | - | - | - | - | Toggle | Spring clamp connection | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BF601BA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | IP67/IP69K | Other | - | - | - | - | - | - | Other | - | - | 0 | 0 | 1 | - | - | - | - | Toggle | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11502BF601MA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | IP67/IP69K | Other | - | - | - | - | - | - | Other | - | - | 0 | 1 | 1 | - | - | - | - | Toggle | Screw connection | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BL603NA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Sunbank / Souriau | Other | - | - | - | - | - | - | IP67/IP69K | Other | 25 | - | - | - | Sunbank | - | Other | - | - | 0 | 0 | 2 | - | - | - | - | Toggle | Spring clamp connection | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | Circular MIL Spec Backshells | - | - | - | - | - | ||
![]() 3SU11502BL601LA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11005BF113FA0-ZX90 Siemens | In Stock | - | - | - | Surface Mount | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | 900 µm | - | - | - | - | - | - | - | 15 mA | Colored, Diffused | 5 mA | 3.2 V | 180 mcd | - | - | 400 mlm | 1 | - | - | - | - | 1.7 mm | - | - | - | ||
![]() 3SU11302BF603MA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | Class 5 = flexible | Bare | - | - | Several | Colour | IP67/IP69K | Other | - | No | - | No | - | Polyvinyl chloride (PVC) | Other | 24 | - | 0 | 1 | 1 | 4.3 | -25 - 90 | - | - | Toggle | Spring clamp connection | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11502BF601BA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11032BF601BA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | IP67/IP69K | Other | - | - | - | - | DALE RESISTOR | - | Plastic | - | - | 0 | 0 | 1 | - | - | - | NO | Toggle | Screw connection | Yes | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BM601LA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | IP67/IP69K | Other | - | - | - | - | DALE RESISTOR | - | Other | - | - | 0 | 2 | 2 | - | - | - | YES | Toggle | Screw connection | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11002BF601BA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11504BF111BA0-ZX90 Siemens | In Stock | - | - | Gold | Through Hole | - | - | - | - | - | Plastic | - | - | Other | - | - | Bronze | - | - | - | IP67/IP69K | Other | - | - | - | - | - | - | Other | - | - | 0 | 0 | 1 | - | - | - | Compliant | - | - | Yes | No | - | Bulk | - | - | - | Solder | Male Pin | - | 38 | - | - | Black | 1 | Male | - | - | - | 2.54 mm | - | - | - | - | - | - | 2.54 mm | 38 | Black | - | - | - | - | - | - | - | - | - | - | - | - | 5.842 mm | - | 3.5 mm | 96.1 mm | 2.29 mm | - | Lead Free |