- Colour front ring
- Degree of protection (IP)
- Degree of protection (NEMA)
- Material front ring
- Number of contacts as change-over contact
- Number of contacts as normally closed contact
- Number of contacts as normally open contact
- With front ring
- With light source
- Type of control element
- Type of electric connection
- RoHS
Attribute column
Manufacturer
Siemens Rocker Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Material | Weight | Shape | Package Cooled | Material Finish | Approvals | Brand | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | Factory Pack QuantityFactory Pack Quantity | Illuminated | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material front ring | Material quality | Model | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | RoHS | Surface protection | Type of control element | Type of electric connection | Type of fastening | Voltage Rated | With front ring | With light source | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Color | Applications | Gender | Capacitance | Subcategory | Number of Contacts | Lead Spacing | Contact Style | Insulation Resistance | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Lead Style | Product Type | Capacity | Thermal Resistance @ Natural | Contact Configuration | Power Dissipation @ Temperature Rise | Features | Product Category | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU11502BF603MA0-ZX90 Siemens | In Stock | - | - | Screw | - | - | - | 22.679619 g | - | - | - | - | - | Other | IP67/IP69K | Other | - | - | - | - | - | Other | - | - | 0 | 1 | 1 | Compliant | - | Toggle | Spring clamp connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.35 mm | - | 139.7 mm | 101.6 mm | - | - | ||
![]() 3SU11002BM601NA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | IP67/IP69K | Other | - | - | - | - | - | Plastic | - | - | 0 | 0 | 2 | Non-Compliant | - | Toggle | Screw connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11004BF111BA0-ZX90 Siemens | In Stock | - | - | - | - | - | Aluminum | - | Square, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | - | Black | IP67/IP69K | Other | - | - | - | - | - | Plastic | - | - | 0 | 0 | 1 | - | - | - | - | - | - | Yes | No | - | - | pushPIN™ | - | - | Active | - | - | - | Top Mount | - | - | - | - | - | - | - | - | - | Push Pin | 0.984 (25.00mm) | 8.79°C/W @ 100 LFM | - | - | - | -- | - | -- | - | - | - | -- | - | - | 1.772 (45.00mm) | 1.772 (45.00mm) | - | - | ||
![]() 5TG7145 Siemens | 126378274 |
| - | - | - | - | Plastic | - | - | - | - | UL | - | - | - | - | - | No | - | Thomas & Betts | 52151CV1234EP | - | Thermoplastic | Two-part rocker | - | - | - | No | Other | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | 21 Cubic Inches | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | ||
![]() 54522 Siemens | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 25V | - | - | -55°C ~ 125°C | Tape & Reel (TR) | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±10% | - | 1 (Unlimited) | C0G, NP0 | - | - | - | RF, Microwave, High Frequency | - | 120pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | - | - | 0.057 (1.45mm) | - | ||
![]() 3SU11302BM603NA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | IP67/IP69K | Other | - | - | - | - | - | Other | - | - | 0 | 0 | 2 | - | - | Toggle | Spring clamp connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11502BL603LA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | IP67/IP69K | Other | - | - | - | - | - | Other | - | - | 0 | 2 | 2 | - | - | Toggle | Spring clamp connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11004BF113BA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | UL;CSA | - | Black | IP67/IP69K | Other | - | No | - | Killark-Hubbell Electrical Products | - | Plastic | - | - | 0 | 0 | 1 | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1NC;1NO | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11002BL603NA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | IP67/IP69K | Other | - | - | - | Klockner-Moeller, Div of Eaton | DILR40(208V60HZ) | Plastic | - | - | 0 | 0 | 2 | - | - | Toggle | Spring clamp connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11502BM601LA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11504BF113BA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | IP67/IP69K | Other | - | - | - | - | - | Other | - | - | 0 | 0 | 1 | Compliant | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11504BF013PA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Other | IP67/IP69K | Other | - | - | - | - | - | Other | - | - | 0 | 2 | 0 | Compliant | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | Plug | - | - | - | Female | - | - | 6 | - | Socket | 5 GΩ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11002BL603LA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | IP67/IP69K | Other | - | - | - | - | - | Plastic | - | - | 0 | 2 | 2 | - | - | Toggle | Spring clamp connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11002BL601NA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | IP67/IP69K | Other | - | - | - | - | - | Plastic | - | - | 0 | 0 | 2 | - | - | Toggle | Screw connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11002BM603LA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | TE Connectivity / DEUTSCH | Black | IP67/IP69K | Other | 1 | - | - | TE Connectivity | - | Plastic | - | - | 0 | 2 | 2 | Details | - | Toggle | Spring clamp connection | - | - | Yes | No | - | - | EN2997 | - | - | - | - | - | - | - | - | - | - | - | Circular Connectors | - | - | - | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | Circular MIL Spec Connector | - | - | - | - | - | - | - | - | ||
![]() 3SU11002BF603MA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WRG32F2FBBNN Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens Building Technologies | WRG32F2FBBNN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11502BM603NA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11002BM601LA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | IP67/IP69K | Other | - | - | - | - | - | Plastic | - | - | 0 | 2 | 2 | - | - | Toggle | Screw connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11004BF113FA0-ZX90 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Black | IP67/IP69K | Other | - | - | - | - | - | Plastic | - | - | 0 | 1 | 1 | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |