- Content
- Depth
- Dim
- Features
- Height
- Housing Material
- Operating Temperature
- RoHS-compliant
- Series
- Type
- Width
- Max. temperature
Attribute column
Manufacturer
Siemens Rotary Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Supplier Device Package | Material | Housing Material | Shell Material, Finish | Shield Material | (Ø) | Adjustment range (amperage) | Amperage adjustment range (max.) | Compatible with | Contact Materials | Content | Dim | Ethernet Connector Type | Factory colour | Max. temperature | Maximum Current | Mfr | Min. temperature | No. of pins | Package | Product Status | RoHS | RoHS-compliant | Switching voltage (max.) | Type of accessory/spare part | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Series | Tolerance | Part Status | Termination | Connector Type | Type | Resistance | Number of Positions | Composition | Number of Rows | Gender | Power Rating | Voltage - Supply | Orientation | Shielding | Ingress Protection | Depth | Output | Contact Finish | Termination Style | Output Type | Number of Ports | Accuracy | Operating Pressure | Pressure Type | Port Style | Port Size | Number of Positions/Contacts | LED Color | Tab Direction | Maximum Pressure | Index Angle | Convert From (Adapter End) | Convert To (Adapter End) | Number of Holes | Gauge | Features | IP Rating | Height | Length | Width | Contact Finish Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3VA9988-0AA21 Siemens | 8 |
| - | - | Cylinder | - | - | -- | - | - | - | - | - | 10 A (max) | 10A | Siemens | - | 1pc(s) | (W x H x D) 14 x 56 x 30 mm | - | - | - | 10A | - | - | 2-pin | - | - | - | Yes | 600V AC | Other | - | - | -40°C ~ 105°C | MediaSensor™ | - | Active | - | - | 3VA9988-0AA21 | - | - | - | - | - | - | 5V | - | - | - | 30mm | 0.5 V ~ 4.5 V | - | Packard, 3 Pin | Analog Voltage | - | ±0.5% | 200 PSI (1378.95 kPa) | Absolute | Threaded | Male - M10 x 1.0 | - | - | - | -- | - | - | - | - | - | Amplified Output, Temperature Compensated | - | 56mm | - | 14mm | - | - | - | ||
![]() 3VA9988-0AA23 Siemens | 121462317 |
| - | - | Cylinder | - | - | -- | - | - | - | - | - | - | - | - | - | 1pc(s) | (W x H x D) 7 x 56 x 30 mm | - | - | +60°C | 0.3A | - | -20°C | - | - | - | - | Yes | - | Other | - | - | -40°C ~ 105°C | MediaSensor™ | - | Active | - | - | 3VA9988-0AA23 | - | - | - | - | - | - | 8 V ~ 30 V | - | - | - | 30mm | 1 V ~ 5 V | - | Deutsch, 3 Pin | Analog Voltage | - | ±0.5% | 100 PSI (689.48 kPa) | Vented Gauge | Threaded | Female - 7/16 (11.11mm) UNF | - | - | - | -- | - | - | - | - | - | Amplified Output, Temperature Compensated | - | 56mm | - | 7mm | - | - | - | ||
![]() 3SB3500-2LA41 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SB3500-2DA61 Siemens | In Stock | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ° | - | - | - | - | - | - | - | 53 mm | 28.5 mm | - | - | - | ||
![]() 3SB3500-2DA41 Siemens | In Stock | - | - | - | - | - | 2 | - | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | 350 V | 350 V | - | - | 5 % | - | - | - | - | 9.1 kΩ | 3 | Carbon Composition | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 ° | - | - | - | - | - | - | - | 53 mm | 28.5 mm | - | Unknown | - | ||
![]() 3SB3500-2EA11-0PA0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SB35002DA21 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU19500GB800AA0 Siemens | 36 |
| - | Cable Mount | - | - | - | - | Metal | - | - | - | 29.45mm | - | - | - | - | 1pc(s) | (Ø x H) 29.45 mm x 11.7 mm | RJ45 Connector | Silver | +70°C | - | Siemens | -25°C | - | Box | Active | - | Yes | - | - | - | - | -25°C ~ 70°C | SIRIUS ACT | - | - | Solder | Jack | 3SU1950-0GB80-0AA0 | - | - | - | 1 | Female | - | - | Straight | Shielded | IP65 - Dust Tight, Water Resistant | 40mm | - | - | - | - | 1 | - | - | - | - | - | 8p8c (RJ45, Ethernet) | Does Not Contain LED | User Selectable | - | - | - | - | - | - | - | IP65 | 11.7mm | - | - | - | - | Cat5e | ||
![]() 3SB35002LA61 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 | 14 | - | - | - | - | - | - | - | - | ||
![]() 3SU19000GB100AA0 Siemens | 30 |
| - | Cable Mount | - | - | - | - | Plastic | - | - | - | 29.45mm | - | - | - | - | 1pc(s) | (Ø x H) 29.45 mm x 11.7 mm | RJ45 Connector | Black | +70°C | - | Siemens | -25°C | - | Box | Active | - | Yes | - | - | - | - | -25°C ~ 70°C | SIRIUS ACT | - | - | - | - | 3SU1900-0GB10-0AA0 | - | - | - | - | Female | - | - | Straight | Unshielded | IP65 - Dust Tight, Water Resistant | 40mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Jack, 8p8c (RJ45) | Jack, 8p8c (RJ45) | - | - | Backshell | IP65 | 11.7mm | - | - | - | - | Cat5e |