- Approval Agency
- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Features
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
Attribute column
Manufacturer
Siemens Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | Illuminated | Material front ring | Maximum Current | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Type of control element | Type of electric connection | Voltage Rating AC | Voltage Rating DC | With front ring | With light source | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Terminal Type | Angle of Throw | Depth Behind Flange | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SU11502BM601LA0 Siemens | 71 |
| - | Panel Mount | 3SU1150 | Other | IP67/IP69K | Other | 10,000,000 Cycles | Yes | Other | 10A | Siemens | 0 | 2 | 2 | Bulk | Active | Toggle | Screw connection | 500 V | 500 V | Yes | No | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | CCC, CE, CSA, EAC, UL | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 100,000 Cycles | Screw | 45° | 71.70mm | - | IP66, IP67, IP69K | ||
![]() 52SA2GABK0J6 Siemens | 2568 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-3NC/1NO | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 49SAS02 Siemens | 2767 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | -35°C ~ 70°C | - | Standard | 3 | - | - | Screw Terminal | cULus | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | 2,000,000 Cycles | - | - | - | - | - | ||
![]() 49SAS09 Siemens | 2697 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | -35°C ~ 70°C | - | Standard | 3 | - | - | Screw Terminal | cULus | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | 2,000,000 Cycles | - | - | - | - | - | ||
![]() 52SB2AABK5 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-NO | Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SB2AABJ0K6 Siemens | 2509 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-3NO/1NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SB2BABJ2K2J4 Siemens | 2381 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SB2GDBJ2K2 Siemens | 2130 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() US2:52SA7AG9A0B Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | 120 VAC | - | Illuminated | - | - | - | - | - | - | ||
![]() US2:52SA2BABA2J1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | 5PST-3NC/2NO | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() US2:52SA7AGAA0B Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | 120 VAC | - | Illuminated | - | - | - | - | - | - | ||
![]() 52SA2ACBA1 Siemens | 2194 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SA2HABJ2K2 Siemens | 2270 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 4 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SX2CABA1 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SA2AABA1P Siemens | 2998 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SX2CABA2 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SX2AABA1 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SX2AABA1M48 Siemens | 44 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() US2:52SB2BABA2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 3SU11502BF601FA0 Siemens | 34 |
| - | Panel Mount | 3SU1150 | Other | IP67/IP69K | Other | 10,000,000 Cycles | Yes | Other | 10A | Siemens | 0 | 1 | 1 | Box | Active | Toggle | Screw connection | 500 V | 500 V | Yes | No | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | CCC, CE, CSA, EAC, UL | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | Screw | 90° | 71.70mm | - | IP66, IP67, IP69K |