- Approval Agency
- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Features
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
Attribute column
Manufacturer
Siemens Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating AC | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52SA2CABJ0K0 Siemens | 11 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2AABJ3K4 Siemens | 2070 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52SX2CCBA1 Siemens | In Stock | - | - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2AABA0 Siemens | 2123 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SX2GDBA2 Siemens | 2875 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SW2GABJ2K1 Siemens | 2843 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-2NC/1NO | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2AABJ1 Siemens | 31 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | SPST-NC | On-Off | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2GDN Siemens | 24 |
| - | - | - | Siemens | - | Active | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2AABK2 Siemens | 2630 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO | Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SX2GABA2 Siemens | 2984 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SB2CCBA2 Siemens | In Stock | - | - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | - | - | - | Non-Illuminated | - | - | - | ||
![]() 49SASB2 Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2BABA2 Siemens | 2932 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2BABJ1K0 Siemens | 2669 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2AABM48 Siemens | 31 |
| - | - | - | Siemens | - | Active | - | - | - | Standard | 2 | - | - | - | - | - | - | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2BA4K0J1 Siemens | 2601 |
| - | - | - | Siemens | - | Active | - | - | - | Standard | 3 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SW2AABK1 Siemens | 13 |
| - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 10A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | SPST-NO | Off-On | - | - | Non-Illuminated | Non-Illuminated | - | - | - | ||
![]() 52SX2AABK5 Siemens | In Stock | - | - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-NO | Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52SX2AABJ5 Siemens | In Stock | - | - | Panel Mount | - | Siemens | - | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 3PST-NC | On-Off | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() 52SX2AABK2 Siemens | 13 |
| - | Panel Mount | - | Siemens | Box | Active | 110 V | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO | Off-On | - | - | - | Non-Illuminated | - | - | - |