- Approval Agency
- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Features
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
Attribute column
Manufacturer
Siemens Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Number of Pins | Material | Shape | Package Cooled | Material Finish | Cable Types | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | For Use With/Related Products | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Voltage | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Side 1 Gender | Side 2 Gender | Type of control element | Type of electric connection | Voltage Rating AC | With front ring | With light source | Operating Temperature | Series | Part Status | Connector Type | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Current Rating | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Attachment Method | Height Off Base (Height of Fin) | Thermal Resistance @ Forced Air Flow | Illumination | Mechanical Life | Depth Behind Flange | Module/Board Type | Thermal Resistance @ Natural | Power Dissipation @ Temperature Rise | Features | IP Rating | Diameter | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52SX2AABJ5 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | 110 V | - | - | -35°C ~ 70°C | - | - | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | 3PST-NC | On-Off | Circular - 30.00mm Dia | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SX2AABK2 Siemens | 13 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | 110 V | - | - | -35°C ~ 70°C | - | - | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | DPST-NO | Off-On | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SW2ACBK1 Siemens | 13 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | 110 V | - | - | -35°C ~ 70°C | - | - | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | SPST-NO | Off-Mom | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2GABJ2K0A1 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | 110 V | - | - | -35°C ~ 70°C | - | - | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | 5PST-3NC/2NO | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 49SAS01X637 Siemens | 2102 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 49SAS06 Siemens | 2528 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2AABA1 Siemens | 2888 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | 110 V | - | - | -35°C ~ 70°C | - | - | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SX2ACBK1 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | 110 V | - | - | -35°C ~ 70°C | - | - | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | SPST-NO | Off-Mom | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2BDBK5J2 Siemens | 2139 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | 5PST-3NO/2NC | On-Off, Off-On | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2BDBK1J0 Siemens | 2126 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2AABK1X200 Siemens | 12 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | 110 V | - | - | -35°C ~ 70°C | - | - | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | SPST-NO | Off-On | Circular - 30.00mm Dia | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SA2BABR2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SB2HABJ3K4 Siemens | 2121 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | 110 V | - | - | -35°C ~ 70°C | - | - | - | Standard | 4 | 60A (AC) | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SX2AABJ2 Siemens | 2643 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | 110 V | - | - | -35°C ~ 70°C | - | - | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | DPST-NC | On-Off | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SX2AABJ0 Siemens | 13 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | 110 V | - | - | -35°C ~ 70°C | - | - | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | SPST-NC | On-Off | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 52SB2GABA2 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | 110 V | - | - | -35°C ~ 70°C | - | - | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | - | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11002BM601LA0-ZY10 Siemens | In Stock | - | - | - | - | Aluminum | Rectangular, Fins | Assorted (BGA, LGA, CPU, ASIC...) | Blue Anodized | - | Black | IP67/IP69K | 13 | - | - | - | - | Plastic | - | - | 0 | 2 | 2 | - | - | - | - | Toggle | Screw connection | - | Yes | No | - | pushPIN™ | Active | - | Top Mount | - | - | - | - | - | - | - | - | - | - | - | Push Pin | 0.230 (5.84mm) | 22.48°C/W @ 100 LFM | - | - | - | - | -- | -- | - | - | -- | 1.450 (36.83mm) | 2.267 (57.60mm) | ||
![]() 3SU11002BL603LA0-ZY12 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Black | IP67/IP69K | 13 | - | ChipProg+, ChipProg-40, ChipProg-48, ChipProg-G4 | - | - | Plastic | - | - | 0 | 2 | 2 | - | - | - | - | Toggle | Spring clamp connection | - | Yes | No | - | -- | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Socket Module - SOIC | - | - | - | - | - | - | - | ||
![]() 3SU11002BL601NA0-ZY15 Siemens | In Stock | - | - | - | 19 | - | - | - | - | PUR | Black | IP67/IP69K | 13 | - | - | Murrelektronik | 7000-23351-4520400 | Plastic | 125 VAC/125 VDC | - | 0 | 0 | 2 | - | - | Female | Flying Leads | Toggle | Screw connection | - | Yes | No | - | - | - | Right Angle Female to Flying Leads, 19-pole, M23 | - | - | - | - | 7.5 Amps | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IP67 | - | 4 Meters | - | ||
![]() 3SU11504BF113FA0-ZY19 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Other | IP67/IP69K | 13 | - | - | Klockner-Moeller, Div of Eaton Corp. | DILEM-10(24V50/60HZ) | Other | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |