- Approval Agency
- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Features
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
Attribute column
Manufacturer
Siemens Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Colour front ring | Construction type lens | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | ElectricalLife | Illuminated | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of Keys | Package | Product Status | RoHS | Type of control element | Type of electric connection | Voltage Rating AC | Voltage Rating DC | With front ring | With light source | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Actuator Type | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Index Angle | Angle of Throw | Depth Behind Flange | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3SB3500-3VA41 Siemens | 31 |
| - | - | - | - | - | - | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | 3SB3 | - | 3 | - | - | - | - | Long Handle | - | - | - | - | - | - | - | 50 ° | 50° | - | - | - | ||
![]() 3SU11502CF601BA0 Siemens | In Stock | - | - | - | Other | - | IP67/IP69K | - | Other | - | - | Cutler Hammer, Div of Eaton Co | XTAE009B10H004 | Other | - | - | - | 0 | 0 | 1 | - | - | - | - | - | Screw connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11502CM601NA0 Siemens | 21 |
| - | Panel Mount | Other | - | IP67/IP69K | - | Other | 10,000,000 Cycles | - | Miscellaneous | BC116A | Other | - | Siemens | - | 0 | 0 | 2 | - | Bulk | Active | - | - | Screw connection | 500 V | 500 V | Yes | No | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | CCC, CE, CSA, EAC, UL | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 49.70mm | - | - | ||
![]() 3SU11002BL603NA0-ZY10 Siemens | In Stock | - | - | - | Black | - | IP67/IP69K | - | 13 | - | - | - | - | Plastic | - | - | - | 0 | 0 | 2 | - | - | - | - | Toggle | Spring clamp connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11002BM601LA0-ZY11 Siemens | In Stock | - | - | - | Black | - | IP67/IP69K | - | 13 | - | - | - | - | Plastic | - | - | - | 0 | 2 | 2 | - | - | - | - | Toggle | Screw connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BF601MA0-ZY19 Siemens | In Stock | - | - | - | Other | - | IP67/IP69K | - | 13 | - | - | - | - | Other | - | - | - | 0 | 1 | 1 | - | - | - | - | Toggle | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU1000-5JL01-0AA0 Siemens | 2315 |
| - | - | Black | Rectangular | - | IP54 | 4X | - | - | - | - | Plastic | +70°C | - | -25°C | - | - | - | 2 | - | - | - | Key | - | - | - | Yes | - | - | SIRIUS ACT | - | 3 | - | - | - | - | - | - | - | - | - | - | - | 1000000 | - | 45° | - | - | IP54 | ||
![]() 3SU11004BL111NA0-ZY15 Siemens | In Stock | - | - | - | Black | - | IP67/IP69K | - | 13 | - | - | - | - | Plastic | - | - | - | 0 | 0 | 2 | - | - | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6X30143331 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 49.70mm | - | - | ||
![]() A6X30142529 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 49.70mm | - | - | ||
![]() A6X30142524 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 71.70mm | - | - | ||
![]() 52SA7CD2A3B Siemens | 2367 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6X30142520 Siemens | 2222 |
| - | Panel Mount | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 49.70mm | - | - | ||
![]() US2:52SC6AFA1X298 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() US2:52SA7CGBA0B Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | 120 VAC | LED, White | Illuminated | - | - | - | - | - | - | ||
![]() US2:52SC6AFX714 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() A6X30141620 Siemens | 40 |
| - | Panel Mount | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | Siemens | - | - | - | - | - | - | Active | - | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 71.70mm | - | - | ||
![]() A6X30145886 Siemens | 2583 |
| - | Panel Mount | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 22.00mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 71.70mm | - | - | ||
![]() A6X30145888 Siemens | 2891 |
| - | Panel Mount | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | Siemens | - | - | - | - | - | - | Active | - | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 22.00mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 71.70mm | - | - | ||
![]() A6X30143160 Siemens | 31 |
| - | Panel Mount | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | Siemens | - | - | - | - | - | - | Active | - | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | - | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | 71.70mm | - | - |