- Approval Agency
- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Features
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
Attribute column
Manufacturer
Siemens Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | ElectricalLife | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6X30145890 Siemens | 2342 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 22.00mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() 52SX7AUAA3 Siemens | 2621 |
| - | - | - | - | Siemens | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6X30141653 Siemens | 15 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30141663 Siemens | 32 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30141652 Siemens | 32 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() US2:52SX2AA5 Siemens | In Stock | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() US2:52SA7CG5A0B Siemens | In Stock | - | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 3 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | 120 VAC | LED, Blue | Illuminated | - | - | - | ||
![]() A6X30142007 Siemens | 11 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30143329 Siemens | 2503 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30143349 Siemens | 32 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142929 Siemens | 2338 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() 3SB2210-2EE01 Siemens | 12 |
| - | Panel Mount | 3SB2210 | - | Siemens | Box | Active | 110 V | 24 V | -25°C ~ 70°C | SIRIUS | Standard | 3 | 10A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect | CCC, CE, CSA, EAC, UL | DPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Non-Illuminated | 300,000 Cycles | 50.00mm | - | ||
![]() A6X30142507 Siemens | 31 |
| - | Panel Mount | - | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30141996 Siemens | In Stock | - | - | Panel Mount | - | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142506 Siemens | In Stock | - | - | Panel Mount | - | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142528 Siemens | In Stock | - | - | Panel Mount | - | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142521 Siemens | In Stock | - | - | Panel Mount | - | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() US2:52SC6AFX749 Siemens | In Stock | - | - | - | - | - | Siemens | - | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() US2:52SA7CD3A0B Siemens | In Stock | - | - | - | - | - | Siemens | - | Active | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() US2:49SDS04 Siemens | In Stock | - | - | Panel Mount | - | 10,000,000 Cycles | Siemens | - | Active | - | - | -20°C ~ 40°C | - | Standard | 2 | - | - | Screw Terminal | cULus | DPST-NO/NC | On-Off, Off-On | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - |