- Approval Agency
- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Features
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
Attribute column
Manufacturer
Siemens Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | Material front ring | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Type of control element | Type of electric connection | Voltage Rating AC | Voltage Rating DC | With front ring | With light source | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6X30141661 Siemens | 28 |
| - | Panel Mount | - | - | - | - | 10,000,000 Cycles | - | Siemens | - | - | - | Box | Active | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() US2:52SX2CANA1 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() A6X30141980 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | 10,000,000 Cycles | - | Siemens | - | - | - | Box | Active | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142500 Siemens | 31 |
| - | Panel Mount | - | - | - | - | 10,000,000 Cycles | - | Siemens | - | - | - | Box | Active | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142501 Siemens | 40 |
| - | Panel Mount | - | - | - | - | 10,000,000 Cycles | - | Siemens | - | - | - | - | Active | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | - | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142512 Siemens | 31 |
| - | Panel Mount | - | - | - | - | 10,000,000 Cycles | - | Siemens | - | - | - | Box | Active | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142023 Siemens | 31 |
| - | Panel Mount | - | - | - | - | 10,000,000 Cycles | - | Siemens | - | - | - | - | Active | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142006 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | 10,000,000 Cycles | - | Siemens | - | - | - | - | Active | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() 52SA2DD3A2 Siemens | 2901 |
| - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6X30143167 Siemens | 31 |
| - | Panel Mount | - | - | - | - | 10,000,000 Cycles | - | Siemens | - | - | - | Box | Active | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() US2:52SX2AANA2 Siemens | In Stock | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() A6X30142025 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | 10,000,000 Cycles | - | Siemens | - | - | - | - | Active | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() US2:52SA7AH3A3B Siemens | In Stock | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() 3SU11032BF641BA0 Siemens | 31 |
| - | Panel Mount | 3SU1103 | Black | IP67/IP69K | Other | 10,000,000 Cycles | Plastic | Siemens | 0 | 0 | 1 | - | Active | Toggle | Screw connection | 500 V | 500 V | Yes | Yes | -25°C ~ 70°C | - | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | CCC, CE, CSA, EAC, UL | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30141638 Siemens | 2121 |
| - | Panel Mount | - | - | - | - | 10,000,000 Cycles | - | Siemens | - | - | - | Box | Active | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() US2:52SA7CG3A0B Siemens | In Stock | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | - | 120 VAC | LED, Green | Illuminated | - | - | - | ||
![]() US2:52SA7AEN Siemens | In Stock | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() US2:52SA7AE3K0B Siemens | In Stock | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() US2:52SA7AE9K0B Siemens | In Stock | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() US2:49SDS01 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | 10,000,000 Cycles | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | -20°C ~ 40°C | - | Standard | 3 | - | - | Screw Terminal | cULus | DPST-NO | Off-On | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - |