- Approval Agency
- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Features
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
Attribute column
Manufacturer
Siemens Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | ElectricalLife | Mfr | Package | Product Status | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Depth Behind Flange | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() A6X30141643 Siemens | 31 |
| - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() US2:52SC6AFX723 Siemens | In Stock | - | - | - | - | Siemens | - | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() A6X30141648 Siemens | 31 |
| - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO | Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() US2:52SC6AFX750 Siemens | In Stock | - | - | - | - | Siemens | - | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() A6X30141646 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() A6X30143161 Siemens | 31 |
| - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() US2:52SC6AFX715 Siemens | In Stock | - | - | - | - | Siemens | - | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() 52SA2BDBA2 Siemens | 2512 |
| - | - | - | Siemens | - | Active | - | - | - | - | Standard | 3 | - | - | - | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | ||
![]() US2:52SA7AD9A3B Siemens | In Stock | - | - | - | - | Siemens | - | Active | - | - | - | - | Standard | 2 | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 30.00mm Dia | 24 VAC/DC | LED, White | Illuminated | - | - | - | ||
![]() A6X30144244 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() A6X30141998 Siemens | 13 |
| - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142525 Siemens | 2045 |
| - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() A6X30142504 Siemens | 21 |
| - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142519 Siemens | In Stock | - | - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | DPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30141632 Siemens | 21 |
| - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() A6X30141997 Siemens | 31 |
| - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30142498 Siemens | 24 |
| - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 2 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | SPST-NO | Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 49.70mm | - | ||
![]() A6X30141622 Siemens | 31 |
| - | Panel Mount | 10,000,000 Cycles | Siemens | - | Active | 500 V | 500 V | -25°C ~ 70°C | - | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | - | 4PST-2NO/2NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - | ||
![]() US2:52SA7AXN Siemens | In Stock | - | - | - | - | Siemens | Box | Active | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | ||
![]() A6X30141657 Siemens | 2776 |
| - | Panel Mount | 10,000,000 Cycles | Siemens | Box | Active | 500 V | 500 V | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Spring Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | 71.70mm | - |