- Approval Agency
- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Features
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
Attribute column
Manufacturer
Siemens Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Dielectric Material | Insert Material | Approvals | Colour front ring | Construction type lens | Contact Sizes | Degree of protection (IP) | Degree of protection (IP), front side | Degree of protection (NEMA) | ElectricalLife | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Material front ring | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Number of Keys | Package | Product Status | Type of control element | Type of electric connection | Voltage Rating AC | Voltage Rating DC | With front ring | With light source | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Applications | Capacitance | Fastening Type | Contact Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Termination Style | Approval Agency | Housing Color | Circuit | Switch Function | Lead Spacing | Panel Cutout Dimensions | Note | Illumination Voltage (Nominal) | Illumination Type, Color | Shell Size, MIL | Illumination | Mechanical Life | Terminal Type | Includes | Depth Behind Panel | Angle of Throw | Depth Behind Flange | Connection Type | Key Type | Features | Contacts | IP Rating | Height Seated (Max) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() US2:52SX7CG3A3Y Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | Circular - 30.00mm Dia | - | 120 VAC/DC | LED, Green | - | Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() US2:52SC6AFX779 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() A6X30142533 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | - | 3SU1 | - | - | - | - | - | - | Standard | 3 | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | - | - | DPST-NO | Off-On | - | Circular - 22.30mm Dia | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | 49.70mm | - | - | - | - | - | - | - | - | ||
![]() A6X30142545 Siemens | 2470 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | - | 3SU1 | - | - | - | - | - | - | Standard | 3 | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | - | - | DPST-NO | Off-Mom | - | Circular - 22.30mm Dia | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | 49.70mm | - | - | - | - | - | - | - | - | ||
![]() A6X30142547 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | - | 3SU1 | - | - | - | - | - | - | Standard | 3 | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Screw Terminal | - | - | DPST-NO | Off-Mom | - | Circular - 22.30mm Dia | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | 49.70mm | - | - | - | - | - | - | - | - | ||
![]() A6X30142548 Siemens | 2677 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | - | 3SU1 | - | - | - | - | - | - | Standard | 3 | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | - | - | DPST-NO | Off-Mom | - | Circular - 22.30mm Dia | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | 49.70mm | - | - | - | - | - | - | - | - | ||
![]() A6X30143379 Siemens | 2283 |
| - | Panel Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | 10,000,000 Cycles | - | - | - | - | - | Siemens | - | - | - | - | - | Box | Active | - | - | 500 V | 500 V | - | - | -25°C ~ 70°C | - | 3SU1 | - | - | - | - | - | - | Standard | 3 | - | - | - | - | 10A (AC/DC) | - | - | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | - | - | Spring Terminal | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | Circular - 22.30mm Dia | - | - | - | - | Non-Illuminated | 1,000,000 Cycles | - | - | - | - | 71.70mm | - | - | - | - | - | - | - | - | ||
![]() 3SU11004BF113FA0-ZY10 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | Black | - | - | IP67/IP69K | - | 13 | - | -- | - | - | Plastic | - | - | - | 0 | 1 | 1 | - | - | - | - | - | 100V | 160V | Yes | No | -55°C ~ 100°C | Bulk | MKP1837 | 0.295 L x 0.295 W (7.50mm x 7.50mm) | ±5% | Active | -- | PC Pins | - | - | - | High Frequency, Switching | 0.047µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.354 (9.00mm) | - | -- | ||
![]() 3SU11004BF111BA0-ZY15 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | Black | - | - | IP67/IP69K | - | 13 | - | -- | - | - | Plastic | - | - | - | 0 | 0 | 1 | - | - | - | - | - | 550V | 1600V (1.6kV) | Yes | No | -55°C ~ 105°C | Tape & Reel (TR) | MMKP383 | 0.689 L x 0.236 W (17.50mm x 6.00mm) | ±5% | Active | -- | PC Pins | - | - | - | High Pulse, DV/DT | 4300pF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.472 (12.00mm) | - | -- | ||
![]() 3SU11302BM603NA0-ZY10 Siemens | In Stock | - | - | Through Hole | Radial | - | - | - | Polypropylene (PP), Metallized | - | - | Other | - | - | IP67/IP69K | - | 13 | - | -- | - | - | Other | - | - | - | 0 | 0 | 2 | - | - | - | Toggle | - | 100V | 160V | Yes | No | -55°C ~ 100°C | Bulk | MKP1837 | 0.295 L x 0.217 W (7.50mm x 5.50mm) | ±1% | Active | -- | PC Pins | - | - | - | High Frequency, Switching | 0.022µF | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.276 (7.00mm) | - | -- | ||
![]() 3SU11004BF111BA0-ZY10 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | Black | - | - | IP67/IP69K | - | Other | - | - | - | - | Plastic | - | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11004BF113FA0-ZY19 Siemens | In Stock | - | - | - | - | - | - | - | - | - | CSA, cUL, UL | Black | - | - | IP67/IP69K | - | 13 | - | - | Siemens Building Technologies | 294-06624 | Plastic | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flanged | - | - | - | - | - | - | - | ||
![]() 3SU11002BF601BA0-ZY15 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | Black | - | - | IP67/IP69K | - | 13 | - | - | - | - | Plastic | - | - | - | 0 | 0 | 1 | - | - | - | Toggle | Screw connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11002BL603LA0-ZY10 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | Black | - | - | IP67/IP69K | - | Other | - | - | - | - | Plastic | - | - | - | 0 | 2 | 2 | - | - | - | Toggle | Spring clamp connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11302BM601LA0-ZY15 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | Other | - | - | IP67/IP69K | - | 13 | - | - | - | - | Other | - | - | - | 0 | 2 | 2 | - | - | - | Toggle | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11004BF113BA0-ZY10 Siemens | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum Alloy | - | Plastic | - | Black | - | 20 | IP67/IP69K | - | 13 | - | -- | - | - | Plastic | - | - | - | 0 | 0 | 1 | - | - | - | - | - | - | - | Yes | No | -55°C ~ 175°C | Bulk | Military, MIL-DTL-26482 G Series II, AFD | - | - | Active | -- | - | Receptacle Housing | For Female Sockets | 41 | - | - | Bayonet Lock | Crimp | - | W | Unshielded | Environment Resistant | Chromate over Cadmium | 20-41 | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | -- | - | - | - | -- | - | - | - | - | - | -- | - | - | - | -- | - | ||
![]() 3SU11004BF113FA0-ZY11 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | Black | - | - | IP67/IP69K | - | 13 | - | - | - | - | Plastic | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU11504BF111FA0-ZY11 Siemens | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | Other | - | - | IP67/IP69K | - | 13 | - | - | ABB | G1M3SS5-40U02 | Other | - | - | - | 0 | 1 | 1 | - | - | - | - | - | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | 1.91 | - | - | - | - | - | 2NC | IP66 | - | - | - | ||
![]() 3SU11002BF601BA0-ZY19 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | Black | - | - | IP67/IP69K | - | 13 | - | - | ABB | - | Plastic | - | - | - | 0 | 0 | 1 | - | - | - | Toggle | Screw connection | - | - | Yes | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3SU1060-4LM01-0AA0 Siemens | 2044 |
| - | - | - | - | - | - | - | - | - | Grey | Rectangular | - | - | IP67/IP69K | 4X | - | - | - | - | Metal | +70°C | - | -25°C | - | - | - | 2 | - | - | Key | - | - | - | Yes | - | - | - | SIRIUS ACT | - | - | - | - | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300000 | - | - | - | 45° | - | - | SB30 | - | - | IP66, IP67, IP69(IP69K) | - | - | - |