- Approval Agency
- Circuit
- Current Rating (Amps)
- Depth Behind Flange
- ElectricalLife
- Features
- Illumination
- Illumination Type, Color
- Illumination Voltage (Nominal)
- Ingress Protection
- Mechanical Life
- Mfr
Attribute column
Manufacturer
Siemens Selector Switches
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Base Product Number | Colour front ring | Degree of protection (IP) | Degree of protection (NEMA) | ElectricalLife | Illuminated | Material front ring | Maximum Current | Mfr | Number of contacts as change-over contact | Number of contacts as normally closed contact | Number of contacts as normally open contact | Package | Product Status | Type of control element | Type of electric connection | Voltage Rating AC | Voltage Rating DC | With front ring | With light source | Operating Temperature | Series | Type | Number of Positions | Current Rating (Amps) | Ingress Protection | Termination Style | Approval Agency | Circuit | Switch Function | Panel Cutout Dimensions | Illumination Voltage (Nominal) | Illumination Type, Color | Illumination | Mechanical Life | Terminal Type | Angle of Throw | Depth Behind Flange | Features | IP Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 52SA2AABK0 Siemens | 11 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | SPST-NO | Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 3SB2210-2DG01 Siemens | 40 |
| - | Panel Mount | 3SB2210 | Black | IP65 | - | - | - | Plastic | - | Siemens | 0 | 0 | 2 | Box | Active | Toggle | Flat plug-in connection | 110 V | 24 V | Yes | No | -25°C ~ 70°C | SIRIUS | Standard | 3 | 10A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect | CCC, CE, CSA, EAC, UL | DPST-NO | Off-On | Circular - 16.00mm Dia | - | - | Non-Illuminated | 300,000 Cycles | - | - | 50.00mm | - | - | ||
![]() 52SX2GABA1 Siemens | 11 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 3SB2210-4QA01 Siemens | 2895 |
| - | Panel Mount | 3SB2210 | Black | IP65 | - | - | - | Plastic | - | Siemens | 0 | 0 | 2 | Box | Active | Other | Flat plug-in connection | 110 V | 24 V | No | No | -25°C ~ 70°C | SIRIUS | Standard | 3 | 10A (AC/DC) | IP65 - Dust Tight, Water Resistant | Quick Connect | CCC, CE, CSA, EAC, UL | DPST-NO | Off-Mom | Circular - 16.00mm Dia | - | - | Non-Illuminated | 300,000 Cycles | - | - | 50.00mm | - | - | ||
![]() 3SB2210-4PB01 Siemens | 2803 |
| - | Panel Mount | 3SB2210 | Black | IP65 | - | - | - | Plastic | - | Siemens | 0 | 0 | 2 | Box | Active | Other | Flat plug-in connection | 110 V | 24 V | No | No | -25°C ~ 70°C | SIRIUS | Standard | 3 | 10A (AC/DC) | IP65 - Dust Tight, Water Resistant | Quick Connect | CCC, CE, CSA, EAC, UL | DPST-NO | Off-On | Circular - 16.00mm Dia | - | - | Non-Illuminated | 300,000 Cycles | - | - | 50.00mm | - | - | ||
![]() 3SB2210-2DC01 Siemens | In Stock | - | - | Panel Mount | 3SB2210 | Black | IP65 | - | - | - | Plastic | - | Siemens | 0 | 0 | 2 | Box | Active | Toggle | Flat plug-in connection | 110 V | 24 V | Yes | No | -25°C ~ 70°C | SIRIUS | Standard | 3 | 10A (AC), 6A (DC) | IP65 - Dust Tight, Water Resistant | Quick Connect | CCC, CE, CSA, EAC, UL | DPST-NO | Off-On | Circular - 16.00mm Dia | - | - | Non-Illuminated | 300,000 Cycles | - | - | 50.00mm | - | - | ||
![]() A6X30069242 Siemens | 2117 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SX2CBBA1 Siemens | 2773 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 3SU11002BL601LA0 Siemens | 38 |
| - | Panel Mount | 3SU1100 | Black | IP67/IP69K | Other | 10,000,000 Cycles | Yes | Plastic | 10A | Siemens | 0 | 2 | 2 | Box | Active | Toggle | Screw connection | 500 V | 500 V | Yes | No | -25°C ~ 70°C | 3SU1 | Standard | 3 | 10A (AC/DC) | IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof | Screw Terminal | CCC, CE, CSA, EAC, UL | 4PST-2NO/2NC | On-Off, Off-On | Circular - 22.30mm Dia | - | - | Non-Illuminated | 1,000,000 Cycles | Screw | 45° | 71.70mm | - | IP66, IP67, IP69K | ||
![]() 52SA2ACBK1 Siemens | 2081 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | SPST-NO | Off-Mom | - | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SB2AA4A2 Siemens | 2175 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SX2CABK7 Siemens | 2360 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | 4PST-NO | Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SB2CBBA1 Siemens | 2005 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SX7AD2A0 Siemens | 2639 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SA7AG3A3B Siemens | 2208 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | 120 VAC | LED, White | Illuminated | - | - | - | - | - | - | ||
![]() 52SA7AG2A3B Siemens | 2392 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | Standard | 2 | - | - | - | - | - | - | - | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SB2CBBA2 Siemens | 2396 |
| - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | 4PST-2NO/2NC | On-Off, Off-On | - | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SA2CBBA2 Siemens | In Stock | - | - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | - | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 3 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | 4PST-2NO/2NC | On-Mom, Off-Mom | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SX2BCBJ1K0 Siemens | In Stock | - | - | - | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | - | - | - | - | - | - | Standard | 3 | - | - | - | - | DPST-NO/NC | On-Off, Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - | ||
![]() 52SX7ADAK0 Siemens | 2407 |
| - | Panel Mount | - | - | - | - | - | - | - | - | Siemens | - | - | - | Box | Active | - | - | 110 V | - | - | - | -35°C ~ 70°C | - | Standard | 2 | 60A (AC) | IP66 - Dust Tight, Water Resistant | Screw Terminal | - | SPST-NO | Off-On | Circular - 30.00mm Dia | - | - | Non-Illuminated | - | - | - | - | - | - |