- Height
- Length
- Max. output current
- Width
- Modular version
- Dim
- Power Rating
- Series
- Number of Phases
- Output Current
- Primary Voltage Rating
- Secondary Voltage Rating
Attribute column
Manufacturer
Siemens Audio Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Housing Material | Brand | Case Code - in | Case Code - mm | Contact Materials | Dim | ElectricalLife | Factory colour | Factory Pack QuantityFactory Pack Quantity | Fitting type (details) | Manufacturer | Max. output current | Maximum Operating Temperature | Minimum Operating Temperature | Modular version | Mounting Styles | Nominal current (details) | Primary Voltage Rating | RoHS | Secondary Voltage Rating | Unit Weight | Voltage Rating (AC) | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Power Rating | Technology | Orientation | Current Rating | Termination Style | Switch Function | Contact Resistance | Max Voltage Rating (AC) | Output Current | Throw Configuration | Max Voltage Rating (DC) | Contact Current Rating | Illumination Type | Product Type | Number of Phases | Operating Temperature Range | Product | Features | Product Category | Height | Length | Width | Actuator Length | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4AC3208-1 Siemens | 144504341 |
| - | - | - | - | - | - | - | - | - | - | Grey | - | Top-hat rail | - | 1A | - | - | - | - | 1 A/0.6A | - | - | - | - | - | - | - | - | - | - | - | - | 12+12 V/8 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 90m | 36 | - | - | ||
![]() 4AC37160 Siemens | 2604 |
| - | Silver | Panel | Plastic | - | - | - | Copper | (L x W x H) 90 x 36 x 64 mm | 50 kcycles | - | - | - | - | 2A | - | - | Yes | - | - | 230V | Compliant | 8V | - | 125 V | 28 V | - | Bulk | 4AC | - | Solder | - | - | - | 80 °C | -20 °C | - | 16VA | - | Straight | 4 A | - | On-On | 10 mΩ | 250 V | 2A | SPDT | 28 V | 6 A | Illuminated | - | 1 | - | - | - | - | 64mm | 90m | 36 | 12.19 mm | Lead Free | ||
![]() 4AC37400 Siemens | 2252 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 230V | - | 12 V, 24 V | - | - | - | - | - | 4AC | - | - | - | - | - | - | - | - | 40VA | - | - | - | - | - | - | - | 1.6 A, 3.3 A | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | ||
![]() 4AC3214-0 Siemens | 144504341 |
| - | - | - | - | - | - | - | - | (L x W x H) 90 x 36 x 64 mm | - | - | - | - | - | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 90m | 36 | - | - | ||
![]() 4AC3763-0 Siemens | 2220 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.2 | - | - | Yes | - | - | 230V | - | 12 V, 24 V | - | - | - | - | - | 4AC | - | - | - | - | - | - | - | - | 63VA | - | - | - | - | - | - | - | 2.6 A, 5.2 A | - | - | - | - | - | 2 | - | - | - | - | 64 | 90 | 90 | - | - | ||
![]() 4AC32180 Siemens | 120420291 |
| - | - | - | - | - | - | - | - | (L x W x H) 90 x 36 x 64 mm | - | - | - | - | - | 2A | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 90m | 36 | - | - | ||
![]() 4AC32080 Siemens | 132462294 |
| - | - | - | - | - | - | - | - | (L x W x H) 90 x 36 x 64 mm | - | - | - | - | - | 1A | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 64mm | 90m | 36 | - | - | ||
![]() 4AC37401 Siemens | 112336238 |
| - | - | - | - | Vishay / Dale | 0402 | 1006 | - | - | - | - | 500 | - | Vishay | 3.3 | + 250 C | - 55 C | Yes | PCB Mount | - | - | Details | - | 0.000023 oz | - | - | 50 V | Reel | PVHT | 0.1 % | - | 25 PPM / C | High Stability Very High Temperature Thin Film Wraparound Chip Resistors, Sulfur Resistant | 10 kOhms | - | - | Resistors | 30 mW (1/32 W) | Thin Film | - | - | SMD/SMT | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - 55 C to + 250 C | Thin Film Resistors SMD | - | Thin Film Resistors - SMD | 0.4 mm | 1 mm | 0.6 mm | - | - |