- Applications
- Function
- Interface
- Modulation or Protocol
- Frequency
- Data Rate (Max)
- Power - Output
- Sensitivity
- Series
- Mfr
- Product Status
- Package
Attribute column
Manufacturer
Sierra Wireless Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Insert Material | Backshell Material, Plating | Base Product Number | Colour front ring | Construction type lens | Contact Finish Mating | Contact Materials | Degree of protection (IP), front side | Labelled | Material front ring | Mfr | Mounting Styles | Operating Temp Range | Package | Primary Material | Product Depth (mm) | Product Status | RoHS | Usage Level | Voltage, Rating | With front ring | Operating Temperature | Packaging | Series | Termination | Connector Type | Number of Positions | Color | Applications | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Shell Finish | Pin Count | Shell Size - Insert | Function | Interface | Shell Size, MIL | Cable Opening | Screening Level | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Features | Product Length (mm) | Contact Finish Thickness - Mating | Product Height (mm) | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LX60_1104572 Sierra Wireless | 519 |
| - | - | - | - | - | - | - | LX60 | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | Box | - | - | Active | - | - | - | - | - | - | LX - AirLink® | - | - | - | - | General Purpose | - | - | 7V ~ 36V | - | - | - | 700MHz, 850MHz, 1.7GHz, 1.9GHz | - | - | - | Router | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | 16dBm | -162dBm | 150Mbps | Cellular, HSPA+, LTE, WCDMA | - | - | - | - | - | ||
![]() FX30S LTEM1 OCTAVE_1104666 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | FX30S | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | Box | - | - | Obsolete | - | - | - | - | - | - | FX30 | - | - | - | - | General Purpose | - | - | 4.75V ~ 32V | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | Gateway | Analog, Digital, Serial, RS-232, RS-485, DB9, UART | - | - | - | - | - | - | Modbus RTU, CANopen®, Serial, RS-232/485, GPRS, GSM, LTE | Programmable, Octave, C1D2 | - | - | - | - | ||
![]() MP70_1102713 Sierra Wireless | 671 |
| - | - | - | - | - | - | - | MP70 | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | Box | - | - | Active | - | - | - | - | - | - | MP - AirLink® | - | - | - | - | General Purpose | - | - | 7V ~ 36V | - | - | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.5GHz, 1.7GHz, 1.8GHz, 2.1GHz | - | - | - | Router | Ethernet, RJ-45, RS-232, USB | - | - | - | 21dBm | -162dBm | 300Mbps | Cellular, HSPA+, LTE, WCDMA | - | - | - | - | - | ||
![]() MP70_1102743 Sierra Wireless | 860 |
| - | - | - | - | - | - | - | MP70 | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | Box | - | - | Active | - | - | - | - | - | - | MP - AirLink® | - | - | - | - | General Purpose | - | - | 7V ~ 36V | - | - | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | - | - | - | Router | Ethernet, RJ-45, RS-232, USB | - | - | - | 21dBm | -162dBm | 300Mbps | Cellular, HSPA+, LTE, WCDMA | - | - | - | - | - | ||
![]() FX30S_1104674 Sierra Wireless | In Stock | - | - | - | QFN | - | - | - | - | FX30S | - | - | - | - | - | - | - | Sierra Wireless | Surface Mount | -20C to 70C | Box | - | 2.5(mm) | Obsolete | - | Commercial grade | - | - | - | Bulk | FX30 | - | - | - | - | General Purpose | - | - | 4.75V ~ 32V | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | 4 | - | Gateway | Analog, Digital, Serial, RS-232, RS-485, DB9, UART, USB | - | - | Commercial | - | - | - | Cellular, EDGE, GPRS, GSM, HSPA+ | Programmable, Legato, Linux | 3.2(mm) | - | 0.75(mm) | - | ||
![]() FX30_1104899 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | Tray | - | - | Active | - | - | - | - | - | - | FX30 | - | - | - | - | General Purpose | - | - | - | - | - | - | 1.3GHz | - | - | - | Gateway | Ethernet, RJ-45, USB | - | - | - | - | - | - | EDGE, GSM, GPRS, HSPA+, LTE, UMTS | - | - | - | - | - | ||
![]() FX30 LTEM1 OCTAVE_1104665 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | FX30 | Black | Round | - | - | IP67/IP69K | Yes | Plastic | Sierra Wireless AirLink | - | - | Box | - | - | Obsolete | - | - | - | Yes | - | - | FX30 | - | - | - | - | General Purpose | - | - | 4.75V ~ 32V | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | Gateway | Analog, Digital, Ethernet, RJ-45 | - | - | - | - | - | - | Modbus TCP, CANopen®, GPRS, GSM, LTE | Programmable, Octave, C1D2 | - | - | - | - | ||
![]() LX40_1104181 Sierra Wireless | 2932 |
| - | - | - | - | - | - | - | LX40 | Chrome | Oval | - | - | IP67/IP69K | Yes | Metal | Sierra Wireless AirLink | - | - | Box | - | - | Active | - | - | - | Yes | - | - | LX - AirLink® | - | - | - | - | General Purpose | - | - | 7V ~ 36V | - | - | - | 700MHz, 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | - | - | - | Router | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | 16dBm | - | 150Mbps | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | - | - | - | - | ||
![]() FX30_1104533 Sierra Wireless | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Composite | - | - | D38999/24MJ | - | - | Gold | Copper Alloy | - | - | - | Amphenol Aerospace Operations | - | - | Bulk | Composite | - | Active | - | - | - | - | -65°C ~ 200°C | - | Military, MIL-DTL-38999 Series III, Tri-Start™ TV | Crimp | Receptacle, Female Sockets | 11 (2 + 9 Power) | Silver | Aviation, Marine, Military | Threaded | - | 4.75V ~ 32V | B | Shielded | Environment Resistant | 850MHz, 900MHz, 1.8GHz, 1.9GHz | Electroless Nickel | - | 25-11 | Gateway | Analog, Digital, Ethernet, RJ-45, USB | J | - | - | - | - | 70Mbps | Cellular, EDGE, GPRS, GSM, HSPA+ | - | - | 50.0µin (1.27µm) | - | - | ||
![]() 1104534 Sierra Wireless | 2725 |
| - | - | - | - | - | - | - | FX30 | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | - | - | Active | - | - | - | - | - | - | * | - | - | - | - | General Purpose | - | - | 4.75V ~ 32V | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | Gateway | Analog, Digital, Ethernet, RJ-45, USB | - | - | - | - | - | - | Cellular, EDGE, GPRS, GSM, LTE | Programmable, Legato, Linux | - | - | - | - | ||
![]() LX60_1103828 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | LX60 | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | Box | - | - | Obsolete | - | - | - | - | - | - | LX - AirLink® | - | - | - | - | General Purpose | - | - | 7V ~ 36V | - | - | - | 700MHz, 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | - | - | - | Router | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | 16dBm | -162dBm | 150Mbps | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | - | - | - | - | ||
![]() LX40_1104184 Sierra Wireless | 2505 |
| - | - | - | - | - | - | - | LX40 | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | Box | - | - | Active | - | - | - | - | - | - | LX - AirLink® | - | - | - | - | General Purpose | - | - | 7V ~ 36V | - | - | - | 700MHz, 850MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | - | - | - | Router | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | 16dBm | - | 150Mbps | Cellular, HSPA+, LTE, WCDMA | - | - | - | - | - | ||
![]() LX60_1104030 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | LX60 | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | Box | - | - | Obsolete | - | - | - | - | - | - | LX - AirLink® | - | - | - | - | General Purpose | - | - | 7V ~ 36V | - | - | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | - | - | - | Router | Ethernet, RJ-45, RS-232, RS-485, USB | - | - | - | 16dBm | -162dBm | 150Mbps | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | - | - | - | - | ||
![]() MP70_1104702 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | MP70 | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | Box | - | - | Not For New Designs | - | - | - | - | - | - | MP - AirLink® | - | - | - | - | General Purpose | - | - | 7V ~ 36V | - | - | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.5GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.6GHz | - | - | - | Router | Ethernet, RJ-45, RS-232, USB | - | - | - | 21dBm | -162dBm | 600Mbps | Cellular, HSPA+, LTE, WCDMA | - | - | - | - | - | ||
![]() MP70_1104072 Sierra Wireless | 839 |
| - | - | - | - | - | - | - | MP70 | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | Box | - | - | Not For New Designs | - | - | - | - | - | - | MP - AirLink® | - | - | - | - | General Purpose | - | - | 7V ~ 36V | - | - | - | 700MHz, 800MHz, 850MHz, 900MHz, 1.5GHz, 1.7GHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.6GHz | - | - | - | Router | Ethernet, RJ-45, RS-232, USB | - | - | - | 21dBm | -162dBm | 600Mbps | Cellular, HSPA+, LTE, WCDMA | - | - | - | - | - | ||
![]() FX30_1104896 Sierra Wireless | In Stock | - | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless AirLink | Surface Mount | -40C to 85C | Tray | - | 5(mm) | Active | - | Industrial grade | - | - | - | Bulk | FX30 | - | - | - | - | General Purpose | - | - | - | - | - | - | 1.3GHz | - | 4 | - | Gateway | Ethernet, RJ-45, USB | - | - | Industrial | - | - | - | EDGE, GSM, GPRS, HSPA+, LTE, UMTS | - | 7(mm) | - | 0.9(mm) | - | ||
![]() 1103232 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | Box | - | - | Obsolete | Non-Compliant | - | - | - | - | - | FX30 | - | - | - | - | General Purpose | - | - | 4.75V ~ 32V | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | Gateway | Analog, Digital, Serial, RS-232, RS-485, DB9, UART, USB | - | - | - | - | - | - | Cellular, EDGE, GPRS, GSM, HSPA+ | Programmable, Legato, Linux | - | - | - | - | ||
![]() FX30_1104539 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | FX30 | - | - | - | - | - | - | - | Sierra Wireless | - | - | Box | - | - | Obsolete | - | - | - | - | - | - | FX30 | - | - | - | - | General Purpose | - | - | 4.75V ~ 32V | - | - | - | 850MHz, 900MHz, 1.8GHz, 1.9GHz | - | - | - | Gateway | Analog, Digital, Ethernet, RJ-45, USB | - | - | - | - | - | - | Cellular, EDGE, GPRS, GSM, HSPA+ | Programmable, Legato, Linux | - | - | - | - | ||
![]() ES450_1102383 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | ES450 | - | - | - | - | - | - | - | Sierra Wireless AirLink | - | - | Box | - | - | Active | - | - | - | - | - | - | ES - AirLink® | - | - | - | - | General Purpose | - | - | 9V ~ 36V | - | - | - | 700MHz, 800MHz, 850MHz, 1.7GHz, 1.8GHz, 1.9GHz | - | - | - | Router | Ethernet, RJ-45, RS-232, USB | - | - | - | - | - | - | Cellular, CDMA, EDGE, EV-DO, GPRS, GSM, LTE, WCDMA | - | - | - | - | - | ||
![]() ES450_1102386 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | ES450 | Grey | Round | - | - | IP67/IP69K | - | Metal | Sierra Wireless AirLink | - | - | Box | - | - | Active | - | - | - | Yes | - | - | ES - AirLink® | - | - | - | - | General Purpose | - | - | 9V ~ 36V | - | - | - | 700MHz, 800MHz, 850MHz, 1.7GHz, 1.8GHz, 1.9GHz | - | - | - | Router | Ethernet, RJ-45, RS-232, USB | - | - | - | - | - | - | Cellular, CDMA, EDGE, EV-DO, GPRS, GSM, LTE, WCDMA | - | - | - | - | - |