- Applications
- Function
- Interface
- Modulation or Protocol
- Frequency
- Data Rate (Max)
- Power - Output
- Sensitivity
- Series
- Mfr
- Product Status
- Package
Attribute column
Manufacturer
Sierra Wireless Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Base Product Number | Colour front ring | Construction type lens | Degree of protection (IP), front side | Labelled | Material front ring | Mfr | Package | Product Status | With front ring | Series | Applications | Voltage - Supply | Frequency | Function | Interface | Power - Output | Sensitivity | Data Rate (Max) | Modulation or Protocol | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LX60_1103829 Sierra Wireless | In Stock | - | - | LX60 | Chrome | Round | IP67/IP69K | Yes | Metal | Sierra Wireless AirLink | Box | Obsolete | Yes | LX - AirLink® | General Purpose | 7V ~ 36V | 700MHz, 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | Router | Ethernet, RJ-45, RS-232, RS-485, USB | 16dBm | -162dBm | 150Mbps | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | ||
![]() LX40_1104573 Sierra Wireless | 2075 |
| - | LX40 | Grey | Round | IP67/IP69K | Yes | Metal | Sierra Wireless AirLink | Box | Active | Yes | LX - AirLink® | General Purpose | 7V ~ 36V | 700MHz, 900MHz, 1.7GHz, 1.9GHz | Router | Ethernet, RJ-45, RS-232, RS-485, USB | 16dBm | - | 150Mbps | Cellular, HSPA+, LTE, WCDMA | - | ||
![]() LX40_1104178 Sierra Wireless | 2092 |
| - | LX40 | Grey | Round | IP67/IP69K | - | Metal | Sierra Wireless AirLink | Box | Active | Yes | LX - AirLink® | General Purpose | 7V ~ 36V | 700MHz, 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | Router | Ethernet, RJ-45, RS-232, RS-485, USB | 16dBm | - | 150Mbps | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | ||
![]() LX60_1104493 Sierra Wireless | 2011 |
| - | LX60 | Chrome | Round | IP67/IP69K | Yes | Metal | Sierra Wireless AirLink | Box | Active | Yes | LX - AirLink® | General Purpose | 7V ~ 36V | 700MHz, 850MHz, 1.7GHz, 1.9GHz | Router | Ethernet, RJ-45, RS-232, RS-485, USB | 16dBm | -162dBm | 150Mbps | Cellular, HSPA+, LTE, WCDMA | - | ||
![]() LX40_1104176 Sierra Wireless | 2510 |
| - | LX40 | Chrome | Round | IP67/IP69K | Yes | Metal | Sierra Wireless AirLink | Box | Active | Yes | LX - AirLink® | General Purpose | 7V ~ 36V | 700MHz, 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | Router | Ethernet, RJ-45, RS-232, RS-485, USB | 16dBm | - | 150Mbps | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | ||
![]() LX40_1104579 Sierra Wireless | 2156 |
| - | LX40 | - | - | - | - | - | Sierra Wireless AirLink | Box | Active | - | LX - AirLink® | General Purpose | 7V ~ 36V | 700MHz, 900MHz, 1.7GHz, 1.9GHz | Router | Ethernet, RJ-45, RS-232, RS-485, USB | 16dBm | - | 150Mbps | Cellular, HSPA+, LTE, WCDMA | - | ||
![]() LX60_1103826 Sierra Wireless | In Stock | - | - | LX60 | - | - | - | - | - | PEI-Genesis | Bulk | Active | - | * | General Purpose | 7V ~ 36V | 700MHz, 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | Router | Ethernet, RJ-45, RS-232, RS-485, USB | 16dBm | -162dBm | 150Mbps | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | ||
![]() FX30S_1104541 Sierra Wireless | In Stock | - | - | FX30S | - | - | - | - | - | Sierra Wireless | Box | Obsolete | - | FX30 | General Purpose | 4.75V ~ 32V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | Gateway | Analog, Digital, Serial, RS-232, RS-485, DB9, UART, USB | - | - | 57Mbps | Cellular, EDGE, GPRS, GSM, HSPA+ | Programmable, Legato, Linux | ||
![]() LX60_1103827 Sierra Wireless | 2613 |
| - | LX60 | - | - | - | - | - | Sierra Wireless AirLink | Box | Obsolete | - | LX - AirLink® | General Purpose | 7V ~ 36V | 700MHz, 800MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | Router | Ethernet, RJ-45, RS-232, RS-485, USB | 16dBm | -162dBm | 150Mbps | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | ||
![]() RV50X_1103973 Sierra Wireless | 565 |
| - | RV50X | - | - | - | - | - | Sierra Wireless AirLink | Box | Active | - | RV - AirLink® | General Purpose | 7V ~ 36V | 700MHz, 800MHz, 850MHz, 900MHz, 1.5GHz, 1.7GHz, 1.8GHz, 2.1GHz, 2.6GHz | Router | Ethernet, RJ-45, RS-232, USB | - | -145dBm | 300Mbps | Cellular, HSPA, HSPA+, LTE, TD-SDMA | - | ||
![]() MP70_1102709 Sierra Wireless | 520 |
| - | MP70 | Grey | Round | IP67/IP69K | - | Metal | Sierra Wireless AirLink | Box | Active | Yes | MP - AirLink® | General Purpose | 7V ~ 36V | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.6GHz | Router | Ethernet, RJ-45, RS-232, USB | 21dBm | -162dBm | 300Mbps | Cellular, HSPA+, LTE, WCDMA | - | ||
![]() MP70_1102745 Sierra Wireless | 691 |
| - | MP70 | - | - | - | - | - | Sierra Wireless AirLink | Box | Active | - | MP - AirLink® | General Purpose | 7V ~ 36V | 700MHz, 800MHz, 850MHz, 900MHz, 1.5GHz, 1.7GHz, 1.8GHz, 2.1GHz | Router | Ethernet, RJ-45, RS-232, USB | 21dBm | -162dBm | 300Mbps | Cellular, HSPA+, LTE, WCDMA | - | ||
![]() RV55_1104331 Sierra Wireless | 698 |
| - | RV55 | - | - | - | - | - | Sierra Wireless AirLink | Box | Active | - | RV - AirLink® | General Purpose | 7V ~ 36V | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | Router | Ethernet, RJ-45, RS-232, USB | 16dBm | -160dBm | 300Mbps | Cellular, EDGE, GPRS, GSM, LTE | - | ||
![]() FX30_1105031 Sierra Wireless | 2976 |
| - | - | - | - | - | - | - | Sierra Wireless AirLink | Tray | Active | - | FX30 | General Purpose | - | 1.3GHz | Gateway | Ethernet, RJ-45, USB | - | - | - | EDGE, GSM, GPRS, HSPA+, LTE, UMTS | - | ||
![]() CG0104-12214 Sierra Wireless | 2527 |
| - | - | - | - | - | - | - | Sierra Wireless AirLink | Box | Active | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() FX30_1104536 Sierra Wireless | In Stock | - | - | - | - | - | - | - | - | Sierra Wireless | Bulk | Obsolete | - | FX30 | General Purpose | - | 850MHz, 900MHz, 1.3GHz, 1.8GHz, 1.9GHz | Gateway | Ethernet, RJ-45, USB | - | - | - | EDGE, GSM, GPRS, HSPA+, LTE, UMTS | - | ||
![]() FX30ETH-LTEM1_1104086 Sierra Wireless | In Stock | - | - | FX30 | - | - | - | - | - | Sierra Wireless | Box | Discontinued at Digi-Key | - | FX30 | General Purpose | 4.75V ~ 32V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | Gateway | Analog, Digital, Ethernet, RJ-45, USB | - | - | 110Mbps | Cellular, EDGE, GPRS, GSM, LTE | Programmable, Legato, Linux | ||
![]() LX60_1104046 Sierra Wireless | 2884 |
| - | LX60 | - | - | - | - | - | Sierra Wireless AirLink | Box | Active | - | LX - AirLink® | General Purpose | 7V ~ 36V | 700MHz, 800MHz, 900MHz, 1.8GHz, 2.1GHz, 2.6GHz | Router | Ethernet, RJ-45, RS-232, RS-485, USB | 16dBm | -162dBm | 150Mbps | Cellular, GPRS, GSM, HSPA+, LTE, WCDMA | - | ||
![]() RV55_1104332 Sierra Wireless | 901 |
| - | RV55 | - | - | - | - | - | Sierra Wireless AirLink | Box | Active | - | RV - AirLink® | General Purpose | 7V ~ 36V | 700MHz, 800MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz | Router | Ethernet, RJ-45, RS-232, USB | 16dBm | -160dBm | 300Mbps | Cellular, EDGE, GPRS, GSM, LTE | - | ||
![]() FX30_1104646 Sierra Wireless | In Stock | - | - | FX30 | - | - | - | - | - | Sierra Wireless | Box | Obsolete | - | FX30 | General Purpose | 4.75V ~ 32V | 850MHz, 900MHz, 1.8GHz, 1.9GHz | Gateway | Analog, Digital, Ethernet, RJ-45, USB | - | - | - | Cellular, EDGE, GPRS, GSM, HSPA+ | Programmable, Legato, Linux |