- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- Data Rate
- Frequency
- Mounting Type
- RF Family/Standard
- Series
- Current - Receiving
- Current - Transmitting
- Memory Size
Attribute column
Manufacturer
Sigma Designs RF Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Frequency | Interface | Memory Size | Data Rate | Utilized IC / Part | Protocol | Power - Output | RF Family/Standard | Antenna Type | Sensitivity | Serial Interfaces | Current - Receiving | Current - Transmitting | Modulation | Sensitivity (dBm) | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ZM3102AM-CME1 Sigma Designs Inc. | 3000 |
| Datasheet | Surface Mount | Surface Mount | Module | -15°C~85°C | Tray | 2007 | Z-Wave® | Obsolete | 1 (Unlimited) | 85°C | -15°C | 2.1V~3.6V | 868MHz | SPI, UART | 32kB Flash 2kB SRAM | 40kbps | - | Z-Wave® | -2dBm | General ISM < 1GHz | Antenna Not Included | -102dBm | SPI, UART | 23mA | 24mA~36mA | FSK | -102 dBm | RoHS Compliant | ||
![]() ZM4102AJ-CME3R Sigma Designs Inc. | 930 |
| - | Surface Mount | Surface Mount | Module | -30°C~85°C | Tape & Reel (TR) | 2015 | Z-Wave® | Obsolete | 3 (168 Hours) | 85°C | -30°C | 2.1V~3.6V | 951MHz | - | 64B Flash 64kB ROM 16kB RAM | 100Kbps | - | Z-Wave® | - | General ISM < 1GHz | - | -99dBm | - | 29mA | 34mA | - | -99 dBm | RoHS Compliant | ||
![]() ZW0301A-CNE1R Sigma Designs Inc. | In Stock | - | Datasheet | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | Z-Wave® | - | - | - | - | - | - | - | - | - | - | ||
![]() 370100621 Sigma Designs Inc. | 2977 |
| Datasheet | Surface Mount | Surface Mount | Module | -15°C~85°C | Tray | 2006 | Z-Wave® | Obsolete | 3 (168 Hours) | 85°C | -15°C | 2.1V~3.6V | 908.42MHz | SPI, UART | - | 40kbps | ZW0201 | - | 0dBm | General ISM < 1GHz | Antenna Not Included | -102dBm | SPI, UART | 23mA | 36mA | FSK | -102 dBm | RoHS Compliant | ||
![]() 370100620 Sigma Designs Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Module | -15°C~85°C | Tray | 2006 | Z-Wave® | Obsolete | 3 (168 Hours) | 85°C | -15°C | 2.1V~3.6V | 908.42MHz | SPI, UART | - | 40kbps | ZW0201 | - | 0dBm | General ISM < 1GHz | Antenna Not Included | -102dBm | SPI, UART | 23mA | 36mA | FSK | -102 dBm | RoHS Compliant | ||
![]() ZM5101A-CME3 Sigma Designs | In Stock | - | - | Surface Mount | - | Module | - | - | - | - | - | - | - | - | - | 921MHz | SPI, UART, USB | 16kB | 100 kbps | - | - | - | - | - | - | - | 32mA | 32mA | - | -105 dBm | RoHS Compliant | ||
![]() ZM4102AU-CME3R Sigma Designs Inc. | In Stock | - | - | - | Surface Mount | Module | -30°C~85°C | Tape & Reel (TR) | 2015 | Z-Wave® | Obsolete | 3 (168 Hours) | - | - | 2.1V~3.6V | 908MHz | - | 64B Flash 64kB ROM 16kB RAM | 100Kbps | - | - | - | General ISM < 1GHz | - | -99dBm | - | 29mA | 34mA | - | - | - | ||
![]() ZM4102AE-CME3R Sigma Designs Inc. | In Stock | - | - | - | Surface Mount | Module | -30°C~85°C | Tape & Reel (TR) | 2015 | Z-Wave® | Obsolete | 3 (168 Hours) | - | - | 2.1V~3.6V | 868MHz | - | 64B Flash 64kB ROM 16kB RAM | 100Kbps | - | - | - | General ISM < 1GHz | - | -99dBm | - | 29mA | 34mA | - | - | - | ||
![]() ZM3102AZ-CME1 Sigma Designs Inc. | In Stock | - | Datasheet | - | Surface Mount | Module | - | Tray | - | Z-Wave® | Obsolete | 3 (168 Hours) | - | - | - | - | - | 32kB Flash 2kB SRAM | - | - | Z-Wave® | - | 802.15.4, General ISM < 1GHz | - | - | - | - | - | - | - | - | ||
![]() ZM3102AY-CME1 Sigma Designs Inc. | In Stock | - | Datasheet | - | Surface Mount | 18-SMD Module | - | Tray | - | Z-Wave® | Obsolete | 3 (168 Hours) | - | - | 2.1V~3.6V | 868.4MHz~921.42MHz | - | 32kB Flash 2kB SRAM | 40kbps | 8051 | Z-Wave® | - | General ISM < 1GHz | - | - | PWM, SPI, UART | - | - | - | - | - | ||
![]() ZM4102AH-CME3R Sigma Designs Inc. | In Stock | - | - | - | Surface Mount | Module | -30°C~85°C | Tape & Reel (TR) | 2015 | Z-Wave® | Obsolete | 3 (168 Hours) | - | - | 2.1V~3.6V | 921MHz | - | 64B Flash 64kB ROM 16kB RAM | 100Kbps | - | - | - | General ISM < 1GHz | - | -99dBm | - | 29mA | 34mA | - | - | - | ||
![]() ZM4101AA-CME3 Sigma Designs Inc. | In Stock | - | - | - | Surface Mount | Module | -15°C~85°C | Tray | 2015 | Z-Wave® | Obsolete | 3 (168 Hours) | - | - | 2.1V~3.6V | 868MHz 908MHz 921MHz | - | 32kB Flash 2kB SRAM | 40kbps | - | - | -2dBm | General ISM < 1GHz | Antenna Not Included | -102dBm | SPI, UART | 23mA | 24mA | FSK | - | - |