- Current Rating
- Diameter
- Intensity
- Lamp Type
- Length
- Viewing Angle
- Voltage, Rating
- Peak Wavelength
- (Ø)
- Content
- Dim
- Energy efficiency rating
Attribute column
Manufacturer
Signal Construct LEDs - Lamp Replacements
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | (Ø) | Content | Dim | Energy efficiency rating | Factory colour | Ihs Manufacturer | Intensity | Manufacturer | Manufacturer Part Number | Max. operating voltage | Min. operating voltage | Part Life Cycle Code | Radiation angle | Risk Rank | RoHS | RoHS-compliant | Voltage, Rating | Type | Color | Reach Compliance Code | Current Rating | Viewing Angle | Optoelectronic Device Type | Power | Peak Wavelength | Lamp Type | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MWCE22449 Signal Construct | 60 |
| - | - | - | - | - | - | - | - | 250mcd | - | - | - | - | - | - | - | - | - | 24V ac/dc | - | - | - | 17.5mA | 160 ° | - | - | 470nm | LED | 9.7mm | - | 22mm | ||
![]() MWCE22049 Signal Construct | In Stock | - | - | - | 9.5mm | 1pc(s) | (Ø x H) 9.5 mm x 22 mm | n.rel. | Red | - | 220mcd | - | - | 28V DC,28V AC | 24V DC,24V AC | - | 160° | - | - | Yes | 24V ac/dc | MWCE22049 | - | - | 19mA | 160 ° | - | - | 628nm | LED | 9.7mm | 22mm | 22mm | ||
![]() MWCE22729 Signal Construct | 45 |
| - | Panel | - | - | - | - | - | SIGNAL CONSTRUCT GMBH | 850mcd | Signal Construct Gmbh | MWCE22729 | - | - | Active | - | 5.72 | Compliant | - | 12V ac/dc | - | Green | unknown | 13mA | 160 ° | SINGLE COLOR LED | - | 525nm | LED | 9.7mm | - | 22mm | ||
![]() MWCE22129 Signal Construct | In Stock | - | - | - | - | - | - | - | - | - | 180mcd | - | - | - | - | - | - | - | - | - | 12V ac/dc | - | - | - | 15mA | 160 ° | - | - | 588nm | LED | 9.7mm | - | 22mm | ||
![]() MWCG5704 Signal Construct | 50 |
| - | - | 5.6mm | 1pc(s) | (Ø x L) 5.6 mm x 15.8 mm | n.rel. | Red | SIGNAL CONSTRUCT GMBH | 120mcd | Signal Construct Gmbh | MWCG5704 | 28V DC,28V AC | 20V DC,20V AC | Active | 160° | 5.74 | - | Yes | 24 → 28V | MWCG 5704 | - | unknown | 15mA | 160 ° | SINGLE COLOR LED | at 24 V: 0.3W | - | LED | 5.6mm | - | 15.8mm | ||
![]() MWCE22749 Signal Construct | 46 |
| - | - | - | - | - | - | - | - | 850mcd | - | - | - | - | - | - | - | - | - | 24V ac/dc | - | - | - | 17.5mA | 160 ° | - | - | 525nm | LED | 9.7mm | - | 22mm |