- Length
- Energy efficiency rating
- Factory colour
- Case colour
- Connections
- Operating current
- Recess diameter
- Material
- Current Rating
- Lamp Type
- Mounting Hole Size
- Max. operating voltage
Attribute column
Manufacturer
Signal Construct Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Supplier Device Package | Approvals | Bezel Style | Cable Types | Intensity | Jacket Material | Lamp Size | Manufacturer | Manufacturer Part Number | Mounting Hole Size | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Connector Type | Resistance | Composition | Color | Power (Watts) | Shielding | Current Rating | Failure Rate | Termination Type | Lead Style | Coating, Housing Type | Lamp Type | Features | Strain Relief | IP Rating | Height Seated (Max) | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SWZU08428 Signal Construct | 23 |
| - | - | - | - | - | UL;TIA | Recessed | Cat 5e | 1400mcd | PVC | - | Hubbell | HC5EBK10 | 8mm | 230V | - | - | - | - | - | - | - | - | RJ45 | - | - | Black | - | No | 20mA | - | Solder Tab | - | - | LED | - | No | - | - | 10 Feet | ||
![]() SKGH10222 Signal Construct | 115 |
| - | - | - | - | - | - | Flush | - | - | - | - | - | - | 10mm | 12 → 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | LED | - | - | - | - | 38mm | ||
![]() SMFP06204 Signal Construct | 84 |
| - | - | - | - | - | - | Recessed | - | - | - | 3 mm | - | - | 6mm | 20 → 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | Lead Wires | - | - | LED | - | - | - | - | 23.8mm | ||
![]() SWZU08728 Signal Construct | 43 |
| - | - | - | - | - | - | Recessed | - | 150mcd | - | - | - | - | 8mm | 230V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20mA | - | Solder Tab | - | - | LED | - | - | - | - | 32mm | ||
![]() SKGD06402 Signal Construct | In Stock | - | - | Panel Mount | - | - | - | - | Flush | - | - | - | 3 mm | - | - | 6mm | 12 → 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | Solder Tab | - | - | LED | - | - | - | - | 26.3mm | ||
![]() SKGD06404 Signal Construct | 140 |
| - | Panel Mount | - | - | - | - | Flush | - | - | - | 3 mm | - | - | 6mm | 24 → 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | Solder Tab | - | - | LED | - | - | - | - | 26.3mm | ||
![]() SKCD08214 Signal Construct | 293 |
| - | - | - | - | - | - | Flush | - | - | - | - | - | - | 8mm | 24 → 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | LED | - | - | - | - | 35mm | ||
![]() SKCD08212 Signal Construct | 117 |
| - | - | - | - | - | - | Flush | - | - | - | - | - | - | 8mm | 12 → 14V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | - | - | - | LED | - | - | - | - | 35mm | ||
![]() SMEP06104 Signal Construct | 60 |
| - | - | - | - | - | - | Recessed | - | - | - | 3 mm | - | - | 6mm | 20 → 28V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mA | - | Lead Wires | - | - | LED | - | - | - | - | 23.8mm | ||
![]() SMEP08012 Signal Construct | 72 |
| - | - | Axial, Box | Flanges | - | - | Recessed | - | - | - | - | - | - | 8mm | 12V | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER70 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±50ppm/°C | - | 5 Ohms | Wirewound | - | 20W | - | 10mA | R (0.01%) | Solder Tab | Solder Lugs | Aluminum | LED | Military, Moisture Resistant | - | - | 0.561 (14.25mm) | 33.7mm | ||
![]() SMRD22734 Signal Construct | 45 |
| - | - | Axial, Box | Flanges | - | - | Prominent | - | - | - | - | - | - | 22mm | 24 → 28V | -55°C ~ 250°C | Bulk | Military, MIL-PRF-39009, RER50 | 1.062 L x 1.080 W (26.97mm x 27.43mm) | ±1% | Active | - | ±20ppm/°C | - | 348 Ohms | Wirewound | - | 20W | - | 20mA | M (1%) | - | Solder Lugs | Aluminum | LED | Military, Moisture Resistant, Non-Inductive | - | - | 0.561 (14.25mm) | 43.8mm | ||
![]() SMRD22034 Signal Construct | 30 |
| - | - | Axial | - | Axial | - | - | - | 80mcd | - | - | - | - | 22mm | 20 → 28V | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | - | 191 kOhms | Metal Film | - | 0.25W, 1/4W | - | 15mA | -- | - | - | - | LED | Flame Retardant Coating, Safety | - | IP67 | -- | 27.5mm | ||
![]() SMRD22038 Signal Construct | 42 |
| - | - | Axial | - | Axial | - | - | - | 80mcd | - | - | - | - | 22mm | 230V ac | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | - | 8.06 kOhms | Metal Film | - | 0.25W, 1/4W | - | 23mA | -- | - | - | - | LED | Flame Retardant Coating, Safety | - | IP67 | -- | 27.5mm | ||
![]() SMQD22138 Signal Construct | 39 |
| - | - | Axial | - | Axial | - | - | - | 80mcd | - | - | - | - | 22mm | 230V ac | -55°C ~ 155°C | Tape & Box (TB) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | - | 280 kOhms | Metal Film | - | 0.25W, 1/4W | - | 23mA | -- | - | - | - | LED | Flame Retardant Coating, Safety | - | IP67 | -- | 27.5mm | ||
![]() SMQD22038 Signal Construct | 34 |
| - | - | Axial | - | Axial | - | - | - | 80mcd | - | - | - | - | 22mm | 230V ac | -55°C ~ 155°C | Tape & Reel (TR) | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±1% | Active | 2 | ±50ppm/°C | - | 681 Ohms | Metal Film | - | 0.25W, 1/4W | - | 23mA | -- | - | - | - | LED | Flame Retardant Coating, Safety | - | IP67 | -- | 27.5mm | ||
![]() SKJD050 Signal Construct | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMDD14022 Signal Construct | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMDE22222 Signal Construct | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SKGD050 Signal Construct | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SMTE22224 Signal Construct | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |