- Length
- Energy efficiency rating
- Factory colour
- Case colour
- Connections
- Operating current
- Recess diameter
- Material
- Current Rating
- Lamp Type
- Mounting Hole Size
- Max. operating voltage
Attribute column
Manufacturer
Signal Construct Panel Indicators, Pilot Lights
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Material | Shape | (Ø) | Bezel Style | Case colour | Connections | Dim | Energy efficiency rating | Factory colour | Intensity | Lamp Size | LED features | Material (details) | Max. operating voltage | Max. temperature | Min. operating voltage | Min. temperature | Mounting Hole Size | Operating current | Packaging type | Recess diameter | RoHS-compliant | Voltage, Rating | Type | Current Rating | Termination Type | Lamp Type | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SMLE08214 Signal Construct | 167 |
| - | - | - | - | - | Flush | - | - | - | - | - | 200mcd | - | - | - | - | - | - | - | 8mm | - | - | - | - | 24 → 28V | - | 10mA | - | LED | - | - | 37.1mm | - | ||
![]() SKGD05401 Signal Construct | 67 |
| - | Panel Mount | PC | - | 10mm | Flush | Blue (transparent) | Type C CEE 7/16 plug 1.5 mm,Solder lug | (Ø x H) 10 mm x 10 mm | n.rel. | Blue | - | 3 mm | - | - | 28V DC/AC | 70°C | 24V DC/AC | -30°C | 5mm | 11mA | Tray | 5mm | Yes | 5 → 7V | - | 10mA | Solder Tab | LED | - | 10mm | 41mm | 10mm | ||
![]() SKGD06002 Signal Construct | 85 |
| - | Panel Mount | - | - | - | Flush | - | - | - | - | - | 10mcd | 3 mm | - | - | - | - | - | - | 6mm | - | - | - | - | 12 → 14V | - | 10mA | Solder Tab | LED | - | - | 26.3mm | - | ||
![]() SKGD06102 Signal Construct | 47 |
| - | Panel Mount | - | - | - | Flush | - | - | - | - | - | 10mcd | 3 mm | - | - | - | - | - | - | 6mm | - | - | - | - | 12 → 14V | - | 10mA | Solder Tab | LED | - | - | 26.3mm | - | ||
![]() SKGD06004 Signal Construct | 47 |
| - | Panel Mount | - | - | - | Flush | - | - | - | - | - | 10mcd | 3 mm | - | - | - | - | - | - | 6mm | - | - | - | - | 24 → 28V | - | 10mA | Solder Tab | LED | - | - | 26.3mm | - | ||
![]() SMFP06004 Signal Construct | 30 |
| - | - | - | - | - | Recessed | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | 6mm | - | - | - | - | 20 → 28V | - | 10mA | - | LED | - | - | 23.8mm | - | ||
![]() SMQD22634 Signal Construct | 55 |
| - | - | - | - | - | Prominent | - | - | - | - | - | - | - | - | - | - | - | - | - | 22mm | - | - | - | - | 20 → 28V | - | 20mA | - | LED | - | - | 43.8mm | - | ||
![]() SKGU06604 Signal Construct | 41 |
| - | Panel Mount | - | - | - | Flush | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | 6mm | - | - | - | - | 24 → 28V | - | 10mA | Solder Tab | LED | - | - | 26.3mm | - | ||
![]() SMCP06104 Signal Construct | 48 |
| - | Panel Mount | - | - | - | Recessed | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | 6mm | - | - | - | - | 20 → 28V | - | 10mA | Solder Tab | LED | IP67 | - | 23.8mm | - | ||
![]() SMCP06202 Signal Construct | 168 |
| - | Panel Mount | - | - | - | Recessed | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | 6mm | - | - | - | - | 12 → 14V | - | 10mA | Solder Tab | LED | IP67 | - | 23.8mm | - | ||
![]() SKCD08112 Signal Construct | 33 |
| - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | 12 → 14V | - | 10mA | - | LED | - | - | 35mm | - | ||
![]() SKCD08114 Signal Construct | 107 |
| - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | 24 → 28V | - | 10mA | - | LED | - | - | 35mm | - | ||
![]() SMEP06004 Signal Construct | 79 |
| - | - | - | - | - | Recessed | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | 6mm | - | - | - | - | 20 → 28V | - | 10mA | Solder Tab | LED | - | - | 23.8mm | - | ||
![]() SMEP06204 Signal Construct | 51 |
| - | - | - | - | - | Recessed | - | - | - | - | - | - | 3 mm | - | - | - | - | - | - | 6mm | - | - | - | - | 20 → 28V | - | 10mA | Lead Wires | LED | - | - | 23.8mm | - | ||
![]() SMCP08212 Signal Construct | 9 |
| - | - | - | - | - | Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | 12V dc | - | 10mA | Solder Tab | LED | IP67 | - | 33.7mm | - | ||
![]() SMCP08014 Signal Construct | 15 |
| - | - | - | - | - | Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | 24V dc | - | 10mA | Solder Tab | LED | IP67 | - | 33.7mm | - | ||
![]() SMCP08214 Signal Construct | 241 |
| - | - | - | - | - | Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | 24V dc | - | 10mA | Solder Tab | LED | IP67 | - | 33.7mm | - | ||
![]() SMFP08214 Signal Construct | 70 |
| - | - | - | - | - | Recessed | - | - | - | - | - | - | - | - | - | - | - | - | - | 8mm | - | - | - | - | 24V | - | 10mA | Solder Tab | LED | - | - | 33.7mm | - | ||
![]() SKGU10028 Signal Construct | 304 |
| - | - | Polycarbonate (PC) | Round | 9.8mm | Flush | Red | Flat plug, 2.8 x 0.8 mm | (Ø) 9.8 mm | n.rel. | Red | - | - | Symbol | Coloured/transparent PC housing | - | - | - | - | 10mm | 20mA | - | 10.2mm | - | 230V | SKGU10028 | 10mA | - | LED | - | - | 38mm | - | ||
![]() SKGU10728 Signal Construct | 1479 |
| - | - | - | - | - | Flush | - | - | - | - | - | - | - | - | - | - | - | - | - | 10mm | - | - | - | - | 230V | - | 10mA | - | LED | - | - | 38mm | - |