- Filter Type
- Operating Temperature
- Package / Case
- Size / Dimension
- Current Rating (Max)
- DC Resistance (DCR) (Max)
- Height (Max)
- Mounting Type
- Number of Lines
- Packaging
- Mfr
- Package
Attribute column
Manufacturer
Signal Transformer Common Mode Chokes
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Type | Applications | Subcategory | Shielding | Frequency | Frequency Stability | Termination Style | Approval Agency | ESR (Equivalent Series Resistance) | Lead Spacing | Configuration | Number of Channels | Lead Diameter | Inductance | Test Frequency | Load Capacitance | Impedance | Operating Mode | Number of Bits | Frequency Tolerance | Input Type | Architecture | Number of Inputs | Reference Type | Data Interface | Filter Type | Product Type | Voltage - Supply, Analog | Voltage - Supply, Digital | Sampling Rate (Per Second) | Number of A/D Converters | Number of Lines | DC Resistance (DCR) (Max) | Ratio - S/H:ADC | Current Rating (Max) | Impedance @ Frequency | Inductance @ Frequency | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Height (Max) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LPTC-V-25.5-4-130 Signal Transformer | 252 |
| - | Through Hole | Vertical, No Base, 4 PC Pin | - | Ferrite | - | Bel Signal Transformer | 500 | Bel | 4 A | 130 mOhms | + 125 C | Signal Transformer | - 55 C | PCB Mount | Tray | Active | Details | - | - | -55°C ~ 125°C | Tray | LPTC-V | 1.260" Dia x 0.827" L (32.00mm x 21.00mm) | - | Toroidal | - | Inductors, Chokes & Coils | Unshielded | - | - | Through Hole | - | - | - | - | 2 Channel | 0.7 mm | 25.5 mH | 1 kHz | - | - | - | - | - | - | - | - | - | - | Power Line | Common Mode Chokes | - | - | - | - | 2 | 130mOhm | - | 4A | - | 25.5 mH @ 1 kHz | Common Mode Chokes | - | Common Mode Chokes / Filters | 32 mm | - | - | - | 21 mm | 1.220" (31.00mm) | - | ||
![]() SPDL3216-222-2P-T Signal Transformer | 3865 |
| - | Surface Mount | Horizontal, 4 PC Pad | - | Ferrite | - | Bel Signal Transformer | 10000 | Bel | 200 mA | 1.2 Ohms | + 125 C | Signal Transformer | - 40 C | PCB Mount | Tape & Box (TB) | Active | Details | - | 50V | -40°C ~ 125°C | Cut Tape | SPDL3216 | 0.126" L x 0.063" W (3.20mm x 1.60mm) | 25 % | Ultra-Compact SMD Common | Automotive | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | - | - | 1 Channel | - | 2.2 kOhms | 100 MHz | - | 2200 Ohms | - | - | - | - | - | - | - | - | Signal Line | Common Mode Chokes | - | - | - | - | 2 | 1.2Ohm | - | 200mA | 2.2 kOhms @ 100 MHz | - | Common Mode Chokes | - | Common Mode Chokes / Filters | - | 2 mm | - | 3.2 mm | 1.6 mm | 0.079" (2.00mm) | AEC-Q200 | ||
![]() SPDL2012-361-2P-T Signal Transformer | 860 |
| - | Surface Mount | Horizontal, 4 PC Pad | - | Ferrite | - | Bel Signal Transformer | 10000 | Bel | 300 mA | 500 mOhms | + 125 C | Signal Transformer | - 40 C | PCB Mount | Tape & Box (TB) | Active | Details | - | 50V | -40°C ~ 125°C | Cut Tape | SPDL2012 | 0.079" L x 0.047" W (2.00mm x 1.20mm) | 25 % | Ultra-Compact SMD Common | Automotive | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | - | - | 1 Channel | - | 360 Ohms | 100 MHz | - | 360 Ohms | - | - | - | - | - | - | - | - | Signal Line | Common Mode Chokes | - | - | - | - | 2 | 500mOhm | - | 300mA | 360 Ohms @ 100 MHz | - | Common Mode Chokes | - | Common Mode Chokes / Filters | - | 1.2 mm | - | 2 mm | 1.2 mm | 0.047" (1.20mm) | AEC-Q200 | ||
![]() SPDL3216-900-2P-T Signal Transformer | 20 |
| - | Surface Mount | Horizontal, 4 PC Pad | - | Ferrite | - | Bel Signal Transformer | 10000 | Bel | 400 mA | 300 mOhms | + 125 C | Signal Transformer | - 40 C | PCB Mount | Tape & Box (TB) | Active | Details | - | 50V | -40°C ~ 125°C | Cut Tape | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | 25 % | Wire Wound | Automotive Infotainment and Multimedia, High speed signal transmission lines | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | - | - | - | - | 90 Ohms | 100 MHz | - | 90 Ohms | - | - | - | - | - | - | - | - | Signal Line | Common Mode Chokes | - | - | - | - | 2 | 300mOhm | - | 400mA | 90 Ohms @ 100 MHz | - | Common Mode Choke | - | Common Mode Chokes / Filters | - | 2 mm | - | 3.2 mm | 1.6 mm | 0.087" (2.20mm) | AEC-Q200 | ||
![]() SPDL3216-221-2P-T Signal Transformer | 36 |
| - | Surface Mount | Horizontal, 4 PC Pad | - | Ferrite | - | Bel Signal Transformer | 10000 | Bel | 300 mA | 450 mOhms | + 125 C | Signal Transformer | - 40 C | PCB Mount | Tape & Box (TB) | Active | Details | - | 50V | -40°C ~ 125°C | Cut Tape | - | 0.126" L x 0.063" W (3.20mm x 1.60mm) | 25 % | Wire Wound | Automotive Infotainment and Multimedia, High speed signal transmission lines | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | - | - | - | - | 220 Ohms | 100 MHz | - | 220 Ohms | - | - | - | - | - | - | - | - | Signal Line | Common Mode Chokes | - | - | - | - | 2 | 450mOhm | - | 300mA | 220 Ohms @ 100 MHz | - | Common Mode Choke | - | Common Mode Chokes / Filters | - | 2 mm | - | 3.2 mm | 1.6 mm | 0.087" (2.20mm) | AEC-Q200 | ||
![]() LPTC-V-6.8-2-200 Signal Transformer | 177 |
| - | Through Hole | Vertical, No Base, 4 PC Pin | - | Ferrite | - | Bel Signal Transformer | 500 | Bel | 2 A | 200 mOhms | + 125 C | Signal Transformer | - 55 C | PCB Mount | Tray | Active | Details | - | - | -55°C ~ 125°C | Tray | LPTC-V | 0.866" Dia x 0.512" L (22.00mm x 13.00mm) | - | Toroidal | - | Inductors, Chokes & Coils | Unshielded | - | - | Through Hole | - | - | - | - | 2 Channel | 0.5 mm | 6.8 mH | 1 kHz | - | - | - | - | - | - | - | - | - | - | Power Line | Common Mode Chokes | - | - | - | - | 2 | 200mOhm | - | 2A | - | 6.8 mH @ 1 kHz | Common Mode Chokes | - | Common Mode Chokes / Filters | 22 mm | - | - | - | 13 mm | 0.827" (21.00mm) | - | ||
![]() SPDL4532-110-2P-T Signal Transformer | 183 |
| - | Surface Mount | Horizontal, 4 PC Pad | - | Ferrite | - | Bel Signal Transformer | 2000 | Bel | 360 mA | 600 mOhms | + 125 C | Signal Transformer | - 40 C | PCB Mount | Tape & Box (TB) | Active | Details | - | 50V | -40°C ~ 125°C | Cut Tape | SPDL4532 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | - 30 %, + 50 % | Ultra-Compact SMD Common | Automotive | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | - | - | 1 Channel | - | 11 Ohms | 10 MHz | - | 600 Ohms | - | - | - | - | - | - | - | - | Signal Line | Common Mode Chokes | - | - | - | - | 2 | 600mOhm | - | 360mA | 600 Ohms @ 10 MHz | 11 μH @ 100 kHz | Common Mode Chokes | - | Common Mode Chokes / Filters | - | 2.8 mm | - | 4.5 mm | 3.2 mm | 0.110" (2.80mm) | AEC-Q200 | ||
![]() SPDL4532-510-2P-T Signal Transformer | 117 |
| - | Surface Mount | Horizontal, 4 PC Pad | - | Ferrite | - | Bel Signal Transformer | 500 | Bel | 230 mA | 1 Ohms | + 125 C | Signal Transformer | - 40 C | PCB Mount | Tape & Box (TB) | Active | Details | - | 50V | -40°C ~ 125°C | Cut Tape | SPDL4532 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | - 30 %, + 50 % | Ultra-Compact SMD Common | Automotive | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | - | - | 1 Channel | - | 51 Ohms | 10 MHz | - | 2800 Ohms | - | - | - | - | - | - | - | - | Signal Line | Common Mode Chokes | - | - | - | - | 2 | 1Ohm | - | 230mA | 2.8 kOhms @ 10 MHz | 51 μH @ 100 kHz | Common Mode Chokes | - | Common Mode Chokes / Filters | - | 2.8 mm | - | 4.5 mm | 3.2 mm | 0.110" (2.80mm) | AEC-Q200 | ||
![]() LPTC-V-1.7-2-60 Signal Transformer | 315 |
| - | Through Hole | Vertical, No Base, 4 PC Pin | - | Ferrite | - | Bel Signal Transformer | 500 | Bel | 2 A | 60 mOhms | + 125 C | Signal Transformer | - 55 C | PCB Mount | Tray | Active | Details | - | - | -55°C ~ 125°C | Tray | LPTC-V | 0.709" Dia x 0.512" L (18.00mm x 13.00mm) | - | Toroidal | - | Inductors, Chokes & Coils | Unshielded | - | - | Through Hole | - | - | - | - | 2 Channel | 0.5 mm | 1.7 mH | 1 kHz | - | - | - | - | - | - | - | - | - | - | Power Line | Common Mode Chokes | - | - | - | - | 2 | 60mOhm | - | 2A | - | 1.7 mH @ 1 kHz | Common Mode Chokes | - | Common Mode Chokes / Filters | 18 mm | - | - | - | 13 mm | 0.669" (17.00mm) | - | ||
![]() SPDL4532-220-2P-T Signal Transformer | 243 |
| - | Surface Mount | Horizontal, 4 PC Pad | - | Ferrite | - | Bel Signal Transformer | 2000 | Bel | 310 mA | 1 Ohms | + 125 C | Signal Transformer | - 40 C | PCB Mount | Tape & Box (TB) | Active | Details | - | 50V | -40°C ~ 125°C | Cut Tape | SPDL4532 | 0.177" L x 0.126" W (4.50mm x 3.20mm) | - 30 %, + 50 % | Ultra-Compact SMD Common | Automotive | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | - | - | 1 Channel | - | 22 Ohms | 10 MHz | - | 1200 Ohms | - | - | - | - | - | - | - | - | Signal Line | Common Mode Chokes | - | - | - | - | 2 | 1Ohm | - | 310mA | 1.2 kOhms @ 10 MHz | 22 μH @ 100 kHz | Common Mode Chokes | - | Common Mode Chokes / Filters | - | 2.8 mm | - | 4.5 mm | 3.2 mm | 0.110" (2.80mm) | AEC-Q200 | ||
![]() LPTC-V-0.85-5-35 Signal Transformer | 453 |
| - | Through Hole | Vertical, No Base, 4 PC Pin | - | Ferrite | - | Bel Signal Transformer | 500 | Bel | 5 A | 35 mOhms | + 125 C | Signal Transformer | - 55 C | PCB Mount | Tray | Active | Details | - | - | -55°C ~ 125°C | Tray | LPTC-V | 0.866" Dia x 0.512" L (22.00mm x 13.00mm) | - | Toroidal | - | Inductors, Chokes & Coils | Unshielded | - | - | Through Hole | - | - | - | - | 2 Channel | 0.8 mm | 850 uH | 1 kHz | - | - | - | - | - | - | - | - | - | - | Power Line | Common Mode Chokes | - | - | - | - | 2 | 35mOhm | - | 5A | - | 850 μH @ 1 kHz | Common Mode Chokes | - | Common Mode Chokes / Filters | 22 mm | - | - | - | 13 mm | 0.827" (21.00mm) | - | ||
![]() SPDL2012-181-2P-T Signal Transformer | 36 |
| - | Surface Mount | Horizontal, 4 PC Pad | - | Ferrite | - | Bel Signal Transformer | 10000 | Bel | 350 mA | 350 mOhms | + 125 C | Signal Transformer | - 40 C | PCB Mount | Tape & Box (TB) | Active | Details | - | 50V | -40°C ~ 125°C | Cut Tape | - | 0.079" L x 0.047" W (2.00mm x 1.20mm) | 25 % | Wire Wound | Automotive Infotainment and Multimedia, High speed signal transmission lines | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | - | - | - | - | 180 Ohms | 100 MHz | - | 180 Ohms | - | - | - | - | - | - | - | - | Signal Line | Common Mode Chokes | - | - | - | - | 2 | 350mOhm | - | 350mA | 180 Ohms @ 100 MHz | - | Common Mode Choke | - | Common Mode Chokes / Filters | - | 1.2 mm | - | 2 mm | 1.2 mm | 0.055" (1.40mm) | AEC-Q200 | ||
![]() SPDL2012-221-2P-T Signal Transformer | 36 |
| - | Surface Mount | Horizontal, 4 PC Pad | - | Ferrite | - | Bel Signal Transformer | 10000 | Bel | 300 mA | 400 mOhms | + 125 C | Signal Transformer | - 40 C | PCB Mount | Tape & Box (TB) | Active | Details | - | 50V | -40°C ~ 125°C | Cut Tape | - | 0.079" L x 0.047" W (2.00mm x 1.20mm) | 25 % | Wire Wound | Automotive Infotainment and Multimedia, High speed signal transmission lines | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | - | - | - | - | 220 Ohms | 100 MHz | - | 220 Ohms | - | - | - | - | - | - | - | - | Signal Line | Common Mode Chokes | - | - | - | - | 2 | 400mOhm | - | 300mA | 220 Ohms @ 100 MHz | - | Common Mode Choke | - | Common Mode Chokes / Filters | - | 1.2 mm | - | 2 mm | 1.2 mm | 0.055" (1.40mm) | AEC-Q200 | ||
![]() SPDL3225-101-2P-T Signal Transformer | 864 |
| - | Surface Mount | Horizontal, 4 PC Pad | - | Ferrite | - | Bel Signal Transformer | 10000 | Bel | 150 mA | 1.5 Ohms | + 125 C | Signal Transformer | - 40 C | PCB Mount | Tape & Box (TB) | Active | Details | - | 50V | -40°C ~ 125°C | Cut Tape | SPDL3225 | 0.130" L x 0.098" W (3.30mm x 2.50mm) | - 30 %, + 50 % | Ultra-Compact SMD Common | Automotive | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | - | - | 1 Channel | - | 100 Ohms | 10 MHz | - | 5100 Ohms | - | - | - | - | - | - | - | - | Signal Line | Common Mode Chokes | - | - | - | - | 2 | 1.5Ohm | - | 150mA | 5.1 kOhms @ 10 MHz | 100 μH @ 100 kHz | Common Mode Chokes | - | Common Mode Chokes / Filters | - | 2.5 mm | - | 3.3 mm | 2.5 mm | 0.098" (2.50mm) | AEC-Q200 | ||
![]() SPDL3225-510-2P-T Signal Transformer | 14 |
| - | Surface Mount | Horizontal, 4 PC Pad | - | Ferrite | - | Bel Signal Transformer | 10000 | Bel | 200 mA | 700 mOhms | + 125 C | Signal Transformer | - 40 C | PCB Mount | Tape & Box (TB) | Active | Details | - | 50V | -40°C ~ 125°C | Cut Tape | - | 0.130" L x 0.098" W (3.30mm x 2.50mm) | - 30 %, + 50 % | Wire Wound | Automotive Infotainment and Multimedia, High speed signal transmission lines | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | - | - | 1 Channel | - | 51 Ohms | 100 kHz | - | 2600 Ohms | - | - | - | - | - | - | - | - | Signal Line | Common Mode Chokes | - | - | - | - | 2 | 700mOhm | - | 200mA | 2.6 kOhms @ 10 MHz | 51 μH @ 100 kHz | Common Mode Choke | - | Common Mode Chokes / Filters | - | 2.5 mm | - | 3.3 mm | 2.5 mm | 0.106" (2.70mm) | AEC-Q200 | ||
![]() SPDL2012-161-2P-T Signal Transformer | 6 |
| - | Surface Mount | Horizontal, 4 PC Pad | - | Ferrite | - | Bel Signal Transformer | 10000 | Bel | 350 mA | 350 mOhms | + 125 C | Signal Transformer | - 40 C | PCB Mount | Tape & Box (TB) | Active | Details | - | 50V | -40°C ~ 125°C | Cut Tape | - | 0.079" L x 0.047" W (2.00mm x 1.20mm) | 25 % | Wire Wound | Automotive Infotainment and Multimedia, High speed signal transmission lines | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | - | - | - | - | 160 Ohms | 100 MHz | - | 160 Ohms | - | - | - | - | - | - | - | - | Signal Line | Common Mode Chokes | - | - | - | - | 2 | 350mOhm | - | 350mA | 160 Ohms @ 100 MHz | - | Common Mode Choke | - | Common Mode Chokes / Filters | - | 1.2 mm | - | 2 mm | 1.2 mm | 0.055" (1.40mm) | AEC-Q200 | ||
![]() SPDL485025-500-2P-T Signal Transformer | 2537 |
| - | Surface Mount | 2-SMD, No Lead | - | - | - | Bel Signal Transformer | 2500 | Bel | 4 A | 19 Ohms | - | CTS-Frequency Controls | - | - | Tape & Reel (TR) | Active | Details | - | 50V | -40°C ~ 85°C | Cut Tape | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | MHz Crystal | - | Inductors, Chokes & Coils | - | 29.4912 MHz | ±25ppm | - | - | 40 Ohms | - | - | - | - | - | - | 8pF | 500 Ohms | Fundamental | - | ±10ppm | - | - | - | - | - | Power Line | Common Mode Chokes | - | - | - | - | 2 | 19mOhm (Typ) | - | 4A | 500 Ohms @ 100 MHz | - | Common Mode Chokes | - | Common Mode Chokes / Filters | - | - | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | 0.098 (2.50mm) | - | ||
![]() SPDL151306-225-2P-T Signal Transformer | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | Wirewound | MX7572 | Bel Signal Transformer | 350 | Bel | 13 mA | 5 Ohms | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | PCB Mount | Tape & Reel (TR) | Active | Details | - | 50V | 0°C ~ 70°C | Reel | - | 0.614 L x 0.512 W (15.60mm x 13.00mm) | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | - | S/H-ADC | 2 Channel | - | - | - | - | 225 Ohms | - | 12 | - | Single Ended | SAR | 1 | Internal | Parallel | Signal Line | Common Mode Chokes | 5V, -15V | 5V, -15V | 308k | 1 | 2 | 5Ohm | 1:1 | 13mA | 225 Ohms @ 100 MHz | - | Common Mode Chokes | - | Common Mode Chokes / Filters | - | 6.6 mm | - | 15.5 mm | 13 mm | 0.260 (6.60mm) | - | ||
![]() SPDL121006-910-2P-T Signal Transformer | 16 |
| - | Surface Mount | Horizontal, 4 PC Pad | - | Wirewound | D38999/26ZE | Bel Signal Transformer | 500 | Bel | 4.5 mA | 23 Ohms | + 125 C | Corsair | - 40 C | PCB Mount | Bag | Active | Details | - | 50V | -40°C ~ 125°C | Reel | * | 0.492 L x 0.425 W (12.50mm x 10.80mm) | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | - | - | 2 Channel | - | - | - | - | 910 Ohms | - | - | - | - | - | - | - | - | Signal Line | Common Mode Chokes | - | - | - | - | 2 | 23Ohm | - | 4.5mA | 910 Ohms @ 100 MHz | - | Common Mode Chokes | - | Common Mode Chokes / Filters | - | 6.6 mm | - | 12.5 mm | 10.8 mm | 0.260 (6.60mm) | - | ||
![]() SPDL764WM-1700-2P-T Signal Transformer | 16 |
| - | Surface Mount | Horizontal, 4 PC Pad | - | Wirewound | - | Bel Signal Transformer | 1500 | Bel | 1.2 A | 50 Ohms | + 125 C | NXP Semiconductors | - 40 C | PCB Mount | Bulk | Active | Details | - | 50V | -40°C ~ 125°C | Reel | * | 0.295 L x 0.236 W (7.50mm x 6.00mm) | - | - | - | Inductors, Chokes & Coils | Unshielded | - | - | SMD/SMT | - | - | - | - | 2 Channel | - | - | 100 MHz | - | 1.7 kOhms | - | - | - | - | - | - | - | - | Signal Line | Common Mode Chokes | - | - | - | - | 2 | 50Ohm | - | 1.2A | 1.7 kOhms @ 100 MHz | - | Common Mode Chokes | - | Common Mode Chokes / Filters | - | 4 mm | - | 7.5 mm | 6 mm | 0.157 (4.00mm) | - |