- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Published
- Height
- Mounting Type
- Size / Dimension
- Mount
- Length
Attribute column
Manufacturer
Signal Transformer Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Special Features | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | HTS Code | Shielding | Number of Functions | Reach Compliance Code | Inductance | Current | Inductor Application | Terminal Placement | Inductor Type | DC Resistance (DCR) - Parallel | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Height | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CL-6-12 Signal Transformer | 46 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Nonstandard | SOLDER POST | RECTANGULAR PACKAGE | PARALLEL CONNECTED | Bulk | 2009 | CL | 3.374Lx3.059W 85.70mmx77.70mm | - | Active | Not Applicable | 4 | EAR99 | - | 8504.50.80.00 | NO | 2 | unknown | 3000 μH | 6A | FILTER CHOKE | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 38mOhm | 3 mH | 12 mH | 2 | 150mOhm | - | 12A | - | 3mH | 2.811 71.40mm | - | - | - | ROHS3 Compliant | ||
![]() CL-25-50 Signal Transformer | 28 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | Nonstandard | SOLDER POST | RECTANGULAR PACKAGE | PARALLEL CONNECTED | Bulk | 2009 | CL | 3.870Lx3.374W 98.30mmx85.70mm | - | Active | Not Applicable | 4 | EAR99 | - | 8504.50.80.00 | NO | 2 | unknown | 300 μH | 25A | FILTER CHOKE | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 3mOhm | 300 μH | 1.2 mH | 2 | 12mOhm | - | 50A | - | 300μH | 3.374 85.70mm | - | - | - | ROHS3 Compliant | ||
![]() CL-12-24 Signal Transformer | 45 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | Nonstandard | SOLDER POST | RECTANGULAR PACKAGE | PARALLEL CONNECTED | Bulk | 2009 | CL | 3.374Lx3.563W 85.70mmx90.50mm | - | Active | Not Applicable | 4 | EAR99 | - | 8504.50.80.00 | NO | 2 | unknown | 1200 μH | 12A | FILTER CHOKE | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 13mOhm | 1.2 mH | 4.8 mH | 2 | 52mOhm | - | 24A | - | 1.2mH | 2.811 71.40mm | - | - | - | ROHS3 Compliant | ||
![]() CL-50-100 Signal Transformer | 2816 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Nonstandard | - | - | - | Bulk | 2009 | CL | 4.500Lx3.752W 114.30mmx95.30mm | - | Active | Not Applicable | - | - | - | - | Unshielded | - | - | - | 50A | - | - | - | 1.1mOhm | 120 μH | 500 μH | 2 | 4.3mOhm | 50A | 100A | 500μH | 120μH | 3.752 95.30mm | - | 114.3mm | 95.3008mm | ROHS3 Compliant | ||
![]() CL-4-8 Signal Transformer | 18 |
| Datasheet | 16 Weeks | Chassis Mount | Chassis Mount | Nonstandard | SOLDER POST | RECTANGULAR PACKAGE | PARALLEL CONNECTED | Bulk | 2009 | CL | 3.000Lx2.874W 76.20mmx73.00mm | - | Active | Not Applicable | 4 | EAR99 | - | 8504.50.80.00 | NO | 2 | unknown | 5000 μH | 4A | FILTER CHOKE | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 75mOhm | 5 mH | 20 mH | 2 | 300mOhm | - | 8A | - | 5mH | 2.500 63.50mm | - | - | - | ROHS3 Compliant | ||
![]() SCRHB125-6822 Signal Transformer | In Stock | - | - | 18 Weeks | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 2009 | SCRHB125 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SCRHB125B-8220 Signal Transformer | In Stock | - | - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | 2009 | SCRHB125 | 0.492Lx0.492W 12.50mmx12.50mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.244 6.20mm | - | - | - | ROHS3 Compliant | ||
![]() SCRHB127-1042 Signal Transformer | 18 |
| - | 18 Weeks | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 2009 | SCRHB127 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() CL-1-2 Signal Transformer | 35 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | Nonstandard | FLEXIBLE LEAD | RECTANGULAR PACKAGE | PARALLEL CONNECTED | Bulk | - | CL | 2.874Lx1.752W 73.00mmx44.50mm | - | Active | Not Applicable | 4 | EAR99 | - | 8504.50.80.00 | NO | 2 | unknown | 18000 μH | 1A | FILTER CHOKE | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 350mOhm | 18 mH | 72 mH | 2 | 1.4Ohm | - | 2A | - | 18mH | 2.311 58.70mm | - | - | - | ROHS3 Compliant | ||
![]() SCRHB125-1016 Signal Transformer | 18 |
| - | 18 Weeks | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 2009 | SCRHB125 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SCRHB125B-1014 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | 2009 | SCRHB125 | 0.492Lx0.492W 12.50mmx12.50mm | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.244 6.20mm | 6.2mm | 12.5mm | 12.5mm | ROHS3 Compliant | ||
![]() SCRHB124B-1024 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 2009 | SCRHB124 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.8mm | 12.5mm | 12.5mm | ROHS3 Compliant | ||
![]() CL-2-4 Signal Transformer | 57 |
| - | 16 Weeks | Chassis Mount | Chassis Mount | Nonstandard | FLEXIBLE LEAD | RECTANGULAR PACKAGE | PARALLEL CONNECTED | Bulk | - | CL | 3.126Lx2.122W 79.40mmx53.90mm | - | Active | Not Applicable | 4 | EAR99 | - | 8504.50.80.00 | NO | 2 | unknown | 10000 μH | 2A | FILTER CHOKE | DUAL IN-LINE | GENERAL PURPOSE INDUCTOR | 180mOhm | 10 mH | 40 mH | 2 | 700mOhm | - | 4A | - | 10mH | 2.752 69.90mm | - | - | - | ROHS3 Compliant | ||
![]() SCX147-0R47 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | 2009 | SCX147 | 0.567Lx0.567W 14.40mmx14.40mm | ±20% | Obsolete | 1 (Unlimited) | - | - | 4mOhm | - | Unshielded | - | - | - | 7A | - | - | - | 4mOhm Max | 470 nH | 1.76 μH | 2 | 16mOhm Max | 3.5A | 7A | 1.76μH | 470nH | 0.276 7.00mm | - | 14.4018mm | 14.4018mm | ROHS3 Compliant | ||
![]() SCRHB124B-1022 Signal Transformer | In Stock | - | - | 18 Weeks | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 2009 | SCRHB124 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SCRHB127B-1042 Signal Transformer | 18 |
| - | 18 Weeks | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 2009 | SCRHB127 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SCRHB125-8220 Signal Transformer | 35 |
| - | 18 Weeks | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 2009 | SCRHB125 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SCRHB125-1220 Signal Transformer | 18 |
| - | 18 Weeks | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 2009 | SCRHB125 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SCRHB127-1022 Signal Transformer | 35 |
| - | 18 Weeks | - | - | SMD/SMT | - | - | - | Tape & Reel (TR) | 2009 | SCRHB127 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SCX147-250 Signal Transformer | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | Tape & Reel (TR) | 2009 | SCX147 | 0.567Lx0.567W 14.40mmx14.40mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | Unshielded | - | - | - | 2A | - | - | - | 64mOhm Max | 25 μH | 103.68 μH | 2 | 254mOhm Max | 1A | 2A | 103.68μH | 25μH | 0.276 7.00mm | - | 14.4018mm | 14.4018mm | ROHS3 Compliant |