- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
- Published
- Height
- Mounting Type
- Size / Dimension
- Mount
- Length
Attribute column
Manufacturer
Signal Transformer Arrays, Signal Transformers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Resistance | Shielding | Current | DC Resistance (DCR) - Parallel | Inductance - Parallel | Inductance - Series | Number of Coils | DC Resistance (DCR) - Series | Current Rating - Series | Current Rating - Parallel | Inductance - Connected In Series | Inductance - Connected In Parallel | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCX114-151 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX114 | 0.461Lx0.461W 11.70mmx11.70mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 440mA | 844mOhm Max | 150 μH | 602.87 μH | 2 | 3.376Ohm Max | 220mA | 440mA | 602.87μH | 150μH | 0.217 5.50mm | 11.7094mm | 11.7094mm | ROHS3 Compliant | ||
![]() SCX147-200 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX147 | 0.567Lx0.567W 14.40mmx14.40mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 2.1A | 55mOhm Max | 20 μH | 78.4 μH | 2 | 220mOhm Max | 1.05A | 2.1A | 78.4μH | 20μH | 0.276 7.00mm | 14.4018mm | 14.4018mm | ROHS3 Compliant | ||
![]() SCX114-301 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX114 | 0.461Lx0.461W 11.70mmx11.70mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 320mA | 1.525Ohm Max | 300 μH | 1.199 mH | 2 | 6.1Ohm Max | 160mA | 320mA | 1.2mH | 300μH | 0.217 5.50mm | 11.7094mm | 11.7094mm | ROHS3 Compliant | ||
![]() SCX114-2R2 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX114 | 0.461Lx0.461W 11.70mmx11.70mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 3.4A | 18mOhm Max | 2.2 μH | 8.08 μH | 2 | 70mOhm Max | 1.7A | 3.4A | 8.08μH | 2.2μH | 0.217 5.50mm | 11.7094mm | 11.7094mm | ROHS3 Compliant | ||
![]() SCX114-500 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX114 | 0.461Lx0.461W 11.70mmx11.70mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 700mA | 316mOhm Max | 50 μH | 202.07 μH | 2 | 1.263Ohm Max | 350mA | 700mA | 202.07μH | 50μH | 0.217 5.50mm | 11.7094mm | 11.7094mm | ROHS3 Compliant | ||
![]() SCX147-301 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX147 | 0.567Lx0.567W 14.40mmx14.40mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 620mA | 672mOhm Max | 300 μH | 1.192 mH | 2 | 2.687Ohm Max | 310mA | 620mA | 1.2mH | 300μH | 0.276 7.00mm | 14.4018mm | 14.4018mm | ROHS3 Compliant | ||
![]() SCX147-500 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX147 | 0.567Lx0.567W 14.40mmx14.40mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 1.5A | 111mOhm Max | 50 μH | 200.7 μH | 2 | 444mOhm Max | 750mA | 1.5A | 200.7μH | 50μH | 0.276 7.00mm | 14.4018mm | 14.4018mm | ROHS3 Compliant | ||
![]() SCX147-680 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX147 | 0.567Lx0.567W 14.40mmx14.40mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 1.2A | 158mOhm Max | 68 μH | 268.32 μH | 2 | 630mOhm Max | 600mA | 1.2A | 268.32μH | 68μH | 0.276 7.00mm | 14.4018mm | 14.4018mm | ROHS3 Compliant | ||
![]() SCX114-200 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX114 | 0.461Lx0.461W 11.70mmx11.70mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 1A | 159mOhm Max | 20 μH | 81.83 μH | 2 | 634mOhm Max | 500mA | 1A | 81.83μH | 20μH | 0.217 5.50mm | 11.7094mm | 11.7094mm | ROHS3 Compliant | ||
![]() SCX114-250 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX114 | 0.461Lx0.461W 11.70mmx11.70mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 960mA | 177mOhm Max | 25 μH | 101.6 μH | 2 | 708mOhm Max | 480mA | 960mA | 101.6μH | 25μH | 0.217 5.50mm | 11.7094mm | 11.7094mm | ROHS3 Compliant | ||
![]() SCX147-8R0 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX147 | 0.567Lx0.567W 14.40mmx14.40mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 3.5A | 19mOhm Max | 8 μH | 33.12 μH | 2 | 73mOhm Max | 1.75A | 3.5A | 33.12μH | 8μH | 0.276 7.00mm | 14.4018mm | 14.4018mm | ROHS3 Compliant | ||
![]() SCX147-100 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX147 | 0.567Lx0.567W 14.40mmx14.40mm | ±20% | Obsolete | 1 (Unlimited) | 20mOhm | Unshielded | 3.4A | 20mOhm Max | 10 μH | 38.42 μH | 2 | 79mOhm Max | 1.7A | 3.4A | 38.42μH | 10μH | 0.276 7.00mm | 14.4018mm | 14.4018mm | ROHS3 Compliant | ||
![]() SCX114-680 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX114 | 0.461Lx0.461W 11.70mmx11.70mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 660mA | 373mOhm Max | 68 μH | 273.61 μH | 2 | 1.49Ohm Max | 330mA | 660mA | 273.61μH | 68μH | 0.217 5.50mm | 11.7094mm | 11.7094mm | ROHS3 Compliant | ||
![]() SCX147-1R8 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX147 | 0.567Lx0.567W 14.40mmx14.40mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 5A | 7mOhm Max | 1.8 μH | 7.06 μH | 2 | 28mOhm Max | 2.95A | 5A | 7.06μH | 1.8μH | 0.276 7.00mm | 14.4018mm | 14.4018mm | ROHS3 Compliant | ||
![]() SCX114-150 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX114 | 0.461Lx0.461W 11.70mmx11.70mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 1.4A | 87mOhm Max | 15 μH | 60.12 μH | 2 | 348mOhm Max | 700mA | 1.4A | 60.12μH | 15μH | 0.217 5.50mm | 11.7094mm | 11.7094mm | ROHS3 Compliant | ||
![]() SCX114-201 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX114 | 0.461Lx0.461W 11.70mmx11.70mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 360mA | 1.208Ohm Max | 200 μH | 793.65 μH | 2 | 4.831Ohm Max | 180mA | 360mA | 793.65μH | 200μH | 0.217 5.50mm | 11.7094mm | 11.7094mm | ROHS3 Compliant | ||
![]() SCX147-201 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX147 | 0.567Lx0.567W 14.40mmx14.40mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 640mA | 545mOhm Max | 200 μH | 802.82 μH | 2 | 2.18Ohm Max | 320mA | 640mA | 802.82μH | 200μH | 0.276 7.00mm | 14.4018mm | 14.4018mm | ROHS3 Compliant | ||
![]() SCX114-8R0 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX114 | 0.461Lx0.461W 11.70mmx11.70mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 1.8A | 52mOhm Max | 8 μH | 32.33 μH | 2 | 208mOhm Max | 900mA | 1.8A | 32.33μH | 8μH | 0.217 5.50mm | 11.7094mm | 11.7094mm | ROHS3 Compliant | ||
![]() SCX147-150 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX147 | 0.567Lx0.567W 14.40mmx14.40mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 3A | 24mOhm Max | 15 μH | 56.64 μH | 2 | 96mOhm Max | 1.5A | 3A | 56.64μH | 15μH | 0.276 7.00mm | 14.4018mm | 14.4018mm | ROHS3 Compliant | ||
![]() SCX147-151 Signal Transformer | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | Tape & Reel (TR) | 2009 | SCX147 | 0.567Lx0.567W 14.40mmx14.40mm | ±20% | Obsolete | 1 (Unlimited) | - | Unshielded | 820mA | 372mOhm Max | 150 μH | 592.9 μH | 2 | 1.488Ohm Max | 410mA | 820mA | 592.9μH | 150μH | 0.276 7.00mm | 14.4018mm | 14.4018mm | ROHS3 Compliant |