- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | DC Resistance (DCR) - Parallel | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCB73F-560 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 780mA | Unshielded | 780mA | 56μH | 1kHz | 480mOhm Max | 550mA | - | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCB75F-151 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75F | 0.291Lx0.291W 7.40mmx7.40mm | ±10% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 680mA | Unshielded | 680mA | 150μH | 1kHz | 900mOhm Max | 370mA | - | - | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCB75F-101 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 850mA | Unshielded | 850mA | 100μH | 1kHz | 550mOhm Max | 510mA | - | - | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCB75F-391 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75F | 0.291Lx0.291W 7.40mmx7.40mm | ±10% | Active | 1 (Unlimited) | Wirewound | - | - | - | 410mA | Unshielded | 215mA | 390μH | 1kHz | 2.3Ohm Max | 215mA | - | 5.5118mm | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCB75F-221 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75F | 0.291Lx0.291W 7.40mmx7.40mm | ±10% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 500mA | Unshielded | 500mA | 220μH | 1kHz | 1.35Ohm Max | 290mA | - | - | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SC105B-270 Signal Transformer | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC105B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 2.1A | Unshielded | 1.76A | 27μH | 2.52MHz | 136mOhm Max | 1.76A | - | 5.9944mm | 0.236 6.00mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC105B-151 Signal Transformer | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC105B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 960mA | Unshielded | 780mA | 150μH | 1kHz | 550mOhm Max | 780mA | - | 5.9944mm | 0.236 6.00mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SC105B-181 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105B | 0.429Lx0.386W 10.90mmx9.80mm | ±20% | Obsolete | 1 (Unlimited) | Wirewound | - | - | - | 860mA | Unshielded | 720mA | 180μH | 1kHz | 630mOhm Max | 720mA | - | 5.9944mm | 0.236 6.00mm | 10.8966mm | 9.8044mm | ROHS3 Compliant | ||
![]() SCR74B-820 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR74B | 0.327Lx0.295W 8.30mmx7.50mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 1.2A | Shielded | 620mA | 82μH | 2.52kHz | 430mOhm Max | 620mA | - | 5.0038mm | 0.197 5.00mm | 8.3058mm | 7.493mm | ROHS3 Compliant | ||
![]() SCEP105H-3R0 Signal Transformers | 32 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 12.6A | 3 μH | 100kHz | - | 12.6A | 23.8mOhm | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP105H-1R2 Signal Transformers | 32 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 21A | 1.2 μH | 100kHz | - | 21A | 8mOhm | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP125-8R2 Signal Transformers | 17 |
| - | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 5.8A | 8.2 μH | 100kHz | - | 5.8A | 11.4mOhm | 5.7912mm | - | 12.9032mm | 12.9032mm | RoHS Compliant | ||
![]() SCEP104S-R80 Signal Transformer | 39 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP104S | 0.409Lx0.409W 10.40mmx10.40mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 14A | Shielded | 20.7A | 800nH | 100kHz | 5.9mOhm Max | 20.7A | - | 4.4958mm | 0.177 4.50mm | 10.3886mm | 10.3886mm | ROHS3 Compliant | ||
![]() SCEP125-1R5 Signal Transformers | 17 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 14A | 1.5 μH | 100kHz | - | 14A | 2.5mOhm | 5.7912mm | - | 12.9032mm | 12.9032mm | RoHS Compliant | ||
![]() SC54B-220 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC54B | 0.240Lx0.220W 6.10mmx5.60mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.6A | Unshielded | 1.6A | 22μH | 2.52MHz | 180mOhm Max | 1.11A | - | - | 0.191 4.85mm | 6.096mm | 5.588mm | ROHS3 Compliant | ||
![]() SCR125B-120 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR125B | 0.516Lx0.476W 13.10mmx12.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 5.4A | Shielded | 2.5A | 12μH | 2.52kHz | 50mOhm Max | 2.5A | - | 5.8928mm | 0.232 5.90mm | 13.1064mm | 12.0904mm | ROHS3 Compliant | ||
![]() SCR125B-470 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR125B | 0.516Lx0.476W 13.10mmx12.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.82A | Shielded | 1.5A | 47μH | 2.52kHz | 120mOhm Max | 1.5A | - | 5.8928mm | 0.232 5.90mm | 13.1064mm | 12.0904mm | ROHS3 Compliant | ||
![]() SCR125B-270 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR125B | 0.516Lx0.476W 13.10mmx12.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.88A | Shielded | 2A | 27μH | 2.52kHz | 80mOhm Max | 2A | - | 5.8928mm | 0.232 5.90mm | 13.1064mm | 12.0904mm | ROHS3 Compliant | ||
![]() SCR125B-471 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCR125B | 0.516Lx0.476W 13.10mmx12.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.01A | Shielded | 480mA | 470μH | 1kHz | 1.2Ohm Max | 480mA | - | 5.8928mm | 0.232 5.90mm | 13.1064mm | 12.0904mm | ROHS3 Compliant | ||
![]() SC53FU-3R3 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53FU | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | - | 2.5A | Unshielded | 2.5A | 3.3μH | 100kHz | 70mOhm Max | 2.5A | - | 3.2004mm | 0.126 3.20mm | 5.207mm | 5.207mm | ROHS3 Compliant |