- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Shape/Size Description | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Reach Compliance Code | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Inductor Type | Current - Saturation | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC53FU-561 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53FU | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 180mA | Unshielded | - | - | 190mA | 560μH | 100kHz | 7.5Ohm Max | - | - | 190mA | - | - | 3.2004mm | 0.126 3.20mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC53FU-331 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53FU | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 250mA | Unshielded | - | - | 250mA | 330μH | 100kHz | 4.3Ohm Max | - | - | 250mA | - | - | 3.2004mm | 0.126 3.20mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCB75F-180 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB75F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 2.1A | Unshielded | - | - | 2.1A | 18μH | 1kHz | 100mOhm Max | - | - | 1.28A | - | - | - | 0.217 5.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCR125B-181 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SCR125B | 0.516Lx0.476W 13.10mmx12.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 1.95A | Shielded | - | - | 770mA | 180μH | 1kHz | 480mOhm Max | - | - | 770mA | - | - | 5.8928mm | 0.232 5.90mm | 13.1064mm | 12.0904mm | ROHS3 Compliant | ||
![]() SCR125B-220 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCR125B | 0.516Lx0.476W 13.10mmx12.10mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 4.32A | Shielded | - | - | 2.2A | 22μH | 2.52kHz | 70mOhm Max | - | - | 2.2A | - | - | 5.8928mm | 0.232 5.90mm | 13.1064mm | 12.0904mm | ROHS3 Compliant | ||
![]() SC53FU-2R2 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53FU | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 3.5A | Unshielded | - | - | 3.4A | 2.2μH | 100kHz | 51mOhm Max | - | - | 3.4A | - | - | 3.2004mm | 0.126 3.20mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC53FU-330 Signal Transformer | In Stock | - | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | - | SC53FU | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 800mA | Unshielded | - | - | 800mA | 33μH | 100kHz | 430mOhm Max | - | - | 800mA | - | - | 3.2004mm | 0.126 3.20mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC53FU-821 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53FU | 0.205Lx0.205W 5.20mmx5.20mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 150mA | Unshielded | - | - | 150mA | 820μH | 100kHz | 10.4Ohm Max | - | - | 150mA | - | - | 3.2004mm | 0.126 3.20mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SC53FU-8R2 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC53FU | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 1.5A | Unshielded | - | - | 1.5A | 8.2μH | 100kHz | 117mOhm Max | - | - | 1.5A | - | - | 3.2004mm | 0.126 3.20mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCB73F-820 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 680mA | Unshielded | - | - | 680mA | 82μH | 1kHz | 710mOhm Max | - | - | 440mA | - | - | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() SCB73F-470 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SCB73F | 0.291Lx0.291W 7.40mmx7.40mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 920mA | Unshielded | - | - | 920mA | 47μH | 1kHz | 410mOhm Max | - | - | 590mA | - | - | - | 0.138 3.50mm | 7.3914mm | 7.3914mm | ROHS3 Compliant | ||
![]() CH-25 Signal Transformers | 2456 |
| - | - | Chassis Mount | - | - | SOLDER POST | RECTANGULAR PACKAGE | - | Bulk | - | - | - | - | - | - | 2 | EAR99 | - | 25mOhm | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | unknown | 25A | 5 mH | - | - | FILTER CHOKE | GENERAL PURPOSE INDUCTOR | - | 25mOhm | 5000 μH | 112.522mm | - | 133.35mm | 120.65mm | RoHS Compliant | ||
![]() HCTI-10-20.0 Signal Transformer | 92 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | -55°C~105°C | Tray | - | HCTI | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | Active | Not Applicable | - | - | Toroidal | - | - | - | - | - | 20A | Shielded | - | - | - | 10μH | - | 5mOhm Max | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HCTI-33-11.7 Signal Transformer | 149 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical (Open) | - | - | -55°C~105°C | Tray | - | HCTI | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | Active | Not Applicable | - | - | Toroidal | - | - | - | - | - | 11.7A | Shielded | - | - | - | 33μH | - | 13mOhm Max | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SCIHP0718-1R0M Signal Transformer | 215 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0718 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | 125°C | -55°C | - | - | 7A | Shielded | - | - | 11.5A | 1μH | 200kHz | 18.5mOhm Max | - | - | 11.5A | - | - | 1.8034mm | 0.071 1.80mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0420TB-1R0 Signal Transformer | 47 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | - | - | -55°C~125°C | Tape & Reel (TR) | - | SCIHP0420TB | 0.189Lx0.171W 4.80mmx4.35mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 4.5A | Shielded | - | - | - | 1μH | - | - | - | - | 7A | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | ||
![]() SC104-221 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 840mA | Unshielded | - | - | 530mA | 220μH | 1kHz | 721mOhm Max | - | - | 530mA | - | - | 4.2926mm | 0.169 4.30mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SC104-561 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | 430mA | Unshielded | - | - | 320mA | 560μH | 1kHz | 1.904Ohm Max | - | - | 320mA | - | - | 4.2926mm | 0.169 4.30mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SC1812-101 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±10% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 340mA | Unshielded | - | - | 190mA | 100μH | 1MHz | 2.86Ohm Max | - | - | 190mA | - | - | 2.794mm | 0.110 2.80mm | 4.8006mm | 3.4036mm | ROHS3 Compliant | ||
![]() SC1812-1R0 Signal Transformer | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±20% | Active | 1 (Unlimited) | - | - | Wirewound | - | - | - | - | - | 1.75A | Unshielded | - | - | 1.08A | 1μH | 1MHz | 104mOhm Max | - | - | 1.08A | - | - | 2.794mm | 0.110 2.80mm | 4.8006mm | 3.4036mm | ROHS3 Compliant |