- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC32B-391 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32B | 0.161Lx0.157W 4.10mmx4.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 170mA | Unshielded | 115mA | 390μH | 100kHz | 7.8Ohm Max | 115mA | 2.9972mm | 0.118 3.00mm | 4.0894mm | 3.9878mm | ROHS3 Compliant | ||
![]() SC32B-820 Signal Transformer | 28 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32B | 0.161Lx0.157W 4.10mmx4.00mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 360mA | Unshielded | - | 82μH | - | 1.85Ohm Max | 235mA | - | 0.118 3.00mm | - | - | ROHS3 Compliant | ||
![]() SC3316FH-3R3 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3316FH | 0.512Lx0.394W 13.00mmx10.00mm | ±30% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 6.4A | Unshielded | 6.4A | 3.3μH | 100kHz | 14mOhm Max | 6.4A | - | 0.250 6.35mm | 13.0048mm | 10.0076mm | ROHS3 Compliant | ||
![]() SCRH123-121 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH123 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 990mA | Shielded | 1.4A | 120μH | 100kHz | 620mOhm Max | 1.4A | 3.81mm | 0.150 3.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH8D43-4R7 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH8D43 | 0.327Lx0.327W 8.30mmx8.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 4.6A | Shielded | 4.6A | 4.7μH | 100kHz | 22mOhm Max | 4.6A | - | 0.185 4.70mm | 8.3058mm | 8.3058mm | ROHS3 Compliant | ||
![]() SCRH123-2R2 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH123 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 7.2A | Shielded | 10A | 2.2μH | 100kHz | 18mOhm Max | 10A | 3.81mm | 0.150 3.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH123-331 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH123 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 560mA | Shielded | 830mA | 330μH | 100kHz | 1.58Ohm Max | 830mA | 3.81mm | 0.150 3.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH123-3R3 Signal Transformer | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH123 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 6A | Shielded | 9.3A | 3.3μH | 100kHz | 27mOhm Max | 9.3A | 3.81mm | 0.150 3.80mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCIH1040HC-R36M Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | - | SCIH1040HC | 0.453Lx0.402W 11.50mmx10.20mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 30A | Shielded | - | 360nH | - | 1.4mOhm Max | 48A | - | 0.157 4.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH105R-680 Signal Transformer | 21 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.65A | Shielded | 1.65A | 68μH | 100kHz | 201mOhm Max | 1.36A | - | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH124-331 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 780mA | Shielded | 780mA | 330μH | 100kHz | 990mOhm Max | 500mA | - | 0.177 4.50mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH124-150 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 3.5A | Shielded | 3.5A | 15μH | 100kHz | 50mOhm Max | 3.2A | - | 0.177 4.50mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH124-4R7 Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2011 | SCRH124 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 5.4A | Shielded | 5.4A | 4.7μH | 100kHz | 18mOhm Max | 5.7A | - | 0.177 4.50mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH105R-821 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2011 | SCRH105R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 500mA | Shielded | 390mA | 820μH | 100kHz | 1.75Ohm Max | 390mA | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH124-3R9 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH124 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 6A | Shielded | 6.5A | 3.9μH | 100kHz | 15mOhm Max | 6.5A | 4.4958mm | 0.177 4.50mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCRH125-101 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH125 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.7A | Shielded | 1.3A | 100μH | 1kHz | 160mOhm Max | 1.3A | 5.9944mm | 0.236 6.00mm | 12.4968mm | 12.4968mm | ROHS3 Compliant | ||
![]() SCIHP0420TB-R47 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | - | SCIHP0420TB | 0.189Lx0.171W 4.80mmx4.35mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 7A | Shielded | - | 470nH | - | - | 9.5A | - | 0.079 2.00mm | - | - | ROHS3 Compliant | ||
![]() SCIHP0420TB-R56 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | - | SCIHP0420TB | 0.189Lx0.171W 4.80mmx4.35mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 6.5A | Shielded | - | 560nH | - | - | 10A | - | 0.079 2.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH105-180 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.22A | Shielded | 3.4A | 18μH | 100kHz | 100mOhm Max | 3.4A | 5.9944mm | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH105-6R8 Signal Transformer | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105 | 0.398Lx0.362W 10.10mmx9.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 3.23A | Shielded | 6A | 6.8μH | 100kHz | 54mOhm Max | 6A | 5.9944mm | 0.236 6.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant |