- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC5022C-221 Signal Transformer | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC5022C | 0.750Lx0.620W 19.04mmx15.74mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.2A | Shielded | 1.9A | 220μH | 100kHz | 470mOhm Max | 1.9A | 7.62mm | 0.300 7.62mm | 19.05mm | 15.748mm | ROHS3 Compliant | ||
![]() SCRH127/LD-150 Signal Transformer | 8 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 5.31A | Shielded | 5.65A | 15μH | - | 26.4mOhm Max | 5.65A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127/LD-180 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 5.04A | Shielded | 5.1A | 18μH | - | 28mOhm Max | 5.1A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127/LD-1R0 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 14A | Shielded | 14A | 1μH | - | 6.5mOhm Max | 14A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127/LD-330 Signal Transformer | 8 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.67A | Shielded | 3.9A | 33μH | - | 53.3mOhm Max | 3.9A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SCRH127/LD-820 Signal Transformer | 37 |
| - | 18 Weeks | - | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH127/LD | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 2.4A | Shielded | 2.4A | 82μH | - | 130mOhm Max | 2.4A | - | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() SC73B-181 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 620mA | Unshielded | 360mA | 180μH | 1kHz | 1.02Ohm Max | 360mA | 4.4958mm | 0.177 4.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC73B-820 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 960mA | Unshielded | 540mA | 82μH | 2.52MHz | 470mOhm Max | 540mA | 4.4958mm | 0.177 4.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCRH105RY-561 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 570mA | Shielded | 540mA | 560μH | 100kHz | 1.43Ohm Max | 540mA | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105RY-470 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 2.11A | Shielded | 2A | 47μH | 100kHz | 130mOhm Max | 2A | 5.1054mm | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCRH105RY-821 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH105RY | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 500mA | Shielded | 500mA | 820μH | 100kHz | 1.77Ohm Max | 500mA | - | 0.201 5.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SC75B-151 Signal Transformer | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75B | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 800mA | Unshielded | 580mA | 150μH | 1kHz | 640mOhm Max | 580mA | 5.5118mm | 0.217 5.50mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SCEP134H-4R8 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP134H | 0.547Lx0.547W 13.90mmx13.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 9A | Shielded | 11A | 4.8μH | 100kHz | 16.3mOhm Max | 11A | 4.9022mm | 0.193 4.90mm | 13.8938mm | 13.8938mm | ROHS3 Compliant | ||
![]() SCEP147L-120 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP147L | 0.591Lx0.587W 15.00mmx14.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 9A | Shielded | 8A | 12μH | 100kHz | 13.3mOhm Max | 8A | 8.1026mm | 0.319 8.10mm | 15.0114mm | 14.9098mm | ROHS3 Compliant | ||
![]() SCRH104-331 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104 | 0.398Lx0.362W 10.10mmx9.20mm | ±20% | Obsolete | 1 (Unlimited) | - | - | - | - | 540mA | Shielded | 430mA | 330μH | 100kHz | 1.37Ohm Max | 430mA | 5.0038mm | 0.197 5.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SCRH104-4R7 Signal Transformer | In Stock | - | - | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH104 | 0.398Lx0.362W 10.10mmx9.20mm | ±30% | Obsolete | 1 (Unlimited) | - | - | - | - | 4.22A | Shielded | 6A | 4.7μH | 100kHz | 32mOhm Max | 6A | 5.0038mm | 0.197 5.00mm | 10.1092mm | 9.1948mm | ROHS3 Compliant | ||
![]() SC32-151 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 230mA | Unshielded | 230mA | 150μH | 1kHz | 4.78Ohm Max | 170mA | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SC32-391 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 130mA | Unshielded | 130mA | 390μH | 1kHz | 12.7Ohm Max | 90mA | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SC32-470 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 400mA | Unshielded | 400mA | 47μH | 2.52MHz | 1.47Ohm Max | 330mA | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant | ||
![]() SC32-2R7 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC32 | 0.150Lx0.130W 3.80mmx3.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.6A | Unshielded | 1.6A | 2.7μH | 7.96MHz | 97mOhm Max | 1.5A | - | 0.094 2.40mm | 3.81mm | 3.302mm | ROHS3 Compliant |