- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCEP147H-3R5 Signal Transformer | 31 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCEP147H | 0.591Lx0.587W 15.00mmx14.90mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 13.5A | Shielded | 20.8A | 3.5μH | 100kHz | 7.5mOhm Max | 20.8A | 8.1026mm | 0.319 8.10mm | 15.0114mm | 14.9098mm | ROHS3 Compliant | ||
![]() SCRH2D11-120 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D11 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 560mA | Shielded | 300mA | 12μH | 100kHz | 595mOhm Max | 300mA | 1.2954mm | 0.051 1.30mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SCRH2D11-6R8 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D11 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 860mA | Shielded | 400mA | 6.8μH | 100kHz | 304mOhm Max | 400mA | 1.2954mm | 0.051 1.30mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SC2220-221 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC2220 | 0.236Lx0.209W 6.00mmx5.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 300mA | Unshielded | 320mA | 220μH | 100kHz | 3.36Ohm Max | 320mA | 5.0038mm | 0.197 5.00mm | 5.9944mm | 5.3086mm | ROHS3 Compliant | ||
![]() SC2220-220 Signal Transformer | 9 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC2220 | 0.236Lx0.209W 6.00mmx5.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.23A | Unshielded | 1.2A | 22μH | 1MHz | 265mOhm Max | 1.2A | 5.0038mm | 0.197 5.00mm | 5.9944mm | 5.3086mm | ROHS3 Compliant | ||
![]() SC2220-R24 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC2220 | 0.236Lx0.209W 6.00mmx5.30mm | ±30% | Active | 1 (Unlimited) | Wirewound | - | - | - | 6.6A | Unshielded | 5.3A | 240nH | 1MHz | 14mOhm Max | 5.3A | 5.0038mm | 0.197 5.00mm | 5.9944mm | 5.3086mm | ROHS3 Compliant | ||
![]() SC2220-6R8 Signal Transformer | 26 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC2220 | 0.236Lx0.209W 6.00mmx5.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 2.38A | Unshielded | 2A | 6.8μH | 1MHz | 104mOhm Max | 2A | 5.0038mm | 0.197 5.00mm | 5.9944mm | 5.3086mm | ROHS3 Compliant | ||
![]() SCRH2D18-4R7 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D18 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.44A | Shielded | 550mA | 4.7μH | 100kHz | 85mOhm Max | 550mA | 2.0066mm | 0.079 2.00mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SC105-330 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC105 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 2.16A | Unshielded | 1.5A | 33μH | 2.52MHz | 120mOhm Max | 1.5A | 5.6896mm | 0.224 5.70mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SCRH2D18-100 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH2D18 | 0.126Lx0.126W 3.20mmx3.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.03A | Shielded | 370mA | 10μH | 100kHz | 201mOhm Max | 370mA | 2.0066mm | 0.079 2.00mm | 3.2004mm | 3.2004mm | ROHS3 Compliant | ||
![]() SC105-820 Signal Transformer | 42 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC105 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.4A | Unshielded | 1A | 82μH | 2.52MHz | 250mOhm Max | 1A | 5.6896mm | 0.224 5.70mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SC1206-4R7 Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1206 | 0.138Lx0.071W 3.50mmx1.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 580mA | Unshielded | 580mA | 4.7μH | 1MHz | 845mOhm Max | 340mA | - | 0.079 2.00mm | 3.5052mm | 1.8034mm | ROHS3 Compliant | ||
![]() SC1206-220 Signal Transformer | 17 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1206 | 0.138Lx0.071W 3.50mmx1.80mm | ±10% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 250mA | Unshielded | 250mA | 22μH | 1MHz | 3.9Ohm Max | 160mA | - | 0.079 2.00mm | 3.5052mm | 1.8034mm | ROHS3 Compliant | ||
![]() SCIHP0718-R33M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0718 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | - | 12A | Shielded | 18A | 330nH | 200kHz | 7mOhm Max | 18A | 1.8034mm | 0.071 1.80mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0718-3R3M Signal Transformer | 29 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | - | SCIHP0718 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | - | 3.25A | Shielded | 6A | 3.3μH | 200kHz | 60.1mOhm Max | 6A | 1.8034mm | 0.071 1.80mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0718-2R2M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0718 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | - | 5A | Shielded | 8.5A | 2.2μH | 200kHz | 46mOhm Max | 8.5A | 1.8034mm | 0.071 1.80mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0718-4R7M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0718 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | - | 3A | Shielded | 5.5A | 4.7μH | 200kHz | 78mOhm Max | 5.5A | 1.8034mm | 0.071 1.80mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCRH4D18-6R8 Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 1.28A | Shielded | 760mA | 6.8μH | 100kHz | 170mOhm Max | 760mA | 2.0066mm | 0.079 2.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D18-270 Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 720mA | Shielded | 350mA | 27μH | 100kHz | 441mOhm Max | 350mA | 2.0066mm | 0.079 2.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D18-2R7 Signal Transformer | 29 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 2.4A | Shielded | 1.28A | 2.7μH | 100kHz | 80mOhm Max | 1.28A | 2.0066mm | 0.079 2.00mm | 5.207mm | 5.207mm | ROHS3 Compliant |