- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCIHP0718-R68M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0718 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | 9A | Shielded | 15A | 680nH | 200kHz | 13.9mOhm Max | 15A | 1.8034mm | 0.071 1.80mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCRH4D28-181 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 440mA | Shielded | 220mA | 180μH | 100kHz | 1.54Ohm Max | 220mA | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-3R9 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 2.61A | Shielded | 1.44A | 3.9μH | 100kHz | 64.8mOhm Max | 1.44A | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-8R2 Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 1.77A | Shielded | 1.04A | 8.2μH | 100kHz | 117mOhm Max | 1.04A | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-820 Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 570mA | Shielded | 320mA | 82μH | 100kHz | 914mOhm Max | 320mA | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D18-2R2 Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D18 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 2.7A | Shielded | 1.32A | 2.2μH | 100kHz | 58mOhm Max | 1.32A | 2.0066mm | 0.079 2.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCRH4D28-220 Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH4D28 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | Active | 1 (Unlimited) | - | - | - | 1.17A | Shielded | 700mA | 22μH | 100kHz | 235mOhm Max | 700mA | 2.9972mm | 0.118 3.00mm | 5.207mm | 5.207mm | ROHS3 Compliant | ||
![]() SCIHP0724-1R0M Signal Transformer | 17 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0724 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | 9A | Shielded | 9A | 1μH | 200kHz | 14.2mOhm Max | 16A | - | 0.094 2.40mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0724-R82M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0724 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | 10A | Shielded | 10A | 820nH | 200kHz | 11.8mOhm Max | 17A | - | 0.094 2.40mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0724-100M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0724 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | 2.5A | Shielded | 2.5A | 10μH | 200kHz | 129mOhm Max | 5A | - | 0.094 2.40mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0730-R56M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0730 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | 15.5A | Shielded | 23A | 560nH | 200kHz | 5.3mOhm Max | 23A | 2.9972mm | 0.118 3.00mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0735-2R2M Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0735 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | 8A | Shielded | 12.5A | 2.2μH | 200kHz | 20mOhm Max | 12.5A | 3.5052mm | 0.138 3.50mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SCIHP0735-2R5M Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -55°C~125°C | Tape & Reel (TR) | 2009 | SCIHP0735 | 0.287Lx0.268W 7.30mmx6.80mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -55°C | 8A | Shielded | 11.5A | 2.5μH | 200kHz | 22mOhm Max | 11.5A | 3.5052mm | 0.138 3.50mm | 7.2898mm | 6.8072mm | ROHS3 Compliant | ||
![]() SC3326F-101 Signal Transformer | 31 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3326F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 1.4A | Unshielded | 2.5A | 100μH | 100kHz | 280mOhm Max | 2.5A | 8.001mm | 0.315 8.00mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SC52LC-680 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC52LC | 0.209Lx0.209W 5.30mmx5.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | 480mA | Shielded | 300mA | 68μH | 100kHz | 1.13Ohm Max | 300mA | 2.0066mm | 0.079 2.00mm | 5.3086mm | 5.3086mm | ROHS3 Compliant | ||
![]() SC3326F-151 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3326F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 1.1A | Unshielded | 2A | 150μH | 100kHz | 430mOhm Max | 2A | 8.001mm | 0.315 8.00mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SC3326F-4R7 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3326F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 7.2A | Unshielded | 9.5A | 4.7μH | 100kHz | 18mOhm Max | 9.5A | 8.001mm | 0.315 8.00mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SC3326F-331 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3326F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | 700mA | Unshielded | 1.4A | 330μH | 100kHz | 880mOhm Max | 1.4A | 8.001mm | 0.315 8.00mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SC63CB-470 Signal Transformer | 15 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC63CB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | 1.34A | Shielded | 680mA | 47μH | 100kHz | 218mOhm Max | 680mA | 3.5052mm | 0.138 3.50mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC63CB-390 Signal Transformer | 22 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC63CB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | - | - | 1.42A | Shielded | 700mA | 39μH | 100kHz | 198mOhm Max | 700mA | 3.5052mm | 0.138 3.50mm | 6.2992mm | 6.1976mm | ROHS3 Compliant |