- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Core Material | Brand | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Applications | Subcategory | Current Rating (Amps) | Shielding | Termination Style | Inductance | DC Resistance (DCR) | Q @ Freq | Product Type | Product | Saturation Current | Features | Product Category | Diameter | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SCNR6045220 Signal Transformer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Transformer | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCNR30151R0 Signal Transformer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Transformer | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCNR4018151 Signal Transformer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Transformer | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCNR3012470 Signal Transformer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Transformer | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCNR60282R2 Signal Transformer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Transformer | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SFAPI-101K-UL Signal Transformer | 42 |
| - | Through Hole | Axial | Axial | Ferrite | Bel Signal Transformer | - | 2400 | - | 1 kHz | Bel | Ferrite | - | 208 mOhms | + 125 C | Signal Transformer | - 40 C | PCB Mount | Bag | Active | - | Details | -40°C ~ 125°C | - | SFAPI | 0.260 Dia x 0.650 L (6.60mm x 16.50mm) | ±10% | Standard | - | - | - | 632 mA | Unshielded | Through Hole | 100 µH | 208mOhm Max | - | - | Power Inductors | - | - | Power Inductors - Leaded | 6.6 mm | - | 16.5 mm | - | ||
![]() SFAPI-222K-UL Signal Transformer | In Stock | - | - | Through Hole | Axial | Axial | Ferrite | Bel Signal Transformer | - | 2400 | - | 1 kHz | Bel | Ferrite | - | 4.48 Ohms | + 125 C | Signal Transformer | - 40 C | PCB Mount | Bag | Active | - | Details | -40°C ~ 125°C | - | SFAPI | 0.260 Dia x 0.650 L (6.60mm x 16.50mm) | ±10% | Standard | - | - | - | 158 mA | Unshielded | Through Hole | 2.2 mH | 4.48Ohm Max | - | - | Power Inductors | - | - | Power Inductors - Leaded | 6.6 mm | - | 16.5 mm | - | ||
![]() SFAPI-122K-UL-TR Signal Transformer | 1023 |
| - | Through Hole | Axial | Axial | Ferrite | Bel Signal Transformer | - | 1000 | - | 1 kHz | Bel | Ferrite | - | 2.65 Ohms | + 125 C | Signal Transformer | - 40 C | PCB Mount | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | Details | -40°C ~ 125°C | Reel | SFAPI | 0.260 Dia x 0.650 L (6.60mm x 16.50mm) | ±10% | Standard | - | - | - | 200 mA | Unshielded | Through Hole | 1.2 mH | 2.65Ohm Max | - | - | Power Inductors | - | - | Power Inductors - Leaded | 6.6 mm | - | 16.5 mm | - | ||
![]() SCNR8040-4R7 Signal Transformer | In Stock | - | - | - | - | - | - | Bel Signal Transformer | - | 1000 | - | - | Bel | - | - | - | - | - | - | PCB Mount | - | - | - | Details | - | Reel | - | - | - | Standard | - | Power | Inductors, Chokes & Coils | - | - | SMD/SMT | 4.7 uH | - | - | Fixed Inductors | Power Inductors | - | - | Power Inductors - SMD | - | - | - | - | ||
![]() SCNR40182R2 Signal Transformer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Transformer | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCNR3012150 Signal Transformer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Transformer | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCNR6020100 Signal Transformer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Transformer | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SCNR4018680 Signal Transformer | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Signal Transformer | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DRC-V-682K Signal Transformer | 234 |
| - | - | - | - | - | - | - | - | - | - | - | - | 0.135 A | 19 Ohms | + 125 C | - | - 40 C | PCB Mount | - | - | 20 | - | - | - | - | - | 10 % | - | Radial Coil Inductor | - | - | - | Unshielded | Radial | 6.8 mH | - | - | - | - | 0.05 A | - | - | 8.7 mm | - | 12.5 mm | - | ||
![]() DRC-V-393K Signal Transformer | 466 |
| - | - | - | - | - | - | - | - | - | - | - | - | 0.065 A | 80 Ohms | + 125 C | - | - 40 C | PCB Mount | - | - | 30 | - | - | - | - | - | 10 % | - | Radial Coil Inductor | - | - | - | Unshielded | Radial | 39 mH | - | - | - | - | 0.03 A | - | - | 8.7 mm | - | 12.5 mm | - | ||
![]() DRC-V-470K Signal Transformer | 1875 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2.35 A | 0.16 Ohms | + 125 C | - | - 40 C | PCB Mount | - | - | 30 | - | - | - | - | - | 10 % | - | Radial Coil Inductor | - | - | - | Unshielded | Radial | 47 uH | - | - | - | - | 1.4 A | - | - | 8.7 mm | - | 12.5 mm | - | ||
![]() DRC-V-273K Signal Transformer | 238 |
| - | - | - | - | - | - | - | - | - | - | - | - | 0.075 A | 62 Ohms | + 125 C | - | - 40 C | PCB Mount | - | - | 30 | - | - | - | - | - | 10 % | - | Radial Coil Inductor | - | - | - | Unshielded | Radial | 27 mH | - | - | - | - | 0.03 A | - | - | 8.7 mm | - | 12.5 mm | - | ||
![]() DRC-V-270K Signal Transformer | 125 |
| - | - | - | - | - | - | - | - | - | - | - | - | 2.5 A | 0.08 Ohms | + 125 C | - | - 40 C | PCB Mount | - | - | 30 | - | - | - | - | - | 10 % | - | Radial Coil Inductor | - | - | - | Unshielded | Radial | 27 uH | - | - | - | - | 1.7 A | - | - | 8.7 mm | - | 12.5 mm | - | ||
![]() DRC-V-332K Signal Transformer | 128 |
| - | - | - | - | - | - | - | - | - | - | - | - | 0.195 A | 9 Ohms | + 125 C | - | - 40 C | PCB Mount | - | - | 20 | - | - | - | - | - | 10 % | - | Radial Coil Inductor | - | - | - | Unshielded | Radial | 3.3 mH | - | - | - | - | 0.08 A | - | - | 8.7 mm | - | 12.5 mm | - | ||
![]() DRC-V-183K Signal Transformer | 125 |
| - | - | - | - | - | - | - | - | - | - | - | - | 0.09 A | 40 Ohms | + 125 C | - | - 40 C | PCB Mount | - | - | 30 | - | - | - | - | - | 10 % | - | Radial Coil Inductor | - | - | - | Unshielded | Radial | 18 mH | - | - | - | - | 0.04 A | - | - | 8.7 mm | - | 12.5 mm | - |