Filters
  • Series
  • Mfr
  • Inductance
  • Tolerance
  • Shielding
  • Type
  • Package
  • Product Status
  • Packaging
  • Operating Temperature
  • Mounting Type
  • Package / Case

Attribute column

Manufacturer

Signal Transformer Fixed Inductors

View Mode:
2916 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Factory Lead Time

Mount

Mounting Type

Package / Case

Operating Temperature

Packaging

Published

Series

Size / Dimension

Tolerance

Part Status

Moisture Sensitivity Level (MSL)

Type

Max Operating Temperature

Min Operating Temperature

Composition

Current Rating (Amps)

Shielding

Current Rating

Inductance

Test Frequency

DC Resistance (DCR)

Current - Saturation

Height

Height Seated (Max)

Length

Width

RoHS Status

SC53LC-151
SC53LC-151

Signal Transformer

15
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC53LC

0.209Lx0.209W 5.30mmx5.30mm

±20%

Active

1 (Unlimited)

-

-

-

-

460mA

Shielded

210mA

150μH

100kHz

1.24Ohm Max

210mA

2.9972mm

0.118 3.00mm

5.3086mm

5.3086mm

ROHS3 Compliant

SC53LC-220
SC53LC-220

Signal Transformer

15
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC53LC

0.209Lx0.209W 5.30mmx5.30mm

±20%

Active

1 (Unlimited)

-

125°C

-40°C

-

1.28A

Shielded

1.28A

22μH

100kHz

190mOhm Max

860mA

-

0.118 3.00mm

5.3086mm

5.3086mm

ROHS3 Compliant

SCRH2D14-1R8
SCRH2D14-1R8

Signal Transformer

15
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH2D14

0.126Lx0.126W 3.20mmx3.20mm

±30%

Active

1 (Unlimited)

-

-

-

-

1.44A

Shielded

1.65A

1.8μH

100kHz

85mOhm Max

1.65A

1.5494mm

0.061 1.55mm

3.2004mm

3.2004mm

ROHS3 Compliant

SCRH2D14-4R7
SCRH2D14-4R7

Signal Transformer

15
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH2D14

0.126Lx0.126W 3.20mmx3.20mm

±30%

Active

1 (Unlimited)

-

125°C

-40°C

-

930mA

Shielded

930mA

4.7μH

100kHz

195mOhm Max

1A

-

0.061 1.55mm

3.2004mm

3.2004mm

ROHS3 Compliant

SC3316F-220
SC3316F-220

Signal Transformer

48
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC3316F

0.530Lx0.390W 13.45mmx9.90mm

±20%

Active

1 (Unlimited)

Wirewound

125°C

-40°C

Wirewound

2.7A

Unshielded

2.7A

22μH

100kHz

85mOhm Max

2.6A

-

0.205 5.21mm

13.462mm

9.906mm

ROHS3 Compliant

SC3316F-470
SC3316F-470

Signal Transformer

48
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC3316F

0.530Lx0.390W 13.45mmx9.90mm

±20%

Active

1 (Unlimited)

Wirewound

125°C

-40°C

Wirewound

1.8A

Unshielded

1.8A

47μH

100kHz

160mOhm Max

1.6A

-

0.205 5.21mm

13.462mm

9.906mm

ROHS3 Compliant

SC3316F-221
SC3316F-221

Signal Transformer

19
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC3316F

0.530Lx0.390W 13.45mmx9.90mm

±20%

Active

1 (Unlimited)

Wirewound

125°C

-40°C

Wirewound

800mA

Unshielded

800mA

220μH

100kHz

610mOhm Max

800mA

-

0.205 5.21mm

13.462mm

9.906mm

ROHS3 Compliant

SCRH5D28-8R2
SCRH5D28-8R2

Signal Transformer

48
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH5D28

0.244Lx0.244W 6.20mmx6.20mm

±30%

Active

1 (Unlimited)

-

125°C

-40°C

-

2.92A

Shielded

2.92A

8.2μH

10kHz

53mOhm Max

1.44A

-

0.118 3.00mm

6.1976mm

6.1976mm

ROHS3 Compliant

SCIHP0530-R68
SCIHP0530-R68

Signal Transformer

In Stock

-

-

18 Weeks

-

Surface Mount

Nonstandard

-55°C~125°C

Tape & Reel (TR)

-

SCIHP0530

0.205Lx0.193W 5.20mmx4.90mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

8.5A

Unshielded

-

680nH

-

-

14A

-

0.118 3.00mm

-

-

ROHS3 Compliant

SCIHP0530-1R5
SCIHP0530-1R5

Signal Transformer

40
-

18 Weeks

-

Surface Mount

Nonstandard

-55°C~125°C

Tape & Reel (TR)

-

SCIHP0530

0.205Lx0.193W 5.20mmx4.90mm

±20%

Active

1 (Unlimited)

Wirewound

-

-

-

6A

Unshielded

-

1.5μH

-

-

10A

-

0.118 3.00mm

-

-

ROHS3 Compliant

SCRH124B-270
SCRH124B-270

Signal Transformer

40
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH124B

0.492Lx0.492W 12.50mmx12.50mm

±20%

Active

1 (Unlimited)

-

-

-

-

2.7A

Shielded

2.8A

27μH

100kHz

92mOhm Max

2.8A

4.8006mm

0.189 4.80mm

12.4968mm

12.4968mm

ROHS3 Compliant

SCRH124B-560
SCRH124B-560

Signal Transformer

7
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH124B

0.492Lx0.492W 12.50mmx12.50mm

±20%

Active

1 (Unlimited)

-

-

-

-

1.77A

Shielded

1.8A

56μH

100kHz

190mOhm Max

1.8A

4.8006mm

0.189 4.80mm

12.4968mm

12.4968mm

ROHS3 Compliant

SCRH124B-150
SCRH124B-150

Signal Transformer

40
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH124B

0.492Lx0.492W 12.50mmx12.50mm

±20%

Active

1 (Unlimited)

-

-

-

-

3.5A

Shielded

3.2A

15μH

100kHz

53mOhm Max

3.2A

4.8006mm

0.189 4.80mm

12.4968mm

12.4968mm

ROHS3 Compliant

SCRH124B-3R9
SCRH124B-3R9

Signal Transformer

24
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SCRH124B

0.492Lx0.492W 12.50mmx12.50mm

±30%

Active

1 (Unlimited)

-

-

-

-

6A

Shielded

6.5A

3.9μH

100kHz

20mOhm Max

6.5A

4.8006mm

0.189 4.80mm

12.4968mm

12.4968mm

ROHS3 Compliant

SC54-151
SC54-151

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

-

SC54

0.240Lx0.217W 6.10mmx5.50mm

±20%

Active

1 (Unlimited)

Wirewound

125°C

-40°C

Wirewound

540mA

Unshielded

540mA

150μH

1kHz

1.1Ohm Max

400mA

-

0.189 4.80mm

6.096mm

5.5118mm

ROHS3 Compliant

SC54-120
SC54-120

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC54

0.240Lx0.217W 6.10mmx5.50mm

±20%

Active

1 (Unlimited)

Wirewound

125°C

-40°C

Wirewound

1.98A

Unshielded

1.98A

12μH

2.52MHz

120mOhm Max

1.4A

-

0.189 4.80mm

6.096mm

5.5118mm

ROHS3 Compliant

SC54-181
SC54-181

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC54

0.240Lx0.217W 6.10mmx5.50mm

±20%

Active

1 (Unlimited)

Wirewound

125°C

-40°C

Wirewound

520mA

Unshielded

520mA

180μH

1kHz

1.38Ohm Max

380mA

-

0.189 4.80mm

6.096mm

5.5118mm

ROHS3 Compliant

SC54-390
SC54-390

Signal Transformer

29
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC54

0.240Lx0.217W 6.10mmx5.50mm

±20%

Active

1 (Unlimited)

Wirewound

125°C

-40°C

Wirewound

1.1A

Unshielded

1.1A

39μH

2.52MHz

320mOhm Max

800mA

-

0.189 4.80mm

6.096mm

5.5118mm

ROHS3 Compliant

SC54-820
SC54-820

Signal Transformer

37
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC54

0.240Lx0.217W 6.10mmx5.50mm

±20%

Active

1 (Unlimited)

Wirewound

125°C

-40°C

Wirewound

700mA

Unshielded

700mA

82μH

2.52MHz

600mOhm Max

580mA

-

0.189 4.80mm

6.096mm

5.5118mm

ROHS3 Compliant

SC62CB-1R5
SC62CB-1R5

Signal Transformer

30
-

18 Weeks

Surface Mount

Surface Mount

Nonstandard

-40°C~125°C

Tape & Reel (TR)

2009

SC62CB

0.248Lx0.244W 6.30mmx6.20mm

±30%

Active

1 (Unlimited)

-

125°C

-40°C

-

4A

Shielded

4A

1.5μH

100kHz

18mOhm Max

2.83A

-

0.098 2.50mm

6.2992mm

6.1976mm

ROHS3 Compliant