- Series
- Mfr
- Inductance
- Tolerance
- Shielding
- Type
- Package
- Product Status
- Packaging
- Operating Temperature
- Mounting Type
- Package / Case
Attribute column
Manufacturer
Signal Transformer Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Composition | Current Rating (Amps) | Shielding | Current Rating | Inductance | Test Frequency | DC Resistance (DCR) | Current - Saturation | DC Resistance (DCR) - Parallel | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SC62CB-270 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62CB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.05A | Shielded | 1.05A | 27μH | 100kHz | 212mOhm Max | 640mA | - | - | 0.098 2.50mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC62CB-101 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62CB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 580mA | Shielded | 580mA | 100μH | 100kHz | 813mOhm Max | 330mA | - | - | 0.098 2.50mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC62CB-220 Signal Transformer | 47 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62CB | 0.248Lx0.244W 6.30mmx6.20mm | ±20% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 1.17A | Shielded | 1.17A | 22μH | 100kHz | 188mOhm Max | 710mA | - | - | 0.098 2.50mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC62CB-6R2 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC62CB | 0.248Lx0.244W 6.30mmx6.20mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 2.38A | Shielded | 2.38A | 6.2μH | 100kHz | 60mOhm Max | 1.37A | - | - | 0.098 2.50mm | 6.2992mm | 6.1976mm | ROHS3 Compliant | ||
![]() SC3308F-220 Signal Transformer | 30 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC3308F | 0.530Lx0.390W 13.45mmx9.90mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 1.64A | Unshielded | 1.64A | 22μH | 100kHz | 230mOhm Max | 1.6A | - | - | 0.118 3.00mm | 13.462mm | 9.906mm | ROHS3 Compliant | ||
![]() SCRH103R-120 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH103R | 0.413Lx0.406W 10.50mmx10.30mm | ±30% | Active | 1 (Unlimited) | - | - | - | - | 2.48A | Shielded | 2.25A | 12μH | 100kHz | 72mOhm Max | 2.25A | - | 3.0988mm | 0.122 3.10mm | 10.4902mm | 10.3124mm | ROHS3 Compliant | ||
![]() SCEP125H-2R8 Signal Transformers | 17 |
| - | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 12.3A | 2.8 μH | 100kHz | - | 12.3A | 5.4mOhm | 5.7912mm | - | 12.9032mm | 12.9032mm | RoHS Compliant | ||
![]() SCEP105S-3R2 Signal Transformers | 33 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 10.5A | 3.2 μH | 100kHz | - | 10.5A | 12.4mOhm | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP105H-R80 Signal Transformers | 17 |
| - | - | Surface Mount | - | - | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 25.2A | 800 nH | 100kHz | - | 25.2A | 5.3mOhm | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP105L-2R2 Signal Transformers | 17 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 9.6A | 2.2 μH | 100kHz | - | 9.6A | 5.3mOhm | 5.588mm | - | 10.3886mm | 10.3886mm | RoHS Compliant | ||
![]() SCEP125-6R0 Signal Transformers | 17 |
| - | - | Surface Mount | - | SMD/SMT | - | Tape & Reel (TR) | - | - | - | 20% | - | - | - | - | - | - | - | Shielded | 6.7A | 6 μH | 100kHz | - | 6.7A | 8mOhm | 5.7912mm | - | 12.9032mm | 12.9032mm | RoHS Compliant | ||
![]() SC75-150 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 2.75A | Unshielded | 2.75A | 15μH | 2.52MHz | 90mOhm Max | 1.8A | - | - | 0.209 5.30mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC75-120 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 3A | Unshielded | 3A | 12μH | 2.52MHz | 80mOhm Max | 2A | - | - | 0.209 5.30mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC75-391 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC75 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | 125°C | -40°C | Wirewound | 500mA | Unshielded | 500mA | 390μH | 1kHz | 1.77Ohm Max | 360mA | - | - | 0.209 5.30mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC73-220 Signal Transformer | 28 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC73 | 0.319Lx0.287W 8.10mmx7.30mm | ±20% | Active | 1 (Unlimited) | Wirewound | - | - | - | 1.65A | Unshielded | 1.07A | 22μH | 2.52MHz | 130mOhm Max | 1.07A | - | 3.81mm | 0.150 3.80mm | 8.1026mm | 7.2898mm | ROHS3 Compliant | ||
![]() SC104-120 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SC104 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 3.1A | Unshielded | 2.13A | 12μH | 2.52MHz | 61mOhm Max | 2.13A | - | 4.2926mm | 0.169 4.30mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SC104-101 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC104 | 0.406Lx0.366W 10.30mmx9.30mm | ±20% | Active | 1 (Unlimited) | - | - | - | - | 1.12A | Unshielded | 740mA | 100μH | 1kHz | 344mOhm Max | 740mA | - | 4.2926mm | 0.169 4.30mm | 10.3124mm | 9.2964mm | ROHS3 Compliant | ||
![]() SC1812-680 Signal Transformer | In Stock | - | - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SC1812 | 0.189Lx0.134W 4.80mmx3.40mm | ±10% | Active | 1 (Unlimited) | Wirewound | - | - | - | 380mA | Unshielded | 220mA | 68μH | 1MHz | 2.21Ohm Max | 220mA | - | 2.794mm | 0.110 2.80mm | 4.8006mm | 3.4036mm | ROHS3 Compliant | ||
![]() SCRH3D16-470 Signal Transformer | 8 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | 2009 | SCRH3D16 | 0.161Lx0.161W 4.10mmx4.10mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 520mA | Shielded | 520mA | 47μH | 100kHz | 940mOhm Max | 220mA | - | - | 0.071 1.80mm | 4.0894mm | 4.0894mm | ROHS3 Compliant | ||
![]() SCRH3D16-680 Signal Transformer | 37 |
| - | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | -40°C~125°C | Tape & Reel (TR) | - | SCRH3D16 | 0.161Lx0.161W 4.10mmx4.10mm | ±30% | Active | 1 (Unlimited) | - | 125°C | -40°C | - | 440mA | Shielded | 440mA | 68μH | 100kHz | 1.28Ohm Max | 200mA | - | - | 0.071 1.80mm | 4.0894mm | 4.0894mm | ROHS3 Compliant |